FAN53541UCX
FAN53541UCX
Active
Description:  SWITCHING REGULATOR, VOLTAGE-MOD
Manufacturer:  onsemi
Datasheet:   FAN53541UCX Datasheet
History Price: Active
In Stock: 33600
FAN53541UCX Specification
Specification
Part No
FAN53541UCX
Category
PMIC - DC DC Switching Controllers
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
-
Function
-
Output Configuration
-
Topology
-
Number of Outputs
-
Output Phases
-
Voltage - Supply (Vcc/Vdd)
-
Frequency - Switching
-
Duty Cycle (Max)
-
Synchronous Rectifier
-
Clock Sync
-
Serial Interfaces
-
Control Features
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
FAN53541UCX PDF Datasheet
FAN53541UCX Related Parts
FAN1577AMX
FAN1577AMX
Fairchild Semiconductor
DUAL SWITCHING CONTROLLER
FAN1577AMX
FAN1577AMX
onsemi
IC REG CTRLR BUCK 20SOIC
FAN2012BMPX
FAN2012BMPX
Fairchild Semiconductor
CONV DC-DC SINGLE STEP DOWN 4.5V
FAN4860UC5X
FAN4860UC5X
Fairchild Semiconductor
POWER FACTOR CONTROLLER WITH POS
FAN5037M
FAN5037M
Fairchild Semiconductor
SWITCHING CONTROLLER
FAN5037M
FAN5037M
onsemi
IC REG CTRLR BUCK 8SOIC
FAN5037MX
FAN5037MX
Fairchild Semiconductor
SWITCHING REGULATOR/CONTROLLER
FAN5037MX
FAN5037MX
onsemi
IC REG CTRLR BUCK 8SOIC
FAN5066M
FAN5066M
Fairchild Semiconductor
SWITCHING CONTROLLER
FAN5066M
FAN5066M
onsemi
IC REG CTRLR BUCK 20SOIC
FAN5066MTC
FAN5066MTC
Fairchild Semiconductor
SWITCHING CONTROLLER
FAN5066MTCX
FAN5066MTCX
Fairchild Semiconductor
SWITCHING CONTROLLER
FAN53541UCX Description
onsemi FAN53541UCX Overview

The onsemi FAN53541UCX is a high-efficiency, low-noise, and compact step-down (buck) voltage regulator designed for powering low-voltage digital and analog circuits. This device is part of the company’s portfolio of DC-DC converters and is ideal for applications that require stable power delivery with minimal energy loss. The FAN53541UCX offers an integrated solution that provides a regulated output voltage with excellent performance in terms of efficiency, thermal management, and noise reduction.

Key Specifications

* Device Type: Step-Down (Buck) DC-DC Converter
* Package Type: 6-pin WLCSP (Wafer-Level Chip-Scale Package)
* Input Voltage Range: 2.7V to 5.5V
* Output Voltage Range: 0.8V to 5.0V (Adjustable via external resistors)
* Output Current: Up to 1A
* Efficiency: Up to 90% (depending on input-output voltage differential and load conditions)
* Output Voltage Accuracy: ±2% over temperature
* Operating Frequency: 2 MHz (typical)
* Quiescent Current: 30μA (typical)
* Load Regulation: ±0.5% (typical)
* Ripple Voltage: 20mV (typical)
* Thermal Shutdown: Yes
* Overcurrent Protection: Yes
* Short-Circuit Protection: Yes
* Soft-Start: Yes

Key Features

1. Wide Input Voltage Range: The FAN53541UCX supports an input voltage range of 2.7V to 5.5V, which makes it suitable for powering a variety of devices from different power sources, including lithium-ion batteries, 3.3V or 5V rails, and USB power inputs.

2. Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 5.0V using an external resistor divider, providing the flexibility to power a wide range of low-voltage systems. This feature is particularly useful for powering various digital and analog circuits with different voltage requirements.

3. High Efficiency: The FAN53541UCX provides up to 90% efficiency under typical conditions. This high efficiency translates to less power wasted as heat, making the device suitable for thermally constrained applications and improving overall system performance.

4. Low Quiescent Current: With a quiescent current of only 30μA, the FAN53541UCX is highly efficient in idle mode, which is especially beneficial for battery-powered devices that need to conserve energy over extended periods.

5. Compact WLCSP Package: The device comes in a 6-pin Wafer-Level Chip-Scale Package (WLCSP), which ensures a small footprint. This makes it ideal for compact designs, where space is at a premium. The package is designed for optimal thermal dissipation, contributing to efficient performance in thermally constrained environments.

6. Thermal and Protection Features: The FAN53541UCX includes several built-in protections, such as thermal shutdown, overcurrent protection, and short-circuit protection. These features help safeguard the device and the connected circuit from damage due to abnormal operating conditions.

7. Soft-Start Function: The soft-start feature helps to limit inrush current during startup, preventing sudden voltage spikes that could damage sensitive components in the power-sensitive circuits.

8. Low Output Ripple and Noise: The device operates with a low output ripple voltage of 20mV (typical), making it suitable for powering sensitive analog circuits or RF applications where noise reduction is critical.

9. Wide Operating Temperature Range: The FAN53541UCX operates over a temperature range of -40°C to +125°C, making it suitable for automotive, industrial, and consumer applications where devices are exposed to extreme environmental conditions.

10. Fast Transient Response: The FAN53541UCX features a fast transient response, making it capable of maintaining a stable output voltage even under rapidly changing load conditions. This is important for applications where load variations occur frequently, such as in communication systems, microprocessors, and sensors.

Applications

* Battery-Powered Devices: Due to its high efficiency, low quiescent current, and adjustable output voltage, the FAN53541UCX is ideal for use in portable battery-operated devices, including wearable electronics, Bluetooth headsets, and mobile IoT devices.

* Consumer Electronics: The device is suitable for a variety of consumer electronics, including smartphones, tablets, digital cameras, and portable audio systems, where efficient and reliable power regulation is required.

* Automotive Applications: With its wide temperature operating range and robust protection features, the FAN53541UCX can be used in automotive applications, such as powering infotainment systems, sensors, and control modules.

* Industrial Systems: In industrial applications, this step-down converter can be used for powering embedded systems, communication modules, and other control electronics that require stable and efficient voltage regulation.

* Communication Systems: The low output ripple and noise characteristics make it ideal for powering communication systems, including RF circuits and wireless transmitters, where clean and stable power is essential.

* IoT and Wearables: The low power consumption and small form factor make it well-suited for IoT devices and wearable electronics, where maintaining battery life and compactness are important design considerations.

Conclusion

The onsemi FAN53541UCX is a high-performance, versatile step-down voltage regulator that offers a combination of efficiency, compact size, and robust protection features. Its ability to operate over a wide input voltage range, coupled with adjustable output voltage, makes it a flexible solution for various applications, from consumer electronics to automotive and industrial systems. Its low noise and ripple characteristics, along with fast transient response, further enhance its suitability for powering sensitive circuits and high-performance devices.
FAN53541UCX Compare Parts
  • FAN53541UCX vs FAN7554DTF
  • FAN53541UCX vs FAN7554D
  • FAN53541UCX vs FAN7554
  • FAN53541UCX vs FAN7554
  • FAN53541UCX vs FAN6921MRMY
  • FAN53541UCX vs FAN6520BMX
  • FAN53541UCX vs FAN6520BMX
  • FAN53541UCX vs FAN6520BM
  • FAN53541UCX vs FAN6520BM
  • FAN53541UCX vs FAN6520BIMX
  • FAN53541UCX vs FAN6520BIMX
  • FAN53541UCX vs FAN6520AMX
  • FAN53541UCX vs FAN6520AMX
  • FAN53541UCX vs FAN6520AM
  • FAN53541UCX vs FAN6520AM
  • FAN53541UCX vs FAN6520AIMX
  • FAN53541UCX vs FAN6520AIMX
  • FAN53541UCX vs FAN6520AIM
  • FAN53541UCX vs FAN6241M6X
  • FAN53541UCX vs FAN5092MTCX
  • FAN53541UCX vs FAN5092MTC
  • FAN53541UCX vs FAN5066MX
  • FAN53541UCX vs FAN5066MX
  • FAN53541UCX vs FAN5066MTCX
  • FAN53541UCX vs FAN5066MTC
  • FAN53541UCX vs FAN5066M
  • FAN53541UCX vs FAN5066M
  • FAN53541UCX vs FAN5037MX
  • FAN53541UCX vs FAN5037MX
  • FAN53541UCX vs FAN5037M
  • FAN53541UCX vs FAN5037M
  • FAN53541UCX vs FAN4860UC5X
  • FAN53541UCX vs FAN2012BMPX
  • FAN53541UCX vs FAN1577AMX
  • FAN53541UCX vs FAN1577AMX
  • FAN53541UCX vs FAN7585SN
  • FAN53541UCX vs FAN6863TY
  • FAN53541UCX vs FAN6791MY
  • FAN53541UCX vs FAN5029MPX
  • FAN53541UCX vs FAN5029MPX
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.