Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Fairchild Semiconductor FST16211MEAX
FST16211MEAX
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
BUS DRIVER
Manufacturer:
Fairchild Semiconductor
Datasheet:
FST16211MEAX Datasheet
History Price: $2.40000
In Stock: 1600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FST16211MEAX Specification
Specification
Part No
FST16211MEAX
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Bus Switch
Circuit
12 x 1:1
Independent Circuits
2
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
56-SSOP
FST16211MEAX PDF Datasheet
FST16211MEAX Datasheet
Click and Download: FST16211MEAX Datasheet
FST16211MEAX Related Parts
FST16209MEA
Fairchild Semiconductor
BUS EXCHANGER
FST16209MTD
Fairchild Semiconductor
BUS EXCHANGER
FST16210MTD
Fairchild Semiconductor
BUS DRIVER
FST16210MTDX
Fairchild Semiconductor
IC BUS SWITCH 10 X 1:1 48TSSOP
FST16210MTDX
onsemi
IC BUS SWITCH 10 X 1:1 48TSSOP
FST16211G
onsemi
IC BUS SWITCH 12 X 1:1 54FBGA
FST16211GX
onsemi
IC BUS SWITCH 12 X 1:1 54FBGA
FST16211MEA
Fairchild Semiconductor
IC BUS SWITCH 12 X 1:1 56SSOP
FST16211MTD
onsemi
IC BUS SWITCH 12 X 1:1 56TSSOP
FST16211MTDX
onsemi
IC BUS SWITCH 12 X 1:1 56TSSOP
FST16212MEA
Fairchild Semiconductor
BUS EXCHANGER
FST16212MEAX
Fairchild Semiconductor
BUS EXCHANGER
FST16211MEAX Compare Parts
FST16211MEAX vs FSTUD32450GX
FST16211MEAX vs FSTUD32450G
FST16211MEAX vs FSTUD16450MTDX
FST16211MEAX vs FSTUD16450MTD
FST16211MEAX vs FSTUD162450MTDX
FST16211MEAX vs FSTUD162450MTD
FST16211MEAX vs FSTUD16211MTDX
FST16211MEAX vs FSTUD16211MTDX
FST16211MEAX vs FSTU6800WMX
FST16211MEAX vs FSTU6800WM
FST16211MEAX vs FSTU6800QSCX
FST16211MEAX vs FSTU6800QSCX
FST16211MEAX vs FSTU6800MTCX
FST16211MEAX vs FSTU6800MTCX
FST16211MEAX vs FSTU6800MTC
FST16211MEAX vs FSTU6800MTC
FST16211MEAX vs FSTU3384WMX
FST16211MEAX vs FSTU3384WMX
FST16211MEAX vs FSTU3384WM
FST16211MEAX vs FSTU3384WM
FST16211MEAX vs FSTU3384QSCX
FST16211MEAX vs FSTU3384QSC
FST16211MEAX vs FSTU3384MTCX
FST16211MEAX vs FSTU3384MTCX
FST16211MEAX vs FSTU3384MTC
FST16211MEAX vs FSTU32X800QSPX
FST16211MEAX vs FSTU32X800QSP
FST16211MEAX vs FSTU32X384QSPX
FST16211MEAX vs FSTU32X384QSPX
FST16211MEAX vs FSTU32X384QSP
FST16211MEAX vs FSTU3257QSCX
FST16211MEAX vs FSTU3257QSC
FST16211MEAX vs FSTU3257MTCX
FST16211MEAX vs FSTU3257MTCX
FST16211MEAX vs FSTU3257MTC
FST16211MEAX vs FSTU3253QSCX
FST16211MEAX vs FSTU3253QSC
FST16211MEAX vs FSTU3253MX
FST16211MEAX vs FSTU3253MTCX
FST16211MEAX vs FSTU3253MTC
Customer Reviews
4.95 out of 5.00 stars from 72 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.