Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Fairchild Semiconductor ILC5061AIC28X
ILC5061AIC28X
Active
PMIC - Supervisors
Description:
IC SUPERVISOR PWR SUP SUPPORT
Manufacturer:
Fairchild Semiconductor
Datasheet:
ILC5061AIC28X Datasheet
History Price: $0.57000
In Stock: 6400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ILC5061AIC28X Specification
Specification
Part No
ILC5061AIC28X
Category
PMIC - Supervisors
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
2.8V
Output
Open Drain or Open Collector
Reset
Active Low
Reset Timeout
Adjustable/Selectable
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-70, SOT-323
Supplier Device Package
SC-70-3 (SOT323)
ILC5061AIC28X PDF Datasheet
ILC5061AIC28X Datasheet
Click and Download: ILC5061AIC28X Datasheet
ILC5061AIC28X Related Parts
ILC5061AIC26X
Fairchild Semiconductor
IC SUPERVISOR PWR SUP SUPPORT
ILC5061AIC29X
Fairchild Semiconductor
IC SUPERVISOR PWR SUP SUPPORT
ILC5061AIC31X
Fairchild Semiconductor
IC SUPERVISOR PWR SUP SUPPORT
ILC5061AIC44X
Fairchild Semiconductor
IC SUPERVISOR PWR SUP SUPPORT
ILC5061AIC46X
Fairchild Semiconductor
IC SUPERVISOR PWR SUP SUPPORT
ILC5061AM25X
Fairchild Semiconductor
IC SUPERVISOR PWR SUP SUPPORT
ILC5061AM26X
Fairchild Semiconductor
IC SUPERVISOR PWR SUP SUPPORT
ILC5061AM27X
Fairchild Semiconductor
IC SUPERVISOR PWR SUP SUPPORT
ILC5061AM28X
Fairchild Semiconductor
IC SUPERVISOR PWR SUP SUPPORT
ILC5061AM31X
Fairchild Semiconductor
IC SUPERVISOR PWR SUP SUPPORT
ILC5061AM44X
Fairchild Semiconductor
IC SUPERVISOR PWR SUP SUPPORT
ILC5061AM46X
Fairchild Semiconductor
IC SUPERVISOR PWR SUP SUPPORT
ILC5061AIC28X Compare Parts
ILC5061AIC28X vs ILC5062AM27X
ILC5061AIC28X vs ILC5062AIC44X
ILC5061AIC28X vs ILC5062AIC44X
ILC5061AIC28X vs ILC5062AIC37X
ILC5061AIC28X vs ILC5062AIC26X
ILC5061AIC28X vs ILC5062AIC25X
ILC5061AIC28X vs ILC5061M46X
ILC5061AIC28X vs ILC5061M44X
ILC5061AIC28X vs ILC5061M37X
ILC5061AIC28X vs ILC5061M34X
ILC5061AIC28X vs ILC5061M31X
ILC5061AIC28X vs ILC5061M29X
ILC5061AIC28X vs ILC5061M26X
ILC5061AIC28X vs ILC5061M23X
ILC5061AIC28X vs ILC5061AM46X
ILC5061AIC28X vs ILC5061AM44X
ILC5061AIC28X vs ILC5061AM31X
ILC5061AIC28X vs ILC5061AM28X
ILC5061AIC28X vs ILC5061AM27X
ILC5061AIC28X vs ILC5061AM26X
ILC5061AIC28X vs ILC5061AM25X
ILC5061AIC28X vs ILC5061AIC46X
ILC5061AIC28X vs ILC5061AIC44X
ILC5061AIC28X vs ILC5061AIC31X
ILC5061AIC28X vs ILC5061AIC29X
ILC5061AIC28X vs ILC5061AIC26X
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!