LM2904WN
LM2904WN
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8MINI DIP
Manufacturer:  STMicroelectronics
Datasheet:   LM2904WN Datasheet
History Price: Obsolete
In Stock: 44000
LM2904WN Specification
Specification
Part No
LM2904WN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Single-Ended
Slew Rate
0.6V/μs
Gain Bandwidth Product
1.1 MHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
2 mV
Current - Supply
700μA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-Mini DIP
LM2904WN PDF Datasheet
LM2904WN Related Parts
LM201AD
LM201AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADG
LM201ADG
Fairchild Semiconductor
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADG
LM201ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADR2G
LM201ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADT
LM201ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201AH
LM201AH
National Semiconductor
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AH
LM201AH
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AH/NOPB
LM201AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AN
LM201AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM201ANG
LM201ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM201AVDR2
LM201AVDR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201AVDR2G
LM201AVDR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM2904WN Description
Overview of STMicroelectronics LM2904WN

The STMicroelectronics LM2904WN is a dual operational amplifier that is widely used in various electronic applications due to its versatility, reliability, and performance characteristics. This device is particularly suitable for applications such as signal conditioning, audio amplification, and active filtering. Its design allows for ease of integration into both consumer and industrial circuits.

Key Specifications

- Number of Amplifiers: The LM2904WN features two independent, high-gain, frequency-compensated operational amplifiers in a single package, making it efficient for applications requiring multiple amplification stages.

- Supply Voltage: The device operates over a broad supply voltage range of 3V to 32V for single supply configurations and ±1.5V to ±16V for dual supply configurations. This flexibility allows it to be used in various circuit designs.

- Input Voltage Range: The input common-mode voltage range is from -0.3V to V+ - 1.5V, which enables the amplifier to handle a wide variety of input signal levels without distortion.

- Output Voltage Swing: The output voltage swing is typically within 10mV of the negative rail and 1.5V of the positive rail under specified load conditions. This characteristic ensures that the amplifier can effectively drive loads while maintaining signal integrity.

- Gain Bandwidth Product: The LM2904WN has a gain bandwidth product of approximately 1 MHz, which allows it to perform well in applications requiring moderate frequency response.

- Slew Rate: The device features a slew rate of 0.3 V/µs, which indicates how quickly the output can respond to rapid changes in the input signal. This is important for applications involving fast signal transitions.

- Total Harmonic Distortion (THD): The LM2904WN exhibits low total harmonic distortion, typically around 0.1%, ensuring high fidelity in audio and signal processing applications.

Functional Features

- Low Noise: The operational amplifier is designed to minimize noise, making it suitable for sensitive applications such as audio processing and instrumentation.

- Temperature Range: The LM2904WN operates effectively over a temperature range of -40°C to +125°C, which is essential for applications in harsh environments.

- Package Options: The device is available in various package types, including DIP and SOIC, allowing for easy integration into different circuit layouts.

- Applications: The LM2904WN is widely used in applications such as:
- Signal Conditioning: Amplifying weak signals from sensors or transducers.
- Audio Amplification: Used in audio equipment for signal processing and amplification.
- Active Filters: Implementing low-pass, high-pass, and band-pass filters in various electronic circuits.
- Comparators: Can be configured as a comparator for various control applications.

Conclusion

The STMicroelectronics LM2904WN dual operational amplifier is a robust and versatile component that meets the needs of a wide range of electronic applications. Its combination of high performance, low power consumption, and flexibility in supply voltage makes it an excellent choice for engineers and designers looking to implement reliable amplification solutions in their projects. With its proven specifications and functional features, the LM2904WN continues to be a popular choice in the operational amplifier market.
LM2904WN Compare Parts
  • LM2904WN vs LM2904YDT
  • LM2904WN vs LM2904WYDT
  • LM2904WN vs LM2904WPT
  • LM2904WN vs LM2904WHYST
  • LM2904WN vs LM2904WHYDT
  • LM2904WN vs LM2904WHDT
  • LM2904WN vs LM2904WHD
  • LM2904WN vs LM2904WDT
  • LM2904WN vs LM2904WDT
  • LM2904WN vs LM2904WD
  • LM2904WN vs LM2904VZQDRQ1
  • LM2904WN vs LM2904VQPWRQ1
  • LM2904WN vs LM2904VQPWRG4Q1
  • LM2904WN vs LM2904VQPWRG4
  • LM2904WN vs LM2904VQPWR
  • LM2904WN vs LM2904VQPWR
  • LM2904WN vs LM2904VQDRQ1
  • LM2904WN vs LM2904VQDRG4Q1
  • LM2904WN vs LM2904VQDRG4
  • LM2904WN vs LM2904VQDR
  • LM2904WN vs LM2904VQDR
  • LM2904WN vs LM2904VNG
  • LM2904WN vs LM2904VDR2G
  • LM2904WN vs LM2904VDMR2G
  • LM2904WN vs LM2904VDMR2
  • LM2904WN vs LM2904VDG
  • LM2904WN vs LM2904ST
  • LM2904WN vs LM2904ST
  • LM2904WN vs LM2904SNG
  • LM2904WN vs LM2904S-13
  • LM2904WN vs LM2904QS-13
  • LM2904WN vs LM2904QPWRQ1
  • LM2904WN vs LM2904QPWRG4Q1
  • LM2904WN vs LM2904QP
  • LM2904WN vs LM2904QM8-13
  • LM2904WN vs LM2904QDRQ1
  • LM2904WN vs LM2904QDRG4Q1
  • LM2904WN vs LM2904QDRG4
  • LM2904WN vs LM2904QDR
  • LM2904WN vs LM2904QD
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.