☰
LM201AN
LM201AN
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  STMicroelectronics
Datasheet:   LM201AN Datasheet
History Price: Obsolete
In Stock: 43040
LM201AN Specification
Specification
Part No
LM201AN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
25 nA
Voltage - Input Offset
700 μV
Current - Supply
1.8mA
Current - Output / Channel
30 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
44 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
LM201AN PDF Datasheet
LM201AN Related Parts
LM201AD
LM201AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADG
LM201ADG
Fairchild Semiconductor
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADG
LM201ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADR2G
LM201ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADT
LM201ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201AH
LM201AH
National Semiconductor
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AH
LM201AH
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AH/NOPB
LM201AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM201ANG
LM201ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM201AVDR2
LM201AVDR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201AVDR2G
LM201AVDR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM218D
LM218D
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201AN Description
The STMicroelectronics LM201AN is a precision operational amplifier based on a bipolar transistor input architecture, designed for high-gain analog signal processing applications requiring stable DC accuracy, predictable frequency response, and robust closed-loop behavior. It belongs to the LM201 family of general-purpose precision op-amps widely used in instrumentation, industrial control, and analog computation circuits where accuracy and stability are more critical than ultra-low power consumption or rail-to-rail operation.

## Device classification and functional positioning

The LM201AN is a single operational amplifier implemented using a monolithic bipolar junction transistor (BJT) process. It functions as a high-gain differential amplifier with internal frequency compensation, enabling stable operation across a wide range of closed-loop configurations without external compensation components.

The device is positioned within precision analog amplifier ICs intended for linear signal conditioning. It supports standard op-amp configurations including inverting amplification, non-inverting amplification, voltage followers, active filtering, integration, and differentiation functions.

The “AN” suffix indicates a dual in-line package (DIP) variant, typically used for through-hole PCB assembly and prototyping environments where mechanical robustness and ease of handling are required.

## Electrical characteristics and key parameters

The LM201AN operates from dual supply rails or single supply configurations within specified voltage limits defined by internal transistor breakdown and safe operating area constraints. The device is designed for linear operation within a defined input common-mode and output swing range.

Key electrical parameters include input offset voltage, which defines the differential input voltage required to force the output to zero under closed-loop unity gain conditions. This parameter is critical for DC precision applications.

Input bias current is determined by the base current of the input differential transistor pair. This current introduces error when interfacing with high-impedance signal sources and must be accounted for in precision analog design.

Open-loop gain is high, enabling accurate closed-loop gain setting through external feedback networks. The gain is frequency-dependent and decreases as frequency increases due to internal compensation.

The device exhibits a defined gain-bandwidth product, which governs the trade-off between closed-loop gain and usable bandwidth in signal amplification applications.

## Internal architecture and compensation mechanism

The LM201AN is built around a bipolar differential input stage, a high-gain intermediate amplification stage, and a push-pull output stage. The differential input stage provides high transconductance and good common-mode rejection performance.

Internal frequency compensation is implemented using a dominant pole technique. This ensures unity-gain stability by introducing a controlled roll-off in open-loop gain at low frequency, preventing oscillation in standard feedback configurations.

The compensation network defines the slew rate and transient response behavior of the amplifier. The device is optimized for stable operation rather than high-speed performance, prioritizing accuracy and predictable phase margin.

## Input stage characteristics and signal behavior

The input stage uses a matched bipolar transistor pair operating in differential mode. This architecture provides high gain and good DC precision but limits input common-mode voltage range relative to supply rails.

Common-mode rejection ratio (CMRR) is a key performance parameter, indicating the amplifier’s ability to reject signals common to both inputs. This is particularly important in sensor signal conditioning applications where noise and interference are present.

Input offset voltage drift over temperature is determined by transistor matching and thermal gradients across the silicon die.

## Output stage characteristics

The output stage is typically implemented as a class AB push-pull configuration, capable of sourcing and sinking moderate output current into external loads.

Output voltage swing is limited by saturation voltages of the output transistors and does not extend to the supply rails. This is characteristic of non-rail-to-rail bipolar op-amp architectures.

Short-circuit protection may be included to limit output current under fault conditions, protecting the output transistors from thermal overstress.

Output impedance is low under closed-loop operation due to high loop gain, enabling accurate voltage drive capability for external loads.

## Frequency response and dynamic performance

The LM201AN is internally compensated for unity-gain stability, meaning it can be configured as a voltage follower without external compensation components.

The gain-bandwidth product defines the relationship between closed-loop gain and achievable bandwidth. As closed-loop gain increases, usable bandwidth decreases proportionally.

Slew rate defines the maximum rate of change of output voltage and is limited by internal current charging of compensation capacitors. This parameter determines large-signal transient response behavior.

Phase margin is designed to ensure stable operation across standard feedback configurations, preventing oscillation and excessive overshoot in closed-loop circuits.

## Noise performance and precision behavior

The device exhibits low-frequency voltage noise characteristics typical of bipolar input operational amplifiers. Input voltage noise density is determined by base resistance and transistor shot noise mechanisms.

1/f noise contributes to low-frequency noise performance and is relevant in DC and low-frequency measurement systems.

Input bias current noise becomes significant in high-source-impedance applications and contributes to total input-referred noise.

## Power supply and operating conditions

The LM201AN operates from dual or single supply configurations within specified voltage limits. Supply current is relatively constant and defined by internal bias networks of the differential and gain stages.

Power supply rejection ratio (PSRR) defines the ability of the amplifier to suppress variations in supply voltage from appearing at the output. This is important in systems with noisy or unregulated power rails.

Proper decoupling capacitors are required to ensure stability and minimize high-frequency oscillations caused by parasitic inductance in supply routing.

## Package and mechanical configuration

The LM201AN is supplied in a dual in-line package (DIP), typically used for through-hole PCB mounting. This package provides mechanical robustness and ease of prototyping, as well as adequate thermal dissipation for moderate power operation.

The pin configuration includes differential inputs, output terminal, and power supply pins. Internal bonding and lead frame design ensure stable electrical performance under mechanical and thermal stress.

## Application domains

The LM201AN is used in precision analog signal processing systems requiring stable gain, predictable DC behavior, and robust closed-loop performance. Typical applications include:

Instrumentation amplifiers and sensor signal conditioning circuits.

Active filters and analog signal processing networks.

Analog computation circuits including integrators and differentiators.

Industrial control systems requiring stable feedback amplification.

General-purpose precision amplification in measurement equipment.

## Conclusion

The STMicroelectronics LM201AN is a bipolar precision operational amplifier designed for stable DC and low-frequency analog signal processing. Its internal architecture provides high open-loop gain, internal frequency compensation, and predictable closed-loop behavior, making it suitable for instrumentation, industrial control, and analog computation systems where accuracy and stability are primary design requirements.
LM201AN Compare Parts
  • LM201AN vs LM2904YDT
  • LM201AN vs LM2904WYDT
  • LM201AN vs LM2904WPT
  • LM201AN vs LM2904WN
  • LM201AN vs LM2904WHYST
  • LM201AN vs LM2904WHYDT
  • LM201AN vs LM2904WHDT
  • LM201AN vs LM2904WHD
  • LM201AN vs LM2904WDT
  • LM201AN vs LM2904WDT
  • LM201AN vs LM2904WD
  • LM201AN vs LM2904VZQDRQ1
  • LM201AN vs LM2904VQPWRQ1
  • LM201AN vs LM2904VQPWRG4Q1
  • LM201AN vs LM2904VQPWRG4
  • LM201AN vs LM2904VQPWR
  • LM201AN vs LM2904VQPWR
  • LM201AN vs LM2904VQDRQ1
  • LM201AN vs LM2904VQDRG4Q1
  • LM201AN vs LM2904VQDRG4
  • LM201AN vs LM2904VQDR
  • LM201AN vs LM2904VQDR
  • LM201AN vs LM2904VNG
  • LM201AN vs LM2904VDR2G
  • LM201AN vs LM2904VDMR2G
  • LM201AN vs LM2904VDMR2
  • LM201AN vs LM2904VDG
  • LM201AN vs LM2904ST
  • LM201AN vs LM2904ST
  • LM201AN vs LM2904SNG
  • LM201AN vs LM2904S-13
  • LM201AN vs LM2904QS-13
  • LM201AN vs LM2904QPWRQ1
  • LM201AN vs LM2904QPWRG4Q1
  • LM201AN vs LM2904QP
  • LM201AN vs LM2904QM8-13
  • LM201AN vs LM2904QDRQ1
  • LM201AN vs LM2904QDRG4Q1
  • LM201AN vs LM2904QDRG4
  • LM201AN vs LM2904QDR
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store