☰
ML4872CS3X
ML4872CS3X
Active
Description:  CONV DC-DC SINGLE STEP UP 1.8V T
Manufacturer:  Fairchild Semiconductor
Datasheet:   ML4872CS3X Datasheet
History Price: $0.83000
In Stock: 26780
ML4872CS3X Specification
Specification
Part No
ML4872CS3X
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up
Output Configuration
Positive
Topology
Boost
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
1.8V
Voltage - Input (Max)
3.1V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Current - Output
-
Frequency - Switching
200kHz
Synchronous Rectifier
Yes
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ML4872CS3X PDF Datasheet
ML4872CS3X Related Parts
ML4769ES
ML4769ES
Fairchild Semiconductor
IC REG LINEAR SWITCHING REG
ML4769ESX
ML4769ESX
Fairchild Semiconductor
CONV DC-DC SINGLE STEP UP 1.8V T
ML4775CS
ML4775CS
Fairchild Semiconductor
IC REG LIN SWITCHING VOLT MODE
ML4775ES
ML4775ES
Fairchild Semiconductor
IC REG LIN SWITCHING VOLT MODE
ML4790CS
ML4790CS
Fairchild Semiconductor
IC REG LINEAR SWITCHING 1A PDSO8
ML4861CS6
ML4861CS6
Fairchild Semiconductor
LOW VOLTAGE BOOST REGULATOR
ML4865CS2
ML4865CS2
Fairchild Semiconductor
IC REG LINEAR SWITCHING REG
ML4870CS3
ML4870CS3
Fairchild Semiconductor
SMPS CONTROLLER
ML4872CS3
ML4872CS3
Fairchild Semiconductor
HIGH CURRENT BOOST REG W/SHUTDOW
ML4872CS5
ML4872CS5
Fairchild Semiconductor
HIGH CURRENT BOOST REG W/SHUTDOW
ML4872CS5X
ML4872CS5X
Fairchild Semiconductor
CONV DC-DC SINGLE STEP UP 2V TO
ML4872ES5
ML4872ES5
Fairchild Semiconductor
HIGH CURRENT BOOST REG W/SHUTDOW
ML4872CS3X Compare Parts
  • ML4872CS3X vs ML4961CS
  • ML4872CS3X vs ML4950CS
  • ML4872CS3X vs ML4890CSTX
  • ML4872CS3X vs ML4890CST
  • ML4872CS3X vs ML4872ES5
  • ML4872CS3X vs ML4872CS5X
  • ML4872CS3X vs ML4872CS5
  • ML4872CS3X vs ML4872CS3
  • ML4872CS3X vs ML4870CS3
  • ML4872CS3X vs ML4865CS2
  • ML4872CS3X vs ML4861CS6
  • ML4872CS3X vs ML4790CS
  • ML4872CS3X vs ML4775ES
  • ML4872CS3X vs ML4775CS
  • ML4872CS3X vs ML4769ESX
  • ML4872CS3X vs ML4769ES
  • ML4872CS3X vs ML4871CS3
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller