☰
ML6426CS4
ML6426CS4
Active
Description:  TIME FILTER, BUTTERWORTH, L/PASS
Manufacturer:  Fairchild Semiconductor
Datasheet:   ML6426CS4 Datasheet
History Price: $2.61000
In Stock: 37520
ML6426CS4 Specification
Specification
Part No
ML6426CS4
Category
Interface - Filters - Active
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Filter Type
Band Pass, Low Pass
Frequency - Cutoff or Center
30MHz
Number of Filters
3
Filter Order
4th
Voltage - Supply
4.5V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
ML6426CS4 PDF Datasheet
ML6426CS4 Related Parts
ML6415CS
ML6415CS
Fairchild Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
ML6415CSX
ML6415CSX
Fairchild Semiconductor
CONSUMER IC, BIPOLAR, PDSO8
ML6416CS
ML6416CS
Fairchild Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
ML6416CSX
ML6416CSX
Fairchild Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
ML6420CS1
ML6420CS1
Fairchild Semiconductor
FILTER
ML6420CS3
ML6420CS3
Fairchild Semiconductor
FILTER
ML6421CS5
ML6421CS5
Fairchild Semiconductor
FILTER
ML6426CS1
ML6426CS1
Fairchild Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
ML6426CS15
ML6426CS15
Fairchild Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
ML6426CS1X
ML6426CS1X
Fairchild Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
ML6426CS2
ML6426CS2
Fairchild Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
ML6426CS3
ML6426CS3
Fairchild Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
ML6426CS4 Compare Parts
  • ML6426CS4 vs ML6429CS
  • ML6426CS4 vs ML6427CSX
  • ML6426CS4 vs ML6426CS5
  • ML6426CS4 vs ML6426CS4X
  • ML6426CS4 vs ML6426CS3
  • ML6426CS4 vs ML6426CS2
  • ML6426CS4 vs ML6426CS1X
  • ML6426CS4 vs ML6426CS15
  • ML6426CS4 vs ML6426CS1
  • ML6426CS4 vs ML6421CS5
  • ML6426CS4 vs ML6420CS3
  • ML6426CS4 vs ML6420CS1
  • ML6426CS4 vs ML6416CSX
  • ML6426CS4 vs ML6416CS
  • ML6426CS4 vs ML6415CSX
  • ML6426CS4 vs ML6415CS
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give