MM74HCT08SJ
MM74HCT08SJ
Active
Description:  IC GATE AND 4CH 2-INP 14SOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   MM74HCT08SJ Datasheet
History Price: $0.25000
In Stock: 10000
MM74HCT08SJ Specification
Specification
Part No
MM74HCT08SJ
Category
Logic - Gates and Inverters
Manufacturer
Fairchild Semiconductor
Series
74HCT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
2V ~ 6V
Current - Quiescent (Max)
2 μA
Current - Output High, Low
5.2mA, 5.2mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
20ns @ 6V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOP
Package / Case
14-SOIC (0.209", 5.30mm Width)
MM74HCT08SJ PDF Datasheet
MM74HCT08SJ Related Parts
MM74C00M
MM74C00M
Fairchild Semiconductor
NAND GATE SERIES PDSO14
MM74C00M
MM74C00M
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
MM74C00MX
MM74C00MX
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
MM74C00MX
MM74C00MX
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
MM74C00N
MM74C00N
onsemi
IC GATE NAND 4CH 2-INP 14DIP
MM74C02N
MM74C02N
onsemi
IC GATE NOR 4CH 2-INP 14DIP
MM74C04M
MM74C04M
onsemi
IC INVERTER 6CH 1-INP 14SOIC
MM74C04MX
MM74C04MX
Fairchild Semiconductor
IC INVERTER 6CH 1-INP 14SOIC
MM74C04MX
MM74C04MX
onsemi
IC INVERTER 6CH 1-INP 14SOIC
MM74C04N
MM74C04N
Fairchild Semiconductor
IC INVERTER 6CH 1-INP 14DIP
MM74C04N
MM74C04N
onsemi
IC INVERTER 6CH 1-INP 14DIP
MM74C08M
MM74C08M
Fairchild Semiconductor
AND GATE SERIES PDSO14
MM74HCT08SJ Compare Parts
  • MM74HCT08SJ vs MM74HCU04SJX
  • MM74HCT08SJ vs MM74HCU04SJ
  • MM74HCT08SJ vs MM74HCU04SJ
  • MM74HCT08SJ vs MM74HCU04N
  • MM74HCT08SJ vs MM74HCU04N
  • MM74HCT08SJ vs MM74HCU04N
  • MM74HCT08SJ vs MM74HCU04MX
  • MM74HCT08SJ vs MM74HCU04MTCX
  • MM74HCT08SJ vs MM74HCU04MTC
  • MM74HCT08SJ vs MM74HCU04MTC
  • MM74HCT08SJ vs MM74HCU04M
  • MM74HCT08SJ vs MM74HCU04M
  • MM74HCT08SJ vs MM74HCT32SJX
  • MM74HCT08SJ vs MM74HCT32SJX
  • MM74HCT08SJ vs MM74HCT32SJ
  • MM74HCT08SJ vs MM74HCT32SJ
  • MM74HCT08SJ vs MM74HCT32N
  • MM74HCT08SJ vs MM74HCT32N
  • MM74HCT08SJ vs MM74HCT32MXNL
  • MM74HCT08SJ vs MM74HCT32MX
  • MM74HCT08SJ vs MM74HCT32MTCX
  • MM74HCT08SJ vs MM74HCT32MTC
  • MM74HCT08SJ vs MM74HCT32MTC
  • MM74HCT08SJ vs MM74HCT32M
  • MM74HCT08SJ vs MM74HCT14SJX
  • MM74HCT08SJ vs MM74HCT14SJ
  • MM74HCT08SJ vs MM74HCT14SJ
  • MM74HCT08SJ vs MM74HCT14N
  • MM74HCT08SJ vs MM74HCT14N
  • MM74HCT08SJ vs MM74HCT14MXNL
  • MM74HCT08SJ vs MM74HCT14MX
  • MM74HCT08SJ vs MM74HCT14MTCX
  • MM74HCT08SJ vs MM74HCT14MTC
  • MM74HCT08SJ vs MM74HCT14M
  • MM74HCT08SJ vs MM74HCT08SJX
  • MM74HCT08SJ vs MM74HCT08SJX
  • MM74HCT08SJ vs MM74HCT08N
  • MM74HCT08SJ vs MM74HCT08N
  • MM74HCT08SJ vs MM74HCT08MX
  • MM74HCT08SJ vs MM74HCT08MX
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.