NM27C010T90
NM27C010T90
Obsolete
Description:  IC EPROM 1MBIT PARALLEL 32TSOP
Manufacturer:  onsemi
Datasheet:   NM27C010T90 Datasheet
History Price: Obsolete
In Stock: 20000
NM27C010T90 Specification
Specification
Part No
NM27C010T90
Category
Memory
Manufacturer
onsemi
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EPROM
Technology
EPROM - OTP
Memory Size
1Mbit
Memory Organization
128K x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
90 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
32-TSOP
NM27C010T90 PDF Datasheet
NM27C010T90 Related Parts
NM24C02EM8
NM24C02EM8
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
NM24C02EN
NM24C02EN
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM24C02EN
NM24C02EN
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM24C02LEM8
NM24C02LEM8
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
NM24C02LEN
NM24C02LEN
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM24C02LM8
NM24C02LM8
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
NM24C02LN
NM24C02LN
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM24C02M8
NM24C02M8
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
NM24C02M8X
NM24C02M8X
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
NM24C02MT8
NM24C02MT8
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 8TSSOP
NM24C02N
NM24C02N
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM24C02UEN
NM24C02UEN
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM27C010T90 Compare Parts
  • NM27C010T90 vs NM27C512QE120
  • NM27C010T90 vs NM27C512Q90
  • NM27C010T90 vs NM27C512Q200
  • NM27C010T90 vs NM27C512Q150
  • NM27C010T90 vs NM27C512Q120
  • NM27C010T90 vs NM27C512N150
  • NM27C010T90 vs NM27C512N120
  • NM27C010T90 vs NM27C256QE200
  • NM27C010T90 vs NM27C256QE150
  • NM27C010T90 vs NM27C256QE120
  • NM27C010T90 vs NM27C256Q200
  • NM27C010T90 vs NM27C256Q120
  • NM27C010T90 vs NM27C256Q100
  • NM27C010T90 vs NM27C256NE150
  • NM27C010T90 vs NM27C256N200
  • NM27C010T90 vs NM27C256N150
  • NM27C010T90 vs NM27C256N120
  • NM27C010T90 vs NM27C240V120
  • NM27C010T90 vs NM27C128Q200
  • NM27C010T90 vs NM27C128Q150
  • NM27C010T90 vs NM27C128Q120
  • NM27C010T90 vs NM27C128N150
  • NM27C010T90 vs NM27C128N120
  • NM27C010T90 vs NM27C040Q170
  • NM27C010T90 vs NM27C020T200
  • NM27C010T90 vs NM27C010VE120
  • NM27C010T90 vs NM27C010T200
  • NM27C010T90 vs NM27C010T150
  • NM27C010T90 vs NM27C010T120
  • NM27C010T90 vs NM27C010QE120
  • NM27C010T90 vs NM27C010Q90
  • NM27C010T90 vs NM27C010Q90
  • NM27C010T90 vs NM27C010Q150
  • NM27C010T90 vs NM27C010N200
  • NM27C010T90 vs NM27C010N150
  • NM27C010T90 vs NM27C010N120
  • NM27C010T90 vs NM27C010N120
  • NM27C010T90 vs NM25C160M8X
  • NM27C010T90 vs NM25C160M8
  • NM27C010T90 vs NM25C160LZEM8
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything