Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ onsemi NM24C02M8
NM24C02M8
Obsolete
Memory
Description:
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
Manufacturer:
onsemi
Datasheet:
NM24C02M8 Datasheet
History Price: Obsolete
In Stock: 46840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NM24C02M8 Specification
Specification
Part No
NM24C02M8
Category
Memory
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
2Kbit
Memory Organization
256 x 8
Memory Interface
I2C
Clock Frequency
100 kHz
Write Cycle Time - Word, Page
10ms
Access Time
3.5 μs
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
NM24C02M8 PDF Datasheet
NM24C02M8 Datasheet
Click and Download: NM24C02M8 Datasheet
NM24C02M8 Related Parts
NM24C02EM8
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
NM24C02EN
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM24C02EN
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM24C02LEM8
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
NM24C02LEN
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM24C02LM8
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
NM24C02LN
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM24C02M8X
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 100KHZ 8SOIC
NM24C02MT8
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 8TSSOP
NM24C02N
onsemi
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM24C02UEN
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 100KHZ 8DIP
NM24C02UFLMT8
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 8TSSOP
NM24C02M8 Compare Parts
NM24C02M8 vs NM27C512QE120
NM24C02M8 vs NM27C512Q90
NM24C02M8 vs NM27C512Q200
NM24C02M8 vs NM27C512Q150
NM24C02M8 vs NM27C512Q120
NM24C02M8 vs NM27C512N150
NM24C02M8 vs NM27C512N120
NM24C02M8 vs NM27C256QE200
NM24C02M8 vs NM27C256QE150
NM24C02M8 vs NM27C256QE120
NM24C02M8 vs NM27C256Q200
NM24C02M8 vs NM27C256Q120
NM24C02M8 vs NM27C256Q100
NM24C02M8 vs NM27C256NE150
NM24C02M8 vs NM27C256N200
NM24C02M8 vs NM27C256N150
NM24C02M8 vs NM27C256N120
NM24C02M8 vs NM27C240V120
NM24C02M8 vs NM27C128Q200
NM24C02M8 vs NM27C128Q150
NM24C02M8 vs NM27C128Q120
NM24C02M8 vs NM27C128N150
NM24C02M8 vs NM27C128N120
NM24C02M8 vs NM27C040Q170
NM24C02M8 vs NM27C020T200
NM24C02M8 vs NM27C010VE120
NM24C02M8 vs NM27C010T90
NM24C02M8 vs NM27C010T200
NM24C02M8 vs NM27C010T150
NM24C02M8 vs NM27C010T120
NM24C02M8 vs NM27C010QE120
NM24C02M8 vs NM27C010Q90
NM24C02M8 vs NM27C010Q90
NM24C02M8 vs NM27C010Q150
NM24C02M8 vs NM27C010N200
NM24C02M8 vs NM27C010N150
NM24C02M8 vs NM27C010N120
NM24C02M8 vs NM27C010N120
NM24C02M8 vs NM25C160M8X
NM24C02M8 vs NM25C160M8
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci