☰
NM93C14N
NM93C14N
Obsolete
Description:  IC EEPROM 1KBIT MICROWIRE 8DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   NM93C14N Datasheet
History Price: Obsolete
In Stock: 48240
NM93C14N Specification
Specification
Part No
NM93C14N
Category
Memory
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
1Kbit
Memory Organization
64 x 16
Memory Interface
Microwire
Clock Frequency
1 MHz
Write Cycle Time - Word, Page
10ms
Access Time
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
NM93C14N PDF Datasheet
NM93C14N Related Parts
NM93C06EM8
NM93C06EM8
onsemi
IC EEPROM 256BIT MICROWIRE 8SOIC
NM93C06EN
NM93C06EN
onsemi
IC EEPROM 256BIT MICROWIRE 8DIP
NM93C06LEM8
NM93C06LEM8
onsemi
IC EEPROM 256BIT MICROWIRE 8SOIC
NM93C06LEN
NM93C06LEN
onsemi
IC EEPROM 256BIT MICROWIRE 8DIP
NM93C06LM8
NM93C06LM8
onsemi
IC EEPROM 256BIT MICROWIRE 8SOIC
NM93C06LN
NM93C06LN
onsemi
IC EEPROM 256BIT MICROWIRE 8DIP
NM93C06M8
NM93C06M8
onsemi
IC EEPROM 256BIT MICROWIRE 8SOIC
NM93C13M8
NM93C13M8
onsemi
IC EEPROM 256BIT MICROWIRE 8SOIC
NM93C13N
NM93C13N
onsemi
IC EEPROM 256BIT MICROWIRE 8DIP
NM93C14M8
NM93C14M8
onsemi
IC EEPROM 1KBIT MICROWIRE 8SOIC
NM93C46AEM8X
NM93C46AEM8X
Fairchild Semiconductor
IC EEPROM 1KBIT MICROWIRE 8SOIC
NM93C46AEN
NM93C46AEN
Fairchild Semiconductor
IC EEPROM 1KBIT MICROWIRE 8DIP
NM93C14N Compare Parts
  • NM93C14N vs NM95C12M
  • NM93C14N vs NM95C12EM
  • NM93C14N vs NM93CS66N
  • NM93C14N vs NM93CS66M
  • NM93C14N vs NM93CS66EN
  • NM93C14N vs NM93CS56N
  • NM93C14N vs NM93CS56M8
  • NM93C14N vs NM93CS56M
  • NM93C14N vs NM93CS46N
  • NM93C14N vs NM93CS46M8
  • NM93C14N vs NM93CS46M
  • NM93C14N vs NM93CS46LM8
  • NM93C14N vs NM93CS46LEN
  • NM93C14N vs NM93CS46EN
  • NM93C14N vs NM93CS46EM
  • NM93C14N vs NM93CS06N
  • NM93C14N vs NM93CS06M8
  • NM93C14N vs NM93CS06M
  • NM93C14N vs NM93CS06LN
  • NM93C14N vs NM93CS06LM8
  • NM93C14N vs NM93CS06LEN
  • NM93C14N vs NM93CS06LEM8
  • NM93C14N vs NM93CS06EN
  • NM93C14N vs NM93CS06EM8
  • NM93C14N vs NM93C86AN
  • NM93C14N vs NM93C86AN
  • NM93C14N vs NM93C86AM8
  • NM93C14N vs NM93C86ALZN
  • NM93C14N vs NM93C86ALN
  • NM93C14N vs NM93C66MT8X
  • NM93C14N vs NM93C66M8
  • NM93C14N vs NM93C66M
  • NM93C14N vs NM93C66LZN
  • NM93C14N vs NM93C66LZM8X
  • NM93C14N vs NM93C66LN
  • NM93C14N vs NM93C66LEM8X
  • NM93C14N vs NM93C66EN
  • NM93C14N vs NM93C66EM8
  • NM93C14N vs NM93C66AN
  • NM93C14N vs NM93C66ALM8X
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet