Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ Freescale Semiconductor MC44BC375UEF
MC44BC375UEF
Active
Linear - Video Processing
Description:
CONSUMER CIRCUIT, BICMOS, PDSO16
Manufacturer:
Freescale Semiconductor
Datasheet:
MC44BC375UEF Datasheet
History Price: $2.03000
In Stock: 26560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC44BC375UEF Specification
Specification
Part No
MC44BC375UEF
Category
Linear - Video Processing
Manufacturer
Freescale Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Standards
-
Control Interface
-
Voltage - Supply
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MC44BC375UEF PDF Datasheet
MC44BC375UEF Datasheet
Click and Download: MC44BC375UEF Datasheet
MC44BC375UEF Related Parts
MC44818DR2
Motorola
PLL FREQUENCY SYNTHESIZER, BIPOL
MC44827DTB
Motorola
PHASE LOCKED LOOP, BIPOLAR, PDSO
MC44829DR2
Motorola
PLL FREQUENCY SYNTHESIZER, BIPOL
MC44BC374EJB
NXP Semiconductors
IC VIDEO MODULATOR 24TSSOP
MC44BC374EJBR2
NXP Semiconductors
IC VIDEO MODULATOR 24TSSOP
MC44BC374T1D
Motorola
CONSUMER CIRCUIT, BICMOS, PDSO16
MC44BC375UAEF
Freescale Semiconductor
CONSUMER CIRCUIT, BICMOS, PDSO16
MC44BC375UAEF
NXP Semiconductors
IC VIDEO MODULATOR 16SOIC
MC44BC375UAEFR2
Freescale Semiconductor
CONSUMER CIRCUIT, BICMOS, PDSO16
MC44BC375UAEFR2
NXP Semiconductors
IC VIDEO MODULATOR 16SOIC
MC44BC375UAFC
NXP Semiconductors
IC VIDEO MODULATOR 20QFN
MC44BC375UAFCR2
NXP Semiconductors
IC VIDEO MODULATOR 20QFN
MC44BC375UEF Compare Parts
MC44BC375UEF vs MC44BC375UEFR2
MC44BC375UEF vs MC44BC375UEFR2
MC44BC375UEF vs MC44BC375UAFCR2
MC44BC375UEF vs MC44BC375UAFC
MC44BC375UEF vs MC44BC375UAEFR2
MC44BC375UEF vs MC44BC375UAEFR2
MC44BC375UEF vs MC44BC375UAEF
MC44BC375UEF vs MC44BC375UAEF
MC44BC375UEF vs MC44BC374T1D
MC44BC375UEF vs MC44BC374EJBR2
MC44BC375UEF vs MC44BC374EJB
MC44BC375UEF vs MC44829DR2
MC44BC375UEF vs MC44827DTB
MC44BC375UEF vs MC44818DR2
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller