Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MC56F8006VLF
MC56F8006VLF
Active
Embedded - Microcontrollers
Description:
IC MCU 16BIT 16KB FLASH 48LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
MC56F8006VLF Datasheet
History Price: $9.01000
In Stock: 42000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC56F8006VLF Specification
Specification
Part No
MC56F8006VLF
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
56F8xxx
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
56800E
Core Size
16-Bit
Speed
32MHz
Connectivity
I2C, LINbus, SCI, SPI
Peripherals
LVD, POR, PWM, WDT
Number of I/O
40
Program Memory Size
16KB (8K x 16)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
1K x 16
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
Data Converters
A/D 24x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
48-LQFP (7x7)
MC56F8006VLF PDF Datasheet
MC56F8006VLF Datasheet
Click and Download: MC56F8006VLF Datasheet
MC56F8006VLF Related Parts
MC56F8002VWL
NXP Semiconductors
IC MCU 16BIT 12KB FLASH 28SOIC
MC56F8002VWLR
NXP Semiconductors
IC MCU 16BIT 12KB FLASH 28SOIC
MC56F8006MLC
Freescale Semiconductor
IC MCU 16BIT 16KB FLASH 32LQFP
MC56F8006MLC
NXP Semiconductors
16-BIT DSC, 56800E CORE, 16KB FL
MC56F8006MLC
NXP Semiconductors
IC MCU 16BIT 16KB FLASH 32LQFP
MC56F8006VLC
NXP Semiconductors
IC MCU 16BIT 16KB FLASH 32LQFP
MC56F8006VLF557
NXP Semiconductors
MICROCONTROLLER 16-BIT FLASH
MC56F8006VWL
NXP Semiconductors
IC MCU 16BIT 16KB FLASH 28SOIC
MC56F8006VWLR
NXP Semiconductors
IC MCU 16BIT 16KB FLASH 28SOIC
MC56F8011VFAE
NXP Semiconductors
IC MCU 16BIT 12KB FLASH 32LQFP
MC56F8013MFAE
NXP Semiconductors
IC MCU 16BIT 16KB FLASH 32LQFP
MC56F8013VFAE
NXP Semiconductors
IC MCU 16BIT 16KB FLASH 32LQFP
MC56F8006VLF Compare Parts
MC56F8006VLF vs MC56F84789VLL
MC56F8006VLF vs MC56F84786VLK
MC56F8006VLF vs MC56F84786VLK
MC56F8006VLF vs MC56F84769VLL
MC56F8006VLF vs MC56F84766VLKR
MC56F8006VLF vs MC56F84766VLK
MC56F8006VLF vs MC56F84763VLHR
MC56F8006VLF vs MC56F84763VLH
MC56F8006VLF vs MC56F84587VLL557
MC56F8006VLF vs MC56F84587VLL
MC56F8006VLF vs MC56F84587VLL
MC56F8006VLF vs MC56F84587VLL
MC56F8006VLF vs MC56F84585VLK
MC56F8006VLF vs MC56F84585VLK
MC56F8006VLF vs MC56F84567VLL
MC56F8006VLF vs MC56F84565VLKR
MC56F8006VLF vs MC56F84565VLK
MC56F8006VLF vs MC56F84553VLH
MC56F8006VLF vs MC56F84550VLFR
MC56F8006VLF vs MC56F84550VLF
MC56F8006VLF vs MC56F84543VLH
MC56F8006VLF vs MC56F84540VLF
MC56F8006VLF vs MC56F84540VLF
MC56F8006VLF vs MC56F84462VLH
MC56F8006VLF vs MC56F84452VLH
MC56F8006VLF vs MC56F84451VLF
MC56F8006VLF vs MC56F84442VLHR528
MC56F8006VLF vs MC56F84442VLHR
MC56F8006VLF vs MC56F84442VLHR
MC56F8006VLF vs MC56F84442VLH
MC56F8006VLF vs MC56F84441VLFR
MC56F8006VLF vs MC56F84441VLF
MC56F8006VLF vs MC56F83789VLL
MC56F8006VLF vs MC56F83789AVLLA
MC56F8006VLF vs MC56F83786VLK
MC56F8006VLF vs MC56F83783VLH
MC56F8006VLF vs MC56F83783AVLHA
MC56F8006VLF vs MC56F83769VLL
MC56F8006VLF vs MC56F83769AVLLA
MC56F8006VLF vs MC56F83766VLK
Customer Reviews
4.95 out of 5.00 stars from 76 customer reviews from all over the world
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.