MC56F84789VLL
MC56F84789VLL
Active
Description:  IC MCU 32BIT 256KB FLASH 100LQFP
Manufacturer:  NXP Semiconductors
History Price: $24.32000
In Stock: 40400
MC56F84789VLL Specification
Specification
Part No
MC56F84789VLL
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
56F8xxx
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
56800EX
Core Size
32-Bit Single-Core
Speed
100MHz
Connectivity
CANbus, I2C, LINbus, SCI, SPI
Peripherals
Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O
86
Program Memory Size
256KB (256K x 8)
Program Memory Type
FLASH
EEPROM Size
2K x 8
RAM Size
32K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
Data Converters
A/D 16x12b, 16x16b; D/A 1x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
100-LQFP (14x14)
MC56F84789VLL Related Parts
MC56F8002VWL
MC56F8002VWL
NXP Semiconductors
IC MCU 16BIT 12KB FLASH 28SOIC
MC56F8002VWLR
MC56F8002VWLR
NXP Semiconductors
IC MCU 16BIT 12KB FLASH 28SOIC
MC56F8006MLC
MC56F8006MLC
Freescale Semiconductor
IC MCU 16BIT 16KB FLASH 32LQFP
MC56F8006MLC
MC56F8006MLC
NXP Semiconductors
16-BIT DSC, 56800E CORE, 16KB FL
MC56F8006MLC
MC56F8006MLC
NXP Semiconductors
IC MCU 16BIT 16KB FLASH 32LQFP
MC56F8006VLC
MC56F8006VLC
NXP Semiconductors
IC MCU 16BIT 16KB FLASH 32LQFP
MC56F8006VLF
MC56F8006VLF
NXP Semiconductors
IC MCU 16BIT 16KB FLASH 48LQFP
MC56F8006VLF
MC56F8006VLF
Freescale Semiconductor
MICROCONTROLLER, 16-BIT, FLASH,
MC56F8006VLF557
MC56F8006VLF557
NXP Semiconductors
MICROCONTROLLER 16-BIT FLASH
MC56F8006VWL
MC56F8006VWL
NXP Semiconductors
IC MCU 16BIT 16KB FLASH 28SOIC
MC56F8006VWLR
MC56F8006VWLR
NXP Semiconductors
IC MCU 16BIT 16KB FLASH 28SOIC
MC56F8011VFAE
MC56F8011VFAE
NXP Semiconductors
IC MCU 16BIT 12KB FLASH 32LQFP
MC56F84789VLL Description
The MC56F84789VLL is a microcontroller from NXP%27s (formerly Freescale) 56F8xxx family, which is designed specifically for high-performance, real-time control applications. It combines the power of the 56800E DSP core with various integrated peripherals to provide a robust solution for demanding embedded systems.

## Overview

The MC56F84789VLL microcontroller is designed to meet the needs of sophisticated applications in industrial control, automotive systems, and consumer electronics. It leverages the Digital Signal Processor (DSP) capabilities of the 56800E core, making it particularly well-suited for applications requiring intensive mathematical processing and real-time control.

## Key Features

1. 56800E DSP Core:
- The heart of the MC56F84789VLL is the 56800E core, which is a high-performance DSP capable of executing complex algorithms with high speed and efficiency. This core provides both fixed-point and floating-point operations, enabling versatile signal processing and control applications.

2. Processing Power:
- The microcontroller operates at a clock frequency of up to 120 MHz, delivering substantial processing power for real-time tasks and complex computations.

3. Memory:
- Flash Memory: The device features 256 KB of Flash memory for program storage. Flash memory is non-volatile, ensuring that program code is retained even when the power is off.
- SRAM: 32 KB of SRAM is available for data storage and temporary variables, providing fast access and efficient data handling.

4. Analog Peripherals:
- ADC (Analog-to-Digital Converter): The microcontroller includes a 12-bit ADC with multiple channels, which allows for precise measurement of analog signals.
- DAC (Digital-to-Analog Converter): It has a 12-bit DAC that facilitates the generation of analog signals from digital data, useful in various control applications.

5. Timers and PWM:
- The MC56F84789VLL features multiple timers and Pulse Width Modulation (PWM) modules, which are essential for generating accurate timing and controlling motor speed, among other tasks.

6. Communication Interfaces:
- USART/UART: The microcontroller includes multiple Universal Synchronous/Asynchronous Receiver/Transmitter (USART/UART) modules for serial communication.
- SPI (Serial Peripheral Interface): SPI interfaces are available for high-speed data transfer with peripheral devices.
- I2C (Inter-Integrated Circuit): I2C interfaces support communication with external I2C-compatible devices, simplifying integration with sensors and other peripherals.

7. Development Support:
- Development Tools: The MC56F84789VLL is supported by various development tools, including NXP’s CodeWarrior Development Studio and other integrated development environments (IDEs), which provide a comprehensive suite of tools for code development, debugging, and optimization.
- Libraries and Middleware: NXP provides a range of software libraries and middleware, which can accelerate development by providing pre-tested functions and protocols.

8. Power Management:
- The microcontroller includes power-saving features that help reduce energy consumption during operation. These features are crucial for battery-powered and energy-efficient designs.

9. Safety and Reliability:
- Watchdog Timer: To enhance system reliability, the MC56F84789VLL incorporates a watchdog timer that helps detect and recover from faults by resetting the microcontroller if software becomes unresponsive.
- Error Detection and Correction: The microcontroller supports error detection and correction mechanisms to ensure data integrity and reliable operation.

## Applications

The MC56F84789VLL is suitable for a wide range of applications, including but not limited to:

1. Industrial Control Systems:
- Used in automation systems, motor control, and process control where real-time processing and accurate control are required.

2. Automotive Systems:
- Ideal for applications in automotive electronics, such as engine control units (ECUs), where reliable real-time performance is critical.

3. Consumer Electronics:
- Applicable in high-performance consumer devices that require advanced signal processing and control capabilities.

4. Medical Devices:
- Suitable for medical equipment that needs precise control and data processing, such as diagnostic devices and patient monitoring systems.

5. Telecommunications:
- Useful in telecom equipment for processing and managing data communications, requiring high-speed and reliable processing.

## Advantages

1. High Performance:
- The 56800E DSP core provides superior computational power, enabling the execution of complex algorithms and real-time processing tasks efficiently.

2. Integrated Peripherals:
- The inclusion of various peripherals such as ADC, DAC, timers, and communication interfaces reduces the need for additional external components, simplifying system design.

3. Development Support:
- Comprehensive development tools and support libraries facilitate faster development cycles and help ensure robust and reliable software.

4. Energy Efficiency:
- Advanced power management features contribute to lower energy consumption, making it suitable for battery-operated and energy-sensitive applications.

5. Reliability:
- Built-in safety and reliability features such as the watchdog timer and error detection mechanisms enhance system robustness and operational dependability.

## Conclusion

The MC56F84789VLL microcontroller from NXP’s 56F8xxx family stands out for its powerful 56800E DSP core, comprehensive set of integrated peripherals, and robust performance features. Its combination of high processing power, versatile analog and digital interfaces, and extensive development support makes it an excellent choice for a wide range of high-performance and real-time control applications. Whether used in industrial automation, automotive systems, consumer electronics, or other demanding fields, the MC56F84789VLL provides a reliable and efficient solution for advanced embedded system designs.
MC56F84789VLL Compare Parts
  • MC56F84789VLL vs MC56F84786VLK
  • MC56F84789VLL vs MC56F84786VLK
  • MC56F84789VLL vs MC56F84769VLL
  • MC56F84789VLL vs MC56F84766VLKR
  • MC56F84789VLL vs MC56F84766VLK
  • MC56F84789VLL vs MC56F84763VLHR
  • MC56F84789VLL vs MC56F84763VLH
  • MC56F84789VLL vs MC56F84587VLL557
  • MC56F84789VLL vs MC56F84587VLL
  • MC56F84789VLL vs MC56F84587VLL
  • MC56F84789VLL vs MC56F84587VLL
  • MC56F84789VLL vs MC56F84585VLK
  • MC56F84789VLL vs MC56F84585VLK
  • MC56F84789VLL vs MC56F84567VLL
  • MC56F84789VLL vs MC56F84565VLKR
  • MC56F84789VLL vs MC56F84565VLK
  • MC56F84789VLL vs MC56F84553VLH
  • MC56F84789VLL vs MC56F84550VLFR
  • MC56F84789VLL vs MC56F84550VLF
  • MC56F84789VLL vs MC56F84543VLH
  • MC56F84789VLL vs MC56F84540VLF
  • MC56F84789VLL vs MC56F84540VLF
  • MC56F84789VLL vs MC56F84462VLH
  • MC56F84789VLL vs MC56F84452VLH
  • MC56F84789VLL vs MC56F84451VLF
  • MC56F84789VLL vs MC56F84442VLHR528
  • MC56F84789VLL vs MC56F84442VLHR
  • MC56F84789VLL vs MC56F84442VLHR
  • MC56F84789VLL vs MC56F84442VLH
  • MC56F84789VLL vs MC56F84441VLFR
  • MC56F84789VLL vs MC56F84441VLF
  • MC56F84789VLL vs MC56F83789VLL
  • MC56F84789VLL vs MC56F83789AVLLA
  • MC56F84789VLL vs MC56F83786VLK
  • MC56F84789VLL vs MC56F83783VLH
  • MC56F84789VLL vs MC56F83783AVLHA
  • MC56F84789VLL vs MC56F83769VLL
  • MC56F84789VLL vs MC56F83769AVLLA
  • MC56F84789VLL vs MC56F83766VLK
  • MC56F84789VLL vs MC56F83763VLH
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.