Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Freescale Semiconductor MC68340AG25E
MC68340AG25E
Active
Embedded - Microprocessors
Description:
IC MPU M683XX 25MHZ 144LQFP
Manufacturer:
Freescale Semiconductor
Datasheet:
MC68340AG25E Datasheet
History Price: $50.89000
In Stock: 4400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC68340AG25E Specification
Specification
Part No
MC68340AG25E
Category
Embedded - Microprocessors
Manufacturer
Freescale Semiconductor
Series
M683xx
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
CPU32
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
25MHz
Co-Processors/DSP
-
RAM Controllers
DRAM
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
144-LQFP
MC68340AG25E PDF Datasheet
MC68340AG25E Datasheet
Click and Download: MC68340AG25E Datasheet
MC68340AG25E Related Parts
MC68020CEH16E
Freescale Semiconductor
IC MPU M680X0 166MHZ 132PQFP
MC68020CEH16E
NXP Semiconductors
IC MPU M680X0 166MHZ 132PQFP
MC68020CEH25E
NXP Semiconductors
IC MPU M680X0 25MHZ 132PQFP
MC68020EH16E
NXP Semiconductors
IC MPU M680X0 166MHZ 132PQFP
MC68020EH16E-G
Rochester Electronics
MC68020EH16E-G
MC68020EH20E
NXP Semiconductors
IC MPU M680X0 20MHZ 132PQFP
MC68020EH25E
NXP Semiconductors
IC MPU M680X0 25MHZ 132PQFP
MC68020EH33E
NXP Semiconductors
IC MPU M680X0 33MHZ 132PQFP
MC68020FE16E
Freescale Semiconductor
IC MPU M680X0 166MHZ 132CQFP
MC68020FE20E
Freescale Semiconductor
IC MPU M680X0 20MHZ 132CQFP
MC68020FE25E
Freescale Semiconductor
IC MPU M680X0 25MHZ 132CQFP
MC6802CL
Rochester Electronics
MC6802CL
MC68340AG25E Compare Parts
MC68340AG25E vs MC68VZ328VP
MC68340AG25E vs MC68VZ328CVPR2
MC68340AG25E vs MC68VZ328CVP
MC68340AG25E vs MC68VZ328CVP
MC68340AG25E vs MC68VZ328CAGR2
MC68340AG25E vs MC68VZ328CAG
MC68340AG25E vs MC68VZ328AGR2
MC68340AG25E vs MC68VZ328AG
MC68340AG25E vs MC68SECCFU20B1-FR
MC68340AG25E vs MC68SECCFU20B1
MC68340AG25E vs MC68SEC000PB20
MC68340AG25E vs MC68SEC000PB16
MC68340AG25E vs MC68SEC000FU20R2
MC68340AG25E vs MC68SEC000FU20B1
MC68340AG25E vs MC68SEC000FU20
MC68340AG25E vs MC68SEC000FU20
MC68340AG25E vs MC68SEC000FU20
MC68340AG25E vs MC68SEC000FU16
MC68340AG25E vs MC68SEC000FU16
MC68340AG25E vs MC68SEC000FU16
MC68340AG25E vs MC68SEC000FU10
MC68340AG25E vs MC68SEC000CFU20
MC68340AG25E vs MC68SEC000CFU16
MC68340AG25E vs MC68SEC000CFU10
MC68340AG25E vs MC68SEC000CAA20
MC68340AG25E vs MC68SEC000CAA16-FR
MC68340AG25E vs MC68SEC000CAA16
MC68340AG25E vs MC68SEC000CAA10
MC68340AG25E vs MC68SEC000CAA10
MC68340AG25E vs MC68SEC000AE20
MC68340AG25E vs MC68SEC000AE20
MC68340AG25E vs MC68SEC000AE16
MC68340AG25E vs MC68SEC000AE16
MC68340AG25E vs MC68SEC000AE10
MC68340AG25E vs MC68SEC000AA20R2
MC68340AG25E vs MC68SEC000AA20R2
MC68340AG25E vs MC68SEC000AA20B1
MC68340AG25E vs MC68SEC000AA20
MC68340AG25E vs MC68SEC000AA20
MC68340AG25E vs MC68SEC000AA16R2
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller