MC68HC55CDER
MC68HC55CDER
Obsolete
Description:  MC68HC55CDER - MC68HC55-TRW PROT
Manufacturer:  Freescale Semiconductor
History Price: Obsolete
In Stock: 1600
MC68HC55CDER Specification
Specification
Part No
MC68HC55CDER
Category
Specialized ICs
Manufacturer
Freescale Semiconductor
Series
M680x0
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Interface System
Applications
-
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MC68HC55CDER Related Parts
MC6821CS
MC6821CS
Rochester Electronics
PERIPHERAL INTERFACE ADAPTER (PI
MC68882CFN16A
MC68882CFN16A
Motorola
MATH COPROCESSOR, SUPPORTS MC680
MC68882CRC16A
MC68882CRC16A
NXP Semiconductors
IC FLOATING-POINT CO-PROC 68PGA
MC68882CRC20A
MC68882CRC20A
Freescale Semiconductor
MATH COPROCESSOR, 32-BIT
MC68882CRC20A
MC68882CRC20A
NXP Semiconductors
IC FLOATING-POINT CO-PROC 68PGA
MC68882CRC25A
MC68882CRC25A
Freescale Semiconductor
MATH COPROCESSOR, 32-BIT
MC68882CRC25A
MC68882CRC25A
NXP Semiconductors
IC FLOATING-POINT CO-PROC 68PGA
MC68882CRC33A
MC68882CRC33A
Motorola
MATH COPROCESSOR, SUPPORTS MC680
MC68882CRC33A
MC68882CRC33A
NXP Semiconductors
IC FLOATING-POINT CO-PROC 68PGA
MC68882EI16AR
MC68882EI16AR
Freescale Semiconductor
MATH COPROCESSOR, SUPPORTS MC680
MC68882EI20A
MC68882EI20A
Freescale Semiconductor
MATH COPROCESSOR, SUPPORTS MC680
MC68882EI25A
MC68882EI25A
Freescale Semiconductor
MATH COPROCESSOR, SUPPORTS MC680
MC68HC55CDER Compare Parts
  • MC68HC55CDER vs MC68882RC50A
  • MC68HC55CDER vs MC68882RC50A
  • MC68HC55CDER vs MC68882RC40A
  • MC68HC55CDER vs MC68882RC40A
  • MC68HC55CDER vs MC68882RC33A
  • MC68HC55CDER vs MC68882RC33A
  • MC68HC55CDER vs MC68882RC25A
  • MC68HC55CDER vs MC68882RC25A
  • MC68HC55CDER vs MC68882RC20A
  • MC68HC55CDER vs MC68882RC20A
  • MC68HC55CDER vs MC68882RC16A
  • MC68HC55CDER vs MC68882RC16A
  • MC68HC55CDER vs MC68882EI25AR
  • MC68HC55CDER vs MC68882EI25A
  • MC68HC55CDER vs MC68882EI20A
  • MC68HC55CDER vs MC68882EI16AR
  • MC68HC55CDER vs MC68882CRC33A
  • MC68HC55CDER vs MC68882CRC33A
  • MC68HC55CDER vs MC68882CRC25A
  • MC68HC55CDER vs MC68882CRC25A
  • MC68HC55CDER vs MC68882CRC20A
  • MC68HC55CDER vs MC68882CRC20A
  • MC68HC55CDER vs MC68882CRC16A
  • MC68HC55CDER vs MC68882CFN16A
  • MC68HC55CDER vs MC6821CS
  • MC68HC55CDER vs MC68MH360AI25L557
  • MC68HC55CDER vs MC68882RC50A
  • MC68HC55CDER vs MC68882RC40A
  • MC68HC55CDER vs MC68882RC33A
  • MC68HC55CDER vs MC68882RC25A
  • MC68HC55CDER vs MC68882RC20A
  • MC68HC55CDER vs MC6821CP
  • MC68HC55CDER vs MC6713F
  • MC68HC55CDER vs MC6710F
  • MC68HC55CDER vs MC602L
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.