☰
MC705C8ACPBE
MC705C8ACPBE
Active
Description:  IC MCU 8BIT 8KB OTP 44LQFP
Manufacturer:  Freescale Semiconductor
History Price: Active
In Stock: 32240
MC705C8ACPBE Specification
Specification
Part No
MC705C8ACPBE
Category
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
Series
HC05
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
HC05
Core Size
8-Bit
Speed
2.1MHz
Connectivity
SCI, SPI
Peripherals
POR, WDT
Number of I/O
24
Program Memory Size
8KB (8K x 8)
Program Memory Type
OTP
EEPROM Size
-
RAM Size
304 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-LQFP
Supplier Device Package
44-LQFP (10x10)
MC705C8ACPBE Related Parts
MC705B16NCFNER
MC705B16NCFNER
NXP Semiconductors
IC MCU 8BIT 15KB OTP 52PLCC
MC705C8ABE
MC705C8ABE
Freescale Semiconductor
IC MCU 8BIT 8KB OTP 42DIP
MC705C8ACFBE
MC705C8ACFBE
Freescale Semiconductor
IC MCU 8BIT 8KB OTP 44QFP
MC705C8ACFBE
MC705C8ACFBE
NXP Semiconductors
IC MCU 8BIT 8KB OTP 44QFP
MC705C8ACFNER
MC705C8ACFNER
Freescale Semiconductor
IC MCU 8BIT 8KB OTP 44PLCC
MC705C8ACFNER
MC705C8ACFNER
NXP Semiconductors
IC MCU 8BIT 8KB OTP 44PLCC
MC705C8ACFNR2
MC705C8ACFNR2
Freescale Semiconductor
8-BIT, OTPROM, 2MHZ, HCMOS,
MC705C8ACPE
MC705C8ACPE
NXP Semiconductors
IC MCU 8BIT 8KB OTP 40DIP
MC705C9ACPE
MC705C9ACPE
NXP Semiconductors
IC MCU 8BIT 16KB OTP 40DIP
MC705J1ACDWE
MC705J1ACDWE
NXP Semiconductors
IC MCU 8BIT 1.2KB OTP 20SOIC
MC705JJ7CDWE
MC705JJ7CDWE
NXP Semiconductors
IC MCU 8BIT 6KB OTP 20SOIC
MC705JP7CPE
MC705JP7CPE
NXP Semiconductors
IC MCU 8BIT 6KB OTP 28DIP
MC705C8ACPBE Compare Parts
  • MC705C8ACPBE vs MC711K4VFUE4R
  • MC705C8ACPBE vs MC711K4VFUE4
  • MC705C8ACPBE vs MC711K4CFUE4
  • MC705C8ACPBE vs MC711K4CFUE3
  • MC705C8ACPBE vs MC711E9CFNE2R
  • MC705C8ACPBE vs MC711D3CFNE2R
  • MC705C8ACPBE vs MC705X32VFUE
  • MC705C8ACPBE vs MC705X32MFUE4R
  • MC705C8ACPBE vs MC705X32MFUE4
  • MC705C8ACPBE vs MC705X32CFUE4R
  • MC705C8ACPBE vs MC705X32CFUE4
  • MC705C8ACPBE vs MC705SR3CFBE
  • MC705C8ACPBE vs MC705P6ECPE
  • MC705C8ACPBE vs MC705P6ECDWE
  • MC705C8ACPBE vs MC705P6AMPE
  • MC705C8ACPBE vs MC705P6AMDWER
  • MC705C8ACPBE vs MC705P6AMDWE
  • MC705C8ACPBE vs MC705P6ACPE
  • MC705C8ACPBE vs MC705P6ACDWER
  • MC705C8ACPBE vs MC705P6ACDWE
  • MC705C8ACPBE vs MC705L16CFUE
  • MC705C8ACPBE vs MC705JP7CPE
  • MC705C8ACPBE vs MC705JJ7CDWE
  • MC705C8ACPBE vs MC705J1ACDWE
  • MC705C8ACPBE vs MC705C9ACPE
  • MC705C8ACPBE vs MC705C8ACPE
  • MC705C8ACPBE vs MC705C8ACFNR2
  • MC705C8ACPBE vs MC705C8ACFNER
  • MC705C8ACPBE vs MC705C8ACFNER
  • MC705C8ACPBE vs MC705C8ACFBE
  • MC705C8ACPBE vs MC705C8ACFBE
  • MC705C8ACPBE vs MC705C8ABE
  • MC705C8ACPBE vs MC705B16NCFNER
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!