☰
MC908QL3CDWE
MC908QL3CDWE
Obsolete
Description:  IC MCU 8BIT 6KB FLASH 16SOIC
Manufacturer:  Freescale Semiconductor
History Price: $2.94000
In Stock: 16560
MC908QL3CDWE Specification
Specification
Part No
MC908QL3CDWE
Category
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
Series
HC08
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
HC08
Core Size
8-Bit
Speed
-
Connectivity
-
Peripherals
-
Number of I/O
-
Program Memory Size
6KB (6K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
-
Voltage - Supply (Vcc/Vdd)
-
Data Converters
-
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
MC908QL3CDWE PDF Datasheet
MC908QL3CDWE Related Parts
MC908AB32CFUE
MC908AB32CFUE
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32CFUER
MC908AB32CFUER
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32MFUE
MC908AB32MFUE
Freescale Semiconductor
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32MFUE
MC908AB32MFUE
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32VFUE
MC908AB32VFUE
Freescale Semiconductor
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32VFUE
MC908AB32VFUE
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 64QFP
MC908AP16ACB
MC908AP16ACB
Motorola
8-BIT, FLASH, 68HC08 CPU, 8MHZ
MC908AP16ACBE
MC908AP16ACBE
Freescale Semiconductor
IC MCU 8BIT 16KB FLASH 42DIP
MC908AP16ACFA
MC908AP16ACFA
Motorola
8-BIT, FLASH, 68HC08 CPU, 8MHZ
MC908AP16ACFAE
MC908AP16ACFAE
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 48LQFP
MC908AP16ACFB
MC908AP16ACFB
Motorola
8-BIT, FLASH, 68HC08 CPU, 8MHZ
MC908AP16ACFBE
MC908AP16ACFBE
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 44QFP
MC908QL3CDWE Compare Parts
  • MC908QL3CDWE vs MC9SDJ128BCFUR2
  • MC908QL3CDWE vs MC9SDJ128BCFUR2
  • MC908QL3CDWE vs MC9SDG256BCFUR2
  • MC908QL3CDWE vs MC9SDG128EVPVR2
  • MC908QL3CDWE vs MC9SDG128ECPVR2-FR
  • MC908QL3CDWE vs MC9SDG128ECPVR2
  • MC908QL3CDWE vs MC9SDG128ECPV-FR
  • MC908QL3CDWE vs MC9SDG128ECPV
  • MC908QL3CDWE vs MC9SDG128BVFUR2
  • MC908QL3CDWE vs MC9SDG128BCPVR2
  • MC908QL3CDWE vs MC9S12XS64MAE
  • MC908QL3CDWE vs MC9S12XS64MAE
  • MC908QL3CDWE vs MC9S12XS64CAER
  • MC908QL3CDWE vs MC9S12XS64CAE
  • MC908QL3CDWE vs MC9S12XS64CAE
  • MC908QL3CDWE vs MC9S12XS256CAE
  • MC908QL3CDWE vs MC9S12XS256CAE
  • MC908QL3CDWE vs MC9S12XS128MAL
  • MC908QL3CDWE vs MC9S12XS128MAER
  • MC908QL3CDWE vs MC9S12XS128MAER
  • MC908QL3CDWE vs MC9S12XS128MAE
  • MC908QL3CDWE vs MC9S12XS128MAE
  • MC908QL3CDWE vs MC9S12XS128MAA
  • MC908QL3CDWE vs MC9S12XS128MAA
  • MC908QL3CDWE vs MC9S12XS128CAE
  • MC908QL3CDWE vs MC9S12XS128CAE
  • MC908QL3CDWE vs MC9S12XHZ512CAL
  • MC908QL3CDWE vs MC9S12XHZ512CAL
  • MC908QL3CDWE vs MC9S12XHZ512CAG
  • MC908QL3CDWE vs MC9S12XHZ256VAGR
  • MC908QL3CDWE vs MC9S12XHZ256VAG
  • MC908QL3CDWE vs MC9S12XHZ256VAG
  • MC908QL3CDWE vs MC9S12XHZ256CAL
  • MC908QL3CDWE vs MC9S12XHZ256CAL
  • MC908QL3CDWE vs MC9S12XHZ256CAG
  • MC908QL3CDWE vs MC9S12XHZ256CAG
  • MC908QL3CDWE vs MC9S12XF512MLM
  • MC908QL3CDWE vs MC9S12XF512MLH
  • MC908QL3CDWE vs MC9S12XET256MAL
  • MC908QL3CDWE vs MC9S12XET256MAG
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!