MC9SDG128BCPVR2
MC9SDG128BCPVR2
Active
Description:  MICROCONTROLLER, 16 BIT, FLASH,
Manufacturer:  Motorola
History Price: $17.82000
In Stock: 20400
MC9SDG128BCPVR2 Specification
Specification
Part No
MC9SDG128BCPVR2
Category
Embedded - Microcontrollers
Manufacturer
Motorola
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
CPU12
Core Size
16-Bit
Speed
50MHz
Connectivity
CANbus, I2C, SCI, SPI
Peripherals
PWM, WDT
Number of I/O
91
Program Memory Size
128KB (128K x 8)
Program Memory Type
FLASH
EEPROM Size
2K x 8
RAM Size
8K x 8
Voltage - Supply (Vcc/Vdd)
2.35V ~ 2.75V
Data Converters
A/D 16x10b
Oscillator Type
External, Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
112-LQFP
Supplier Device Package
112-LQFP (20x20)
MC9SDG128BCPVR2 PDF Datasheet
MC9SDG128BCPVR2 Related Parts
MC908AB32CFUE
MC908AB32CFUE
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32CFUER
MC908AB32CFUER
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32MFUE
MC908AB32MFUE
Freescale Semiconductor
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32MFUE
MC908AB32MFUE
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32VFUE
MC908AB32VFUE
Freescale Semiconductor
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32VFUE
MC908AB32VFUE
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 64QFP
MC908AP16ACB
MC908AP16ACB
Motorola
8-BIT, FLASH, 68HC08 CPU, 8MHZ
MC908AP16ACBE
MC908AP16ACBE
Freescale Semiconductor
IC MCU 8BIT 16KB FLASH 42DIP
MC908AP16ACFA
MC908AP16ACFA
Motorola
8-BIT, FLASH, 68HC08 CPU, 8MHZ
MC908AP16ACFAE
MC908AP16ACFAE
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 48LQFP
MC908AP16ACFB
MC908AP16ACFB
Motorola
8-BIT, FLASH, 68HC08 CPU, 8MHZ
MC908AP16ACFBE
MC908AP16ACFBE
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 44QFP
MC9SDG128BCPVR2 Compare Parts
  • MC9SDG128BCPVR2 vs MC9SDJ128BCFUR2
  • MC9SDG128BCPVR2 vs MC9SDJ128BCFUR2
  • MC9SDG128BCPVR2 vs MC9SDG256BCFUR2
  • MC9SDG128BCPVR2 vs MC9SDG128EVPVR2
  • MC9SDG128BCPVR2 vs MC9SDG128ECPVR2-FR
  • MC9SDG128BCPVR2 vs MC9SDG128ECPVR2
  • MC9SDG128BCPVR2 vs MC9SDG128ECPV-FR
  • MC9SDG128BCPVR2 vs MC9SDG128ECPV
  • MC9SDG128BCPVR2 vs MC9SDG128BVFUR2
  • MC9SDG128BCPVR2 vs MC9S12XS64MAE
  • MC9SDG128BCPVR2 vs MC9S12XS64MAE
  • MC9SDG128BCPVR2 vs MC9S12XS64CAER
  • MC9SDG128BCPVR2 vs MC9S12XS64CAE
  • MC9SDG128BCPVR2 vs MC9S12XS64CAE
  • MC9SDG128BCPVR2 vs MC9S12XS256CAE
  • MC9SDG128BCPVR2 vs MC9S12XS256CAE
  • MC9SDG128BCPVR2 vs MC9S12XS128MAL
  • MC9SDG128BCPVR2 vs MC9S12XS128MAER
  • MC9SDG128BCPVR2 vs MC9S12XS128MAER
  • MC9SDG128BCPVR2 vs MC9S12XS128MAE
  • MC9SDG128BCPVR2 vs MC9S12XS128MAE
  • MC9SDG128BCPVR2 vs MC9S12XS128MAA
  • MC9SDG128BCPVR2 vs MC9S12XS128MAA
  • MC9SDG128BCPVR2 vs MC9S12XS128CAE
  • MC9SDG128BCPVR2 vs MC9S12XS128CAE
  • MC9SDG128BCPVR2 vs MC9S12XHZ512CAL
  • MC9SDG128BCPVR2 vs MC9S12XHZ512CAL
  • MC9SDG128BCPVR2 vs MC9S12XHZ512CAG
  • MC9SDG128BCPVR2 vs MC9S12XHZ256VAGR
  • MC9SDG128BCPVR2 vs MC9S12XHZ256VAG
  • MC9SDG128BCPVR2 vs MC9S12XHZ256VAG
  • MC9SDG128BCPVR2 vs MC9S12XHZ256CAL
  • MC9SDG128BCPVR2 vs MC9S12XHZ256CAL
  • MC9SDG128BCPVR2 vs MC9S12XHZ256CAG
  • MC9SDG128BCPVR2 vs MC9S12XHZ256CAG
  • MC9SDG128BCPVR2 vs MC9S12XF512MLM
  • MC9SDG128BCPVR2 vs MC9S12XF512MLH
  • MC9SDG128BCPVR2 vs MC9S12XET256MAL
  • MC9SDG128BCPVR2 vs MC9S12XET256MAG
  • MC9SDG128BCPVR2 vs MC9S12XET256MAG
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.