MCF5474VR266
MCF5474VR266
Not For New Designs
Description:  IC MCU 32BIT ROMLESS 388PBGA
Manufacturer:  NXP Semiconductors
History Price: $82.30000
In Stock: 24800
MCF5474VR266 Specification
Specification
Part No
MCF5474VR266
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
MCF547x
Packaging
Tray
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
Coldfire V4E
Core Size
32-Bit Single-Core
Speed
266MHz
Connectivity
EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals
DMA, PWM, WDT
Number of I/O
99
Program Memory Size
-
Program Memory Type
ROMless
EEPROM Size
-
RAM Size
32K x 8
Voltage - Supply (Vcc/Vdd)
1.43V ~ 1.58V
Data Converters
-
Oscillator Type
External
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
388-BBGA
Supplier Device Package
388-PBGA (27x27)
MCF5474VR266 PDF Datasheet
MCF5474VR266 Related Parts
MCF51AC128ACFUE
MCF51AC128ACFUE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 64QFP
MCF51AC128ACFUE
MCF51AC128ACFUE
Freescale Semiconductor
IC MCU 32BIT 128KB FLASH 64QFP
MCF51AC128ACLKE
MCF51AC128ACLKE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 80LQFP
MCF51AC128ACPUE
MCF51AC128ACPUE
NXP Semiconductors
MICROCONTROLLER, 32-BIT, FLASH,
MCF51AC128ACPUE
MCF51AC128ACPUE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 64LQFP
MCF51AC128ACPUE557
MCF51AC128ACPUE557
NXP Semiconductors
MICROCONTROLLER, 32-BIT, FLASH,
MCF51AC128AVFUE
MCF51AC128AVFUE
Freescale Semiconductor
IC MCU 32BIT 128KB FLASH 64QFP
MCF51AC128AVFUE
MCF51AC128AVFUE
Freescale Semiconductor
IC MCU 32BIT 128KB FLASH 64QFP
MCF51AC128AVFUE
MCF51AC128AVFUE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 64QFP
MCF51AC128AVLKE
MCF51AC128AVLKE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 80LQFP
MCF51AC128AVPUE
MCF51AC128AVPUE
Freescale Semiconductor
IC MCU 32BIT 128KB FLASH 64LQFP
MCF51AC128AVPUE
MCF51AC128AVPUE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 64LQFP
MCF5474VR266 Description
The MCF5474VR266 is a member of the ColdFire family of microprocessors developed by Freescale Semiconductor, now part of NXP Semiconductors. It is designed for high-performance embedded applications, featuring a 32-bit RISC architecture optimized for speed and efficiency. Here%27s a detailed overview of its features, architecture, and typical use cases:

## Overview

The MCF5474VR266 is a high-performance microprocessor based on the ColdFire V4e architecture. It operates at a clock frequency of 266 MHz, making it suitable for applications requiring substantial computational power. This processor is particularly noted for its high-speed operation and advanced features that cater to demanding embedded systems.

## Key Features

1. Processor Core:
- Architecture: The MCF5474VR266 is built on the ColdFire V4e architecture, which is a 32-bit RISC architecture. This design emphasizes high performance and efficiency, delivering robust processing capabilities for embedded applications.
- Clock Speed: It operates at a clock frequency of 266 MHz, providing ample processing power for complex tasks and real-time processing.

2. Memory and Cache:
- Instruction Cache: The processor includes a 16 KB instruction cache. This cache improves performance by reducing the time required to fetch instructions from main memory.
- Data Cache: It features a 16 KB data cache to accelerate data access and enhance overall system performance.
- External Memory Support: The MCF5474VR266 supports a range of external memory configurations, including SDRAM, SRAM, and Flash memory, providing flexibility in memory management.

3. Peripherals:
- Integrated Controllers:
- UARTs: The microprocessor includes multiple Universal Asynchronous Receiver/Transmitter (UART) controllers for serial communication, essential for interfacing with other devices and peripherals.
- SPI: Serial Peripheral Interface (SPI) controllers are provided for high-speed data transfer between the processor and peripheral devices.
- I2C: The integrated I2C controllers enable communication with I2C-compatible devices, commonly used for connecting sensors and other low-speed peripherals.
- Timers: The MCF5474VR266 includes several timers for generating time delays, PWM signals, and other timing-related functions essential for real-time control and processing.
- DMA Controller: The Direct Memory Access (DMA) controller allows for high-speed data transfers between memory and peripherals, minimizing CPU involvement and improving overall system efficiency.

4. Networking and Communication:
- Ethernet Controllers: The processor features built-in Ethernet controllers, enabling it to support network communication protocols and applications. This is particularly useful for networked embedded systems and industrial automation.
- USB Controllers: The MCF5474VR266 supports USB connectivity, allowing for integration with various USB peripherals and devices.

5. Power Management:
- Power Consumption: The processor is designed to balance performance with power consumption, making it suitable for applications where energy efficiency is a concern.
- Power Management Features: It includes various power management features to optimize power usage, including sleep modes and clock gating.

6. Development and Debugging:
- Development Tools: Freescale/NXP provides a suite of development tools for the MCF5474VR266, including integrated development environments (IDEs), debuggers, and simulators. These tools facilitate efficient development and debugging of applications.
- Libraries and Middleware: A range of software libraries and middleware is available to support development, including real-time operating systems (RTOS), device drivers, and communication stacks.
- Debug Interfaces: The processor supports standard debugging interfaces such as JTAG (Joint Test Action Group) for development and troubleshooting.

## Typical Applications

The MCF5474VR266 is designed for high-performance embedded systems and is well-suited for a variety of applications, including:

1. Industrial Automation: Ideal for control systems, robotics, and machinery where high processing power and reliability are critical.
2. Networking Equipment: Used in routers, switches, and other networking devices requiring robust networking capabilities and high-speed data processing.
3. Medical Devices: Suitable for medical instrumentation and monitoring systems that demand high performance and precision.
4. Telecommunications: Applied in telecommunications equipment where high-speed processing and reliable communication are essential.
5. Embedded Systems: Ideal for complex embedded applications in various sectors, including automotive, consumer electronics, and military systems.

## Conclusion

The MCF5474VR266 microprocessor offers a powerful combination of high-speed processing, advanced features, and flexible peripheral support. Its ColdFire V4e architecture, coupled with a 266 MHz clock speed and extensive peripheral integration, makes it a versatile choice for demanding embedded applications. With robust development tools and software support, the MCF5474VR266 is well-equipped to handle a wide range of industrial, networking, and embedded system requirements.
MCF5474VR266 Compare Parts
  • MCF5474VR266 vs MCF5485CVR200
  • MCF5474VR266 vs MCF5484CZP200
  • MCF5474VR266 vs MCF5484CVR200
  • MCF5474VR266 vs MCF5483CZP166
  • MCF5474VR266 vs MCF5483CVR166
  • MCF5474VR266 vs MCF5483CVR166
  • MCF5474VR266 vs MCF5482CZP166
  • MCF5474VR266 vs MCF5482CZP166
  • MCF5474VR266 vs MCF5482CVR166
  • MCF5474VR266 vs MCF5481CZP166
  • MCF5474VR266 vs MCF5481CVR166
  • MCF5474VR266 vs MCF5481CVR166
  • MCF5474VR266 vs MCF5480CZP166
  • MCF5474VR266 vs MCF5480CZP166
  • MCF5474VR266 vs MCF5480CZP166
  • MCF5474VR266 vs MCF5480CVR166
  • MCF5474VR266 vs MCF5480CVR166
  • MCF5474VR266 vs MCF5475ZP266
  • MCF5474VR266 vs MCF5475ZP266
  • MCF5474VR266 vs MCF5475ZP200
  • MCF5474VR266 vs MCF5475VR266
  • MCF5474VR266 vs MCF5475VR200
  • MCF5474VR266 vs MCF5475VR200
  • MCF5474VR266 vs MCF5474ZP266
  • MCF5474VR266 vs MCF5474ZP266
  • MCF5474VR266 vs MCF5474ZP200
  • MCF5474VR266 vs MCF5474VR200
  • MCF5474VR266 vs MCF5474VR200
  • MCF5474VR266 vs MCF5473ZP200
  • MCF5474VR266 vs MCF5473ZP200
  • MCF5474VR266 vs MCF5473VR200
  • MCF5474VR266 vs MCF5472ZP200
  • MCF5474VR266 vs MCF5472ZP200
  • MCF5474VR266 vs MCF5472ZP200
  • MCF5474VR266 vs MCF5472VR200
  • MCF5474VR266 vs MCF5471ZP200
  • MCF5474VR266 vs MCF5471VR200
  • MCF5474VR266 vs MCF5470ZP200
  • MCF5474VR266 vs MCF5470VR200
  • MCF5474VR266 vs MCF5470VR200
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.