MCF51AC128ACLKE
MCF51AC128ACLKE
Active
Description:  IC MCU 32BIT 128KB FLASH 80LQFP
Manufacturer:  NXP Semiconductors
History Price: $12.27887
In Stock: 48400
MCF51AC128ACLKE Specification
Specification
Part No
MCF51AC128ACLKE
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
MCF51AC
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
Coldfire V1
Core Size
32-Bit Single-Core
Speed
50MHz
Connectivity
CANbus, I2C, SCI, SPI
Peripherals
LVD, PWM, WDT
Number of I/O
69
Program Memory Size
128KB (128K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
32K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 24x12b
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
80-LQFP
Supplier Device Package
80-LQFP (14x14)
MCF51AC128ACLKE PDF Datasheet
MCF51AC128ACLKE Related Parts
MCF51AC128ACFUE
MCF51AC128ACFUE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 64QFP
MCF51AC128ACFUE
MCF51AC128ACFUE
Freescale Semiconductor
IC MCU 32BIT 128KB FLASH 64QFP
MCF51AC128ACPUE
MCF51AC128ACPUE
NXP Semiconductors
MICROCONTROLLER, 32-BIT, FLASH,
MCF51AC128ACPUE
MCF51AC128ACPUE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 64LQFP
MCF51AC128ACPUE557
MCF51AC128ACPUE557
NXP Semiconductors
MICROCONTROLLER, 32-BIT, FLASH,
MCF51AC128AVFUE
MCF51AC128AVFUE
Freescale Semiconductor
IC MCU 32BIT 128KB FLASH 64QFP
MCF51AC128AVFUE
MCF51AC128AVFUE
Freescale Semiconductor
IC MCU 32BIT 128KB FLASH 64QFP
MCF51AC128AVFUE
MCF51AC128AVFUE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 64QFP
MCF51AC128AVLKE
MCF51AC128AVLKE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 80LQFP
MCF51AC128AVPUE
MCF51AC128AVPUE
Freescale Semiconductor
IC MCU 32BIT 128KB FLASH 64LQFP
MCF51AC128AVPUE
MCF51AC128AVPUE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 64LQFP
MCF51AC128CCFGE
MCF51AC128CCFGE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 44LQFP
MCF51AC128ACLKE Compare Parts
  • MCF51AC128ACLKE vs MCF5485CVR200
  • MCF51AC128ACLKE vs MCF5484CZP200
  • MCF51AC128ACLKE vs MCF5484CVR200
  • MCF51AC128ACLKE vs MCF5483CZP166
  • MCF51AC128ACLKE vs MCF5483CVR166
  • MCF51AC128ACLKE vs MCF5483CVR166
  • MCF51AC128ACLKE vs MCF5482CZP166
  • MCF51AC128ACLKE vs MCF5482CZP166
  • MCF51AC128ACLKE vs MCF5482CVR166
  • MCF51AC128ACLKE vs MCF5481CZP166
  • MCF51AC128ACLKE vs MCF5481CVR166
  • MCF51AC128ACLKE vs MCF5481CVR166
  • MCF51AC128ACLKE vs MCF5480CZP166
  • MCF51AC128ACLKE vs MCF5480CZP166
  • MCF51AC128ACLKE vs MCF5480CZP166
  • MCF51AC128ACLKE vs MCF5480CVR166
  • MCF51AC128ACLKE vs MCF5480CVR166
  • MCF51AC128ACLKE vs MCF5475ZP266
  • MCF51AC128ACLKE vs MCF5475ZP266
  • MCF51AC128ACLKE vs MCF5475ZP200
  • MCF51AC128ACLKE vs MCF5475VR266
  • MCF51AC128ACLKE vs MCF5475VR200
  • MCF51AC128ACLKE vs MCF5475VR200
  • MCF51AC128ACLKE vs MCF5474ZP266
  • MCF51AC128ACLKE vs MCF5474ZP266
  • MCF51AC128ACLKE vs MCF5474ZP200
  • MCF51AC128ACLKE vs MCF5474VR266
  • MCF51AC128ACLKE vs MCF5474VR200
  • MCF51AC128ACLKE vs MCF5474VR200
  • MCF51AC128ACLKE vs MCF5473ZP200
  • MCF51AC128ACLKE vs MCF5473ZP200
  • MCF51AC128ACLKE vs MCF5473VR200
  • MCF51AC128ACLKE vs MCF5472ZP200
  • MCF51AC128ACLKE vs MCF5472ZP200
  • MCF51AC128ACLKE vs MCF5472ZP200
  • MCF51AC128ACLKE vs MCF5472VR200
  • MCF51AC128ACLKE vs MCF5471ZP200
  • MCF51AC128ACLKE vs MCF5471VR200
  • MCF51AC128ACLKE vs MCF5470ZP200
  • MCF51AC128ACLKE vs MCF5470VR200
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.