MCIMX6G2CVM05AA-FR
MCIMX6G2CVM05AA-FR
Active
Description:  IC MPU I.MX6 528MHZ 289MAPBGA
Manufacturer:  Freescale Semiconductor
History Price: $12.88000
In Stock: 42800
MCIMX6G2CVM05AA-FR Specification
Specification
Part No
MCIMX6G2CVM05AA-FR
Category
Embedded - Microprocessors
Manufacturer
Freescale Semiconductor
Series
i.MX6
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-A7
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
528MHz
Co-Processors/DSP
Multimedia; NEON? SIMD
RAM Controllers
DDR3, DDR3L, LPDDR2
Graphics Acceleration
No
Display & Interface Controllers
LCD, LVDS
Ethernet
10/100Mbps (2)
SATA
-
USB
USB 2.0 + PHY (2)
Voltage - I/O
1.2V, 1.35V, 1.5V, 1.8V, 2.5V, 2.8V, 3.3V
Operating Temperature
-40 ℃ ~ 105 ℃ (TJ)
Security Features
ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS
Package / Case
Surface Mount
Supplier Device Package
289-LFBGA
MCIMX6G2CVM05AA-FR PDF Datasheet
MCIMX6G2CVM05AA-FR Related Parts
MCIMX233CAG4B
MCIMX233CAG4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233CAG4B
MCIMX233CAG4B
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233CAG4C
MCIMX233CAG4C
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233CAG4C
MCIMX233CAG4C
NXP Semiconductors
I.MX23 32-BIT MICROPROCESSOR, AR
MCIMX233CJM4B
MCIMX233CJM4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233CJM4B
MCIMX233CJM4B
NXP Semiconductors
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233CJM4C
MCIMX233CJM4C
NXP Semiconductors
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233CJM4CR2
MCIMX233CJM4CR2
NXP Semiconductors
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233DAG4B
MCIMX233DAG4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233DAG4B
MCIMX233DAG4B
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233DAG4C
MCIMX233DAG4C
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233DJM4B
MCIMX233DJM4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX6G2CVM05AA-FR Compare Parts
  • MCIMX6G2CVM05AA-FR vs MCIMX7U5DVK07SC
  • MCIMX6G2CVM05AA-FR vs MCIMX7U5CVP06SC
  • MCIMX6G2CVM05AA-FR vs MCIMX7U3DVK07SC
  • MCIMX6G2CVM05AA-FR vs MCIMX7U3CVP06SD
  • MCIMX6G2CVM05AA-FR vs MCIMX7U3CVP06SC
  • MCIMX6G2CVM05AA-FR vs MCIMX7S5EVM08SD
  • MCIMX6G2CVM05AA-FR vs MCIMX7S5EVM08SC
  • MCIMX6G2CVM05AA-FR vs MCIMX7S5EVK08SD
  • MCIMX6G2CVM05AA-FR vs MCIMX7S5EVK08SC
  • MCIMX6G2CVM05AA-FR vs MCIMX7S5EVK08SC
  • MCIMX6G2CVM05AA-FR vs MCIMX7S3EVK08SD
  • MCIMX6G2CVM05AA-FR vs MCIMX7S3EVK08SC
  • MCIMX6G2CVM05AA-FR vs MCIMX7S3DVK08SD
  • MCIMX6G2CVM05AA-FR vs MCIMX7S3DVK08SC557
  • MCIMX6G2CVM05AA-FR vs MCIMX7S3DVK08SC
  • MCIMX6G2CVM05AA-FR vs MCIMX7S3DVK08SC
  • MCIMX6G2CVM05AA-FR vs MCIMX7S3DVK08SC
  • MCIMX6G2CVM05AA-FR vs MCIMX7D7DVM10SD
  • MCIMX6G2CVM05AA-FR vs MCIMX7D7DVM10SC
  • MCIMX6G2CVM05AA-FR vs MCIMX7D7DVK10SD
  • MCIMX6G2CVM05AA-FR vs MCIMX7D7DVK10SC
  • MCIMX6G2CVM05AA-FR vs MCIMX7D5EVM10SD
  • MCIMX6G2CVM05AA-FR vs MCIMX7D5EVM10SC
  • MCIMX6G2CVM05AA-FR vs MCIMX7D5EVK10SD
  • MCIMX6G2CVM05AA-FR vs MCIMX7D3EVK10SD
  • MCIMX6G2CVM05AA-FR vs MCIMX7D3EVK10SC
  • MCIMX6G2CVM05AA-FR vs MCIMX7D3DVK10SD
  • MCIMX6G2CVM05AA-FR vs MCIMX7D3DVK10SC
  • MCIMX6G2CVM05AA-FR vs MCIMX7D2DVM12SD
  • MCIMX6G2CVM05AA-FR vs MCIMX7D2DVM12SC
  • MCIMX6G2CVM05AA-FR vs MCIMX7D2DVK12SD
  • MCIMX6G2CVM05AA-FR vs MCIMX7D2DVK12SC
  • MCIMX6G2CVM05AA-FR vs MCIMX6Z0DVM09AB
  • MCIMX6G2CVM05AA-FR vs MCIMX6Y7DVM09AB
  • MCIMX6G2CVM05AA-FR vs MCIMX6Y7DVM09AA
  • MCIMX6G2CVM05AA-FR vs MCIMX6Y7DVK05AB
  • MCIMX6G2CVM05AA-FR vs MCIMX6Y7DVK05AB
  • MCIMX6G2CVM05AA-FR vs MCIMX6Y7DVK05AA
  • MCIMX6G2CVM05AA-FR vs MCIMX6Y2DVM09AB
  • MCIMX6G2CVM05AA-FR vs MCIMX6Y2DVM09AA
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.