MK21DX128VMC5
MK21DX128VMC5
Active
Description:  IC MCU 32B 128KB FLASH 121MAPBGA
Manufacturer:  Freescale Semiconductor
History Price: Active
In Stock: 4000
MK21DX128VMC5 Specification
Specification
Part No
MK21DX128VMC5
Category
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
Series
Kinetis K20
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
Speed
50MHz
Connectivity
I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals
DMA, I2S, LVD, POR, PWM, WDT
Number of I/O
64
Program Memory Size
128KB (128K x 8)
Program Memory Type
FLASH
EEPROM Size
4K x 8
RAM Size
32K x 8
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
Data Converters
A/D 20x16b; D/A 1x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
121-LFBGA
Supplier Device Package
121-MAPBGA (8x8)
MK21DX128VMC5 PDF Datasheet
MK21DX128VMC5 Related Parts
MK20DN128VFM5
MK20DN128VFM5
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 32QFN
MK20DN128VFM5557
MK20DN128VFM5557
Freescale Semiconductor
CORTEX M4 RISC MICROCONTROLLER 3
MK20DN128VFT5
MK20DN128VFT5
Freescale Semiconductor
IC MCU 32BIT 128KB FLASH 48QFN
MK20DN128VFT5
MK20DN128VFT5
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 48QFN
MK20DN128VLF5
MK20DN128VLF5
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 48LQFP
MK20DN128VLH5
MK20DN128VLH5
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 64LQFP
MK20DN128VMP5
MK20DN128VMP5
NXP Semiconductors
IC MCU 32BIT 128KB FLSH 64MAPBGA
MK20DN32VFM5
MK20DN32VFM5
NXP Semiconductors
IC MCU 32BIT 32KB FLASH 32QFN
MK20DN32VFM5
MK20DN32VFM5
NXP Semiconductors
KINETIS K20:50MHZ CORTEX-M4 PER
MK20DN32VFT5
MK20DN32VFT5
NXP Semiconductors
IC MCU 32BIT 32KB FLASH 48QFN
MK20DN32VFT5
MK20DN32VFT5
Freescale Semiconductor
IC MCU 32BIT 32KB FLASH 48QFN
MK20DN32VFT5
MK20DN32VFT5
NXP Semiconductors
KINETIS K20:50MHZ CORTEX-M4 PER
MK21DX128VMC5 Compare Parts
  • MK21DX128VMC5 vs MK27FN2M0VMI15
  • MK21DX128VMC5 vs MK26FN2M0VMI18
  • MK21DX128VMC5 vs MK26FN2M0VMD18
  • MK21DX128VMC5 vs MK26FN2M0VLQ18
  • MK21DX128VMC5 vs MK26FN2M0CAC18R
  • MK21DX128VMC5 vs MK24FN256VDC12
  • MK21DX128VMC5 vs MK24FN1M0VLQ12R
  • MK21DX128VMC5 vs MK24FN1M0VLQ12
  • MK21DX128VMC5 vs MK24FN1M0VLL12R
  • MK21DX128VMC5 vs MK24FN1M0VLL12
  • MK21DX128VMC5 vs MK24FN1M0VDC12R
  • MK21DX128VMC5 vs MK24FN1M0VDC12
  • MK21DX128VMC5 vs MK24FN1M0VDC12
  • MK21DX128VMC5 vs MK22FX512VMD12
  • MK21DX128VMC5 vs MK22FX512VMD12
  • MK21DX128VMC5 vs MK22FX512VMC12R
  • MK21DX128VMC5 vs MK22FX512VMC12
  • MK21DX128VMC5 vs MK22FX512VMC12
  • MK21DX128VMC5 vs MK22FX512VLQ12R
  • MK21DX128VMC5 vs MK22FX512VLQ12
  • MK21DX128VMC5 vs MK22FX512VLL12557
  • MK21DX128VMC5 vs MK22FX512VLL12
  • MK21DX128VMC5 vs MK22FX512VLK12
  • MK21DX128VMC5 vs MK22FX512VLH12
  • MK21DX128VMC5 vs MK22FX512AVMD12
  • MK21DX128VMC5 vs MK22FX512AVMC12
  • MK21DX128VMC5 vs MK22FX512AVLQ12
  • MK21DX128VMC5 vs MK22FX512AVLL12
  • MK21DX128VMC5 vs MK22FX512AVLK12
  • MK21DX128VMC5 vs MK22FX512AVLK12
  • MK21DX128VMC5 vs MK22FX512AVLH12R
  • MK21DX128VMC5 vs MK22FX512AVLH12
  • MK21DX128VMC5 vs MK22FN512VMP12
  • MK21DX128VMC5 vs MK22FN512VLL12R
  • MK21DX128VMC5 vs MK22FN512VLL12
  • MK21DX128VMC5 vs MK22FN512VLH12R
  • MK21DX128VMC5 vs MK22FN512VLH12
  • MK21DX128VMC5 vs MK22FN512VFX12R
  • MK21DX128VMC5 vs MK22FN512VFX12
  • MK21DX128VMC5 vs MK22FN512VDC12R
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.