Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Freescale Semiconductor MPC17559EP
MPC17559EP
Active
PMIC - Motor Drivers, Controllers
Description:
UNIVERSAL MOTOR CONTROLLER, 0.6A
Manufacturer:
Freescale Semiconductor
Datasheet:
MPC17559EP Datasheet
History Price: $6.05000
In Stock: 42720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MPC17559EP Specification
Specification
Part No
MPC17559EP
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Freescale Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushless DC (BLDC), Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (10)
Interface
Parallel
Technology
Power MOSFET
Step Resolution
-
Applications
Battery Powered
Current - Output
300mA
Voltage - Supply
1.8V ~ 3.5V
Voltage - Load
0.9V ~ 3.5V
Operating Temperature
-20 ℃ ~ 65 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
56-VFQFN
Supplier Device Package
56-QFN (8x8)
MPC17559EP PDF Datasheet
MPC17559EP Datasheet
Click and Download: MPC17559EP Datasheet
MPC17559EP Related Parts
MPC17510AEJ
NXP Semiconductors
IC MOTOR DRIVER 4V-5.5V 20TSSOP
MPC17510AEJR2
NXP Semiconductors
IC MOTOR DRIVER 4V-5.5V 20TSSOP
MPC17510EJ
NXP Semiconductors
IC MOTOR DRIVER 4V-5.5V 24TSSOP
MPC17510EJR2
NXP Semiconductors
IC MOTOR DRIVER 4V-5.5V 24TSSOP
MPC17511AEP
NXP Semiconductors
IC MTR DRV BIPOLR 2.7-5.7V 24QFN
MPC17511AEPR2
NXP Semiconductors
IC MTR DRV BIPOLR 2.7-5.7V 24QFN
MPC17511AEV
NXP Semiconductors
IC MTR DRV BIPLR 2.7-5.7V 16VMFP
MPC17511AEVEL
NXP Semiconductors
IC MTR DRV BIPLR 2.7-5.7V 16VMFP
MPC17511EP
NXP Semiconductors
IC MTR DRV BIPOLR 2.7-5.7V 24QFN
MPC17511EPR2
NXP Semiconductors
IC MTR DRV BIPOLR 2.7-5.7V 24QFN
MPC17517DTBR2
NXP Semiconductors
IC MOTOR DRVR 2.7V-5.7V 16TSSOP
MPC17529EJ
NXP Semiconductors
IC MTR DRV BIPLR 2.7-5.6V 20SSOP
MPC17559EP Compare Parts
MPC17559EP vs MPC17C724EP
MPC17559EP vs MPC17559EPR2
MPC17559EP vs MPC17533EVEL
MPC17559EP vs MPC17533EV
MPC17559EP vs MPC17533EV
MPC17559EP vs MPC17531ATEVEL
MPC17559EP vs MPC17531ATEV
MPC17559EP vs MPC17531ATEPR2
MPC17559EP vs MPC17531ATEP
MPC17559EP vs MPC17531ATEP
MPC17559EP vs MPC17531ATEJR2
MPC17559EP vs MPC17531ATEJ
MPC17559EP vs MPC17531ATEJ
MPC17559EP vs MPC17531AEVEL
MPC17559EP vs MPC17531AEV
MPC17559EP vs MPC17529EVEL
MPC17559EP vs MPC17529EVEL
MPC17559EP vs MPC17529EV
MPC17559EP vs MPC17529EV
MPC17559EP vs MPC17529EPR2
MPC17559EP vs MPC17529EPR2
MPC17559EP vs MPC17529EP
MPC17559EP vs MPC17529EP
MPC17559EP vs MPC17529EJR2
MPC17559EP vs MPC17529EJ
MPC17559EP vs MPC17517DTBR2
MPC17559EP vs MPC17511EPR2
MPC17559EP vs MPC17511EP
MPC17559EP vs MPC17511AEVEL
MPC17559EP vs MPC17511AEV
MPC17559EP vs MPC17511AEPR2
MPC17559EP vs MPC17511AEP
MPC17559EP vs MPC17510EJR2
MPC17559EP vs MPC17510EJ
MPC17559EP vs MPC17510AEJR2
MPC17559EP vs MPC17510AEJ
MPC17559EP vs MPC17559EPR2
MPC17559EP vs MPC17550EVEL
MPC17559EP vs MPC17529EJR2
MPC17559EP vs MPC17511EVEL
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.