☰
MPC563MVR56
MPC563MVR56
Active
Description:  IC MCU 32BIT 512KB FLASH 388PBGA
Manufacturer:  Freescale Semiconductor
Datasheet:   MPC563MVR56 Datasheet
History Price: Active
In Stock: 80
MPC563MVR56 Specification
Specification
Part No
MPC563MVR56
Category
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
Series
MPC5xx
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PowerPC
Core Size
32-Bit Single-Core
Speed
56MHz
Connectivity
CANbus, EBI/EMI, SCI, SPI, UART/USART
Peripherals
POR, PWM, WDT
Number of I/O
16
Program Memory Size
512KB (512K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
32K x 8
Voltage - Supply (Vcc/Vdd)
2.5V ~ 2.7V
Data Converters
A/D 32x10b
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
388-BBGA
Supplier Device Package
388-PBGA (27x27)
MPC563MVR56 PDF Datasheet
MPC563MVR56 Related Parts
MPC5121VY400
MPC5121VY400
Freescale Semiconductor
RISC MPU, 32-BIT, 400MHZ PBGA516
MPC5121VY400B
MPC5121VY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
MPC5121YVY400B
MPC5121YVY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
MPC5123VY400B
MPC5123VY400B
Freescale Semiconductor
IC MCU 32BIT ROMLESS 516FPBGA
MPC5123VY400B
MPC5123VY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
MPC5123YVY400B
MPC5123YVY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
MPC5125YVN400
MPC5125YVN400
NXP Semiconductors
IC MCU 32BIT ROMLESS 324PBGA
MPC5125YVN400R
MPC5125YVN400R
NXP Semiconductors
IC MCU 32BIT ROMLESS 324PBGA
MPC533CVR40
MPC533CVR40
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 388PBGA
MPC533CZP40
MPC533CZP40
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 388PBGA
MPC534CZP40
MPC534CZP40
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 388PBGA
MPC535CVR40
MPC535CVR40
NXP Semiconductors
IC MCU 32BIT 1MB FLASH 388PBGA
MPC563MVR56 Compare Parts
  • MPC563MVR56 vs MPC8272VRTMFA
  • MPC563MVR56 vs MPC8245LZU333D
  • MPC563MVR56 vs MPC603RVA8LC
  • MPC563MVR56 vs MPC5775BE-416DS,598
  • MPC563MVR56 vs MPC566MZP56
  • MPC563MVR56 vs MPC566MVR56
  • MPC563MVR56 vs MPC566MVR56
  • MPC563MVR56 vs MPC566CZP56
  • MPC563MVR56 vs MPC566CZP40
  • MPC563MVR56 vs MPC566CVR56
  • MPC563MVR56 vs MPC566CVR40
  • MPC563MVR56 vs MPC566AZP56
  • MPC563MVR56 vs MPC566AZP56
  • MPC563MVR56 vs MPC566AZP56
  • MPC563MVR56 vs MPC566AVR56
  • MPC563MVR56 vs MPC565MZP56R2
  • MPC563MVR56 vs MPC565MZP56
  • MPC563MVR56 vs MPC565MVR56R2
  • MPC563MVR56 vs MPC565MVR56
  • MPC563MVR56 vs MPC565CZP56
  • MPC563MVR56 vs MPC565CZP56
  • MPC563MVR56 vs MPC565CZP56
  • MPC563MVR56 vs MPC565CZP40R2
  • MPC563MVR56 vs MPC565CZP40
  • MPC563MVR56 vs MPC565CZP40
  • MPC563MVR56 vs MPC565CZP40
  • MPC563MVR56 vs MPC565CVR56
  • MPC563MVR56 vs MPC565CVR56
  • MPC563MVR56 vs MPC565CVR40R2
  • MPC563MVR56 vs MPC565CVR40
  • MPC563MVR56 vs MPC565CVR40
  • MPC563MVR56 vs MPC564MZP66R2
  • MPC563MVR56 vs MPC564MZP66
  • MPC563MVR56 vs MPC564MZP56R2
  • MPC563MVR56 vs MPC564MZP56
  • MPC563MVR56 vs MPC564MZP56
  • MPC563MVR56 vs MPC564MVR56R2
  • MPC563MVR56 vs MPC564MVR56
  • MPC563MVR56 vs MPC564MVR56
  • MPC563MVR56 vs MPC564CZP66
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!