☰
MPC852TCVR50A
MPC852TCVR50A
Active
Description:  IC MPU MPC85XX 50MHZ 256BGA
Manufacturer:  Freescale Semiconductor
History Price: Active
In Stock: 14880
MPC852TCVR50A Specification
Specification
Part No
MPC852TCVR50A
Category
Embedded - Microprocessors
Manufacturer
Freescale Semiconductor
Series
MPC85xx
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
MPC8xx
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
50MHz
Co-Processors/DSP
Communications; CPM
RAM Controllers
DRAM
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
10Mbps (1)
SATA
-
USB
-
Voltage - I/O
3.3V
Operating Temperature
-40 ℃ ~ 100 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
256-BBGA
MPC852TCVR50A Related Parts
MPC5200BV400
MPC5200BV400
Motorola
IC MPU MPC52XX 400MHZ 272BGA
MPC5200BV400
MPC5200BV400
Freescale Semiconductor
IC MPU MPC52XX 400MHZ 272BGA
MPC5200BV400
MPC5200BV400
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC5200CBV266
MPC5200CBV266
NXP Semiconductors
IC MPU MPC52XX 266MHZ 272BGA
MPC5200CBV400
MPC5200CBV400
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC5200CBV400
MPC5200CBV400
Freescale Semiconductor
IC MPU MPC52XX 400MHZ 272BGA
MPC5200CVR266
MPC5200CVR266
Freescale Semiconductor
IC MPU MPC52XX 266MHZ 272BGA
MPC5200CVR266
MPC5200CVR266
NXP Semiconductors
IC MPU MPC52XX 266MHZ 272BGA
MPC5200CVR400
MPC5200CVR400
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC5200CVR400B
MPC5200CVR400B
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC5200CVR400BR2
MPC5200CVR400BR2
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC5200VR400
MPC5200VR400
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC852TCVR50A Compare Parts
  • MPC852TCVR50A vs MPC885ZP80
  • MPC852TCVR50A vs MPC885ZP66
  • MPC852TCVR50A vs MPC885ZP66
  • MPC852TCVR50A vs MPC885ZP133
  • MPC852TCVR50A vs MPC885ZP133
  • MPC852TCVR50A vs MPC885VR80-NXP
  • MPC852TCVR50A vs MPC885VR80
  • MPC852TCVR50A vs MPC885VR80
  • MPC852TCVR50A vs MPC885VR66-NXP
  • MPC852TCVR50A vs MPC885VR66
  • MPC852TCVR50A vs MPC885VR66
  • MPC852TCVR50A vs MPC885VR133
  • MPC852TCVR50A vs MPC885VR133
  • MPC852TCVR50A vs MPC885CZP66
  • MPC852TCVR50A vs MPC885CZP66
  • MPC852TCVR50A vs MPC885CZP133
  • MPC852TCVR50A vs MPC885CVR66557
  • MPC852TCVR50A vs MPC885CVR66-FR
  • MPC852TCVR50A vs MPC885CVR66
  • MPC852TCVR50A vs MPC885CVR133-FR
  • MPC852TCVR50A vs MPC885CVR133
  • MPC852TCVR50A vs MPC880ZP80
  • MPC852TCVR50A vs MPC880ZP80
  • MPC852TCVR50A vs MPC880ZP66
  • MPC852TCVR50A vs MPC880ZP66
  • MPC852TCVR50A vs MPC880ZP133
  • MPC852TCVR50A vs MPC880ZP133
  • MPC852TCVR50A vs MPC880VR80
  • MPC852TCVR50A vs MPC880VR66
  • MPC852TCVR50A vs MPC880VR133
  • MPC852TCVR50A vs MPC880VR133
  • MPC852TCVR50A vs MPC880CZP66
  • MPC852TCVR50A vs MPC880CZP133
  • MPC852TCVR50A vs MPC880CVR66-NXP
  • MPC852TCVR50A vs MPC880CVR66
  • MPC852TCVR50A vs MPC880CVR66
  • MPC852TCVR50A vs MPC880CVR133-NXP
  • MPC852TCVR50A vs MPC880CVR133
  • MPC852TCVR50A vs MPC880CVR133
  • MPC852TCVR50A vs MPC875ZT80
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.