☰
MPC860PCVR50D4
MPC860PCVR50D4
Active
Description:  IC MPU MPC86XX 50MHZ 357BGA
Manufacturer:  Freescale Semiconductor
History Price: Active
In Stock: 4720
MPC860PCVR50D4 Specification
Specification
Part No
MPC860PCVR50D4
Category
Embedded - Microprocessors
Manufacturer
Freescale Semiconductor
Series
MPC86xx
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
MPC8xx
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
50MHz
Co-Processors/DSP
Communications; CPM
RAM Controllers
DRAM
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
10Mbps (4), 10/100Mbps (1)
SATA
-
USB
-
Voltage - I/O
3.3V
Operating Temperature
-40 ℃ ~ 95 ℃ (TJ)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
357-BBGA
MPC860PCVR50D4 PDF Datasheet
MPC860PCVR50D4 Related Parts
MPC5200BV400
MPC5200BV400
Motorola
IC MPU MPC52XX 400MHZ 272BGA
MPC5200BV400
MPC5200BV400
Freescale Semiconductor
IC MPU MPC52XX 400MHZ 272BGA
MPC5200BV400
MPC5200BV400
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC5200CBV266
MPC5200CBV266
NXP Semiconductors
IC MPU MPC52XX 266MHZ 272BGA
MPC5200CBV400
MPC5200CBV400
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC5200CBV400
MPC5200CBV400
Freescale Semiconductor
IC MPU MPC52XX 400MHZ 272BGA
MPC5200CVR266
MPC5200CVR266
Freescale Semiconductor
IC MPU MPC52XX 266MHZ 272BGA
MPC5200CVR266
MPC5200CVR266
NXP Semiconductors
IC MPU MPC52XX 266MHZ 272BGA
MPC5200CVR400
MPC5200CVR400
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC5200CVR400B
MPC5200CVR400B
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC5200CVR400BR2
MPC5200CVR400BR2
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC5200VR400
MPC5200VR400
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC860PCVR50D4 Compare Parts
  • MPC860PCVR50D4 vs MPC885ZP80
  • MPC860PCVR50D4 vs MPC885ZP66
  • MPC860PCVR50D4 vs MPC885ZP66
  • MPC860PCVR50D4 vs MPC885ZP133
  • MPC860PCVR50D4 vs MPC885ZP133
  • MPC860PCVR50D4 vs MPC885VR80-NXP
  • MPC860PCVR50D4 vs MPC885VR80
  • MPC860PCVR50D4 vs MPC885VR80
  • MPC860PCVR50D4 vs MPC885VR66-NXP
  • MPC860PCVR50D4 vs MPC885VR66
  • MPC860PCVR50D4 vs MPC885VR66
  • MPC860PCVR50D4 vs MPC885VR133
  • MPC860PCVR50D4 vs MPC885VR133
  • MPC860PCVR50D4 vs MPC885CZP66
  • MPC860PCVR50D4 vs MPC885CZP66
  • MPC860PCVR50D4 vs MPC885CZP133
  • MPC860PCVR50D4 vs MPC885CVR66557
  • MPC860PCVR50D4 vs MPC885CVR66-FR
  • MPC860PCVR50D4 vs MPC885CVR66
  • MPC860PCVR50D4 vs MPC885CVR133-FR
  • MPC860PCVR50D4 vs MPC885CVR133
  • MPC860PCVR50D4 vs MPC880ZP80
  • MPC860PCVR50D4 vs MPC880ZP80
  • MPC860PCVR50D4 vs MPC880ZP66
  • MPC860PCVR50D4 vs MPC880ZP66
  • MPC860PCVR50D4 vs MPC880ZP133
  • MPC860PCVR50D4 vs MPC880ZP133
  • MPC860PCVR50D4 vs MPC880VR80
  • MPC860PCVR50D4 vs MPC880VR66
  • MPC860PCVR50D4 vs MPC880VR133
  • MPC860PCVR50D4 vs MPC880VR133
  • MPC860PCVR50D4 vs MPC880CZP66
  • MPC860PCVR50D4 vs MPC880CZP133
  • MPC860PCVR50D4 vs MPC880CVR66-NXP
  • MPC860PCVR50D4 vs MPC880CVR66
  • MPC860PCVR50D4 vs MPC880CVR66
  • MPC860PCVR50D4 vs MPC880CVR133-NXP
  • MPC860PCVR50D4 vs MPC880CVR133
  • MPC860PCVR50D4 vs MPC880CVR133
  • MPC860PCVR50D4 vs MPC875ZT80
  • MPC860PCVR50D4 FAQ
    Q1: What is the Freescale Semiconductor MPC860PCVR50D4?
    A1: The Freescale Semiconductor MPC860PCVR50D4 is a PowerPC microprocessor designed for embedded systems, offering high-performance processing for networking, telecommunications, and industrial applications.

    Q2: What is the clock speed of the MPC860PCVR50D4?
    A2: The MPC860PCVR50D4 operates at a clock speed of 50 MHz, providing adequate processing power for many embedded system applications.

    Q3: What architecture does the MPC860PCVR50D4 use?
    A3: The MPC860PCVR50D4 uses the PowerPC architecture, which is widely used in embedded systems for its efficiency and performance.

    Q4: How many cores does the MPC860PCVR50D4 have?
    A4: The MPC860PCVR50D4 is a single-core microprocessor, ideal for embedded systems where single-threaded performance is sufficient.

    Q5: What is the power consumption of the MPC860PCVR50D4?
    A5: The MPC860PCVR50D4 is designed for low power consumption, making it suitable for applications where energy efficiency is important.

    Q6: What is the package type of the MPC860PCVR50D4?
    A6: The MPC860PCVR50D4 is available in a PBGA (Plastic Ball Grid Array) package, which is commonly used in embedded applications for its compactness and ease of assembly.

    Q7: What is the data bus width of the MPC860PCVR50D4?
    A7: The MPC860PCVR50D4 features a 32-bit data bus width, which provides efficient data transfer for embedded processing tasks.

    Q8: What memory interfaces are supported by the MPC860PCVR50D4?
    A8: The MPC860PCVR50D4 supports various memory interfaces, including SDRAM, SRAM, and flash memory, allowing flexible integration in different embedded systems.

    Q9: What is the operating voltage of the MPC860PCVR50D4?
    A9: The MPC860PCVR50D4 operates at a core voltage of 3.3V, which is typical for many embedded processors, ensuring compatibility with standard logic circuits.

    Q10: What is the cache size of the MPC860PCVR50D4?
    A10: The MPC860PCVR50D4 includes an 8 KB instruction cache and an 8 KB data cache, improving its performance for memory-intensive tasks.

    Q11: Is the MPC860PCVR50D4 suitable for automotive applications?
    A11: Yes, the MPC860PCVR50D4 is suitable for automotive applications, as it operates in a wide temperature range and provides reliable performance for embedded control systems.

    Q12: What interfaces are supported by the MPC860PCVR50D4 for external communication?
    A12: The MPC860PCVR50D4 supports several communication interfaces, including Ethernet, PCI, and Serial ATA, allowing it to be used in various networking and communication systems.

    Q13: Does the MPC860PCVR50D4 have any integrated peripherals?
    A13: Yes, the MPC860PCVR50D4 integrates several peripherals, including a timer, a watchdog timer, and a serial communication controller, enabling it to support a range of embedded functions.

    Q14: What is the temperature range of the MPC860PCVR50D4?
    A14: The MPC860PCVR50D4 operates in a temperature range of -40°C to 85°C, making it suitable for industrial and outdoor applications.

    Q15: How much L2 cache does the MPC860PCVR50D4 have?
    A15: The MPC860PCVR50D4 does not have an L2 cache. It is equipped with 8 KB of instruction and 8 KB of data cache, designed for low-latency access to memory.

    Q16: What is the role of the MPC860PCVR50D4 in embedded systems?
    A16: The MPC860PCVR50D4 is used in embedded systems that require efficient processing with real-time capabilities, such as network routers, industrial controllers, and communication devices.

    Q17: What is the significance of the PowerPC architecture in the MPC860PCVR50D4?
    A17: The PowerPC architecture in the MPC860PCVR50D4 provides a high level of performance and flexibility for embedded system applications, with a focus on efficient data processing and low power consumption.

    Q18: Can the MPC860PCVR50D4 be used in telecommunications equipment?
    A18: Yes, the MPC860PCVR50D4 is commonly used in telecommunications equipment for processing and managing communication signals, offering reliable performance in such demanding environments.

    Q19: How does the MPC860PCVR50D4 manage I/O operations?
    A19: The MPC860PCVR50D4 manages I/O operations through various communication interfaces, such as PCI, Ethernet, and serial communication, enabling efficient data transfer between the processor and peripheral devices.

    Q20: What is the primary benefit of using the MPC860PCVR50D4 in embedded systems?
    A20: The primary benefit of the MPC860PCVR50D4 is its combination of low power consumption, reliable performance, and support for a wide range of communication interfaces, making it an ideal choice for embedded systems with networking or control functions.
    Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.