☰
MPC885VR80
MPC885VR80
Active
Description:  IC MPU MPC8XX 80MHZ 357BGA
Manufacturer:  Freescale Semiconductor
Datasheet:   MPC885VR80 Datasheet
History Price: $53.78000
In Stock: 44320
MPC885VR80 Specification
Specification
Part No
MPC885VR80
Category
Embedded - Microprocessors
Manufacturer
Freescale Semiconductor
Series
MPC8xx
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
MPC8xx
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
80MHz
Co-Processors/DSP
Communications; CPM, Security; SEC
RAM Controllers
DRAM
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
10Mbps (3), 10/100Mbps (2)
SATA
-
USB
USB 2.0 (1)
Voltage - I/O
3.3V
Operating Temperature
0 ℃ ~ 95 ℃ (TA)
Security Features
Cryptography
Package / Case
Surface Mount
Supplier Device Package
357-BBGA
MPC885VR80 PDF Datasheet
MPC885VR80 Related Parts
MPC5200BV400
MPC5200BV400
Motorola
IC MPU MPC52XX 400MHZ 272BGA
MPC5200BV400
MPC5200BV400
Freescale Semiconductor
IC MPU MPC52XX 400MHZ 272BGA
MPC5200BV400
MPC5200BV400
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC5200CBV266
MPC5200CBV266
NXP Semiconductors
IC MPU MPC52XX 266MHZ 272BGA
MPC5200CBV400
MPC5200CBV400
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC5200CBV400
MPC5200CBV400
Freescale Semiconductor
IC MPU MPC52XX 400MHZ 272BGA
MPC5200CVR266
MPC5200CVR266
Freescale Semiconductor
IC MPU MPC52XX 266MHZ 272BGA
MPC5200CVR266
MPC5200CVR266
NXP Semiconductors
IC MPU MPC52XX 266MHZ 272BGA
MPC5200CVR400
MPC5200CVR400
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC5200CVR400B
MPC5200CVR400B
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC5200CVR400BR2
MPC5200CVR400BR2
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC5200VR400
MPC5200VR400
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC885VR80 Compare Parts
  • MPC885VR80 vs MPC885ZP80
  • MPC885VR80 vs MPC885ZP66
  • MPC885VR80 vs MPC885ZP66
  • MPC885VR80 vs MPC885ZP133
  • MPC885VR80 vs MPC885ZP133
  • MPC885VR80 vs MPC885VR80-NXP
  • MPC885VR80 vs MPC885VR66-NXP
  • MPC885VR80 vs MPC885VR66
  • MPC885VR80 vs MPC885VR66
  • MPC885VR80 vs MPC885VR133
  • MPC885VR80 vs MPC885VR133
  • MPC885VR80 vs MPC885CZP66
  • MPC885VR80 vs MPC885CZP66
  • MPC885VR80 vs MPC885CZP133
  • MPC885VR80 vs MPC885CVR66557
  • MPC885VR80 vs MPC885CVR66-FR
  • MPC885VR80 vs MPC885CVR66
  • MPC885VR80 vs MPC885CVR133-FR
  • MPC885VR80 vs MPC885CVR133
  • MPC885VR80 vs MPC880ZP80
  • MPC885VR80 vs MPC880ZP80
  • MPC885VR80 vs MPC880ZP66
  • MPC885VR80 vs MPC880ZP66
  • MPC885VR80 vs MPC880ZP133
  • MPC885VR80 vs MPC880ZP133
  • MPC885VR80 vs MPC880VR80
  • MPC885VR80 vs MPC880VR66
  • MPC885VR80 vs MPC880VR133
  • MPC885VR80 vs MPC880VR133
  • MPC885VR80 vs MPC880CZP66
  • MPC885VR80 vs MPC880CZP133
  • MPC885VR80 vs MPC880CVR66-NXP
  • MPC885VR80 vs MPC880CVR66
  • MPC885VR80 vs MPC880CVR66
  • MPC885VR80 vs MPC880CVR133-NXP
  • MPC885VR80 vs MPC880CVR133
  • MPC885VR80 vs MPC880CVR133
  • MPC885VR80 vs MPC875ZT80
  • MPC885VR80 vs MPC875ZT80
  • MPC885VR80 vs MPC875ZT66
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.