Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Fremont Micro Devices FT24C04A-EDR-B
FT24C04A-EDR-B
Discontinued
Memory
Description:
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Manufacturer:
Fremont Micro Devices
Datasheet:
FT24C04A-EDR-B Datasheet
History Price: Discontinued at Digi-Key
In Stock: 400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FT24C04A-EDR-B Specification
Specification
Part No
FT24C04A-EDR-B
Category
Memory
Manufacturer
Fremont Micro Devices
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
4Kbit
Memory Organization
512 x 8
Memory Interface
I2C
Clock Frequency
1 MHz
Write Cycle Time - Word, Page
5ms
Access Time
550 ns
Voltage - Supply
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
FT24C04A-EDR-B PDF Datasheet
FT24C04A-EDR-B Datasheet
Click and Download: FT24C04A-EDR-B Datasheet
FT24C04A-EDR-B Related Parts
FT24C02A-5LR-T
Fremont Micro Devices
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
FT24C02A-5PR-T
Fremont Micro Devices
IC EEPROM 2KBIT I2C TSOT23-5
FT24C02A-FLR-T
Fremont Micro Devices
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
FT24C02A-FPR-T
Fremont Micro Devices
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
FT24C02A-KLR-T
Fremont Micro Devices
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
FT24C02A-KNR-T
Fremont Micro Devices
IC EEPROM 2KBIT I2C 1MHZ 8DFN
FT24C02A-KPR-T
Fremont Micro Devices
IC EEPROM 2KBIT I2C TSOT23-5
FT24C02A-KSG-T
Fremont Micro Devices
IC EEPROM 2KBIT I2C 1MHZ 8SOP
FT24C02A-KSR-T
Fremont Micro Devices
IC EEPROM 2KBIT I2C 1MHZ 8SOP
FT24C02A-UDR-B
Fremont Micro Devices
IC EEPROM 2KBIT I2C 1MHZ 8DIP
FT24C02A-UMR-B
Fremont Micro Devices
IC EEPROM 2KBIT I2C 1MHZ 8MSOP
FT24C02A-UNR-T
Fremont Micro Devices
IC EEPROM 2KBIT I2C 1MHZ 8DFN
FT24C04A-EDR-B Compare Parts
FT24C04A-EDR-B vs FT25H16S-RT
FT24C04A-EDR-B vs FT25H04S-RT
FT24C04A-EDR-B vs FT25C64A-USR-T
FT24C04A-EDR-B vs FT25C32A-USR-T
FT24C04A-EDR-B vs FT25C16A-USR-T
FT24C04A-EDR-B vs FT25C08A-USR-T
FT24C04A-EDR-B vs FT24C64A-USR-T
FT24C04A-EDR-B vs FT24C64A-USR-B
FT24C04A-EDR-B vs FT24C64A-USG-T
FT24C04A-EDR-B vs FT24C64A-USG-B
FT24C04A-EDR-B vs FT24C64A-UNR-T
FT24C04A-EDR-B vs FT24C64A-UMR-B
FT24C04A-EDR-B vs FT24C64A-ULR-T
FT24C04A-EDR-B vs FT24C64A-UDR-B
FT24C04A-EDR-B vs FT24C64A-ESR-T
FT24C04A-EDR-B vs FT24C64A-ESR-B
FT24C04A-EDR-B vs FT24C64A-ESG-T
FT24C04A-EDR-B vs FT24C64A-ESG-B
FT24C04A-EDR-B vs FT24C64A-ENR-T
FT24C04A-EDR-B vs FT24C64A-ELR-T
FT24C04A-EDR-B vs FT24C64A-EDR-B
FT24C04A-EDR-B vs FT24C512A-USR-T
FT24C04A-EDR-B vs FT24C512A-USR-B
FT24C04A-EDR-B vs FT24C512A-USG-T
FT24C04A-EDR-B vs FT24C512A-USG-B
FT24C04A-EDR-B vs FT24C512A-UDR-B
FT24C04A-EDR-B vs FT24C512A-ESR-T
FT24C04A-EDR-B vs FT24C512A-ESG-T
FT24C04A-EDR-B vs FT24C512A-EDR
FT24C04A-EDR-B vs FT24C32A-USR-T
FT24C04A-EDR-B vs FT24C32A-USR-B
FT24C04A-EDR-B vs FT24C32A-USG-T
FT24C04A-EDR-B vs FT24C32A-USG-B
FT24C04A-EDR-B vs FT24C32A-UNR-T
FT24C04A-EDR-B vs FT24C32A-UMR-B
FT24C04A-EDR-B vs FT24C32A-UDR-B
FT24C04A-EDR-B vs FT24C32A-ESR-T
FT24C04A-EDR-B vs FT24C32A-ESG-T
FT24C04A-EDR-B vs FT24C32A-ENR-T
FT24C04A-EDR-B vs FT24C32A-EDR-B
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad