FT24C512A-ESR-T
FT24C512A-ESR-T
Active
Description:  IC EEPROM 512KBIT I2C 1MHZ 8SOP
Manufacturer:  Fremont Micro Devices
History Price: Active
In Stock: 45200
FT24C512A-ESR-T Specification
Specification
Part No
FT24C512A-ESR-T
Category
Memory
Manufacturer
Fremont Micro Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
512Kbit
Memory Organization
64K x 8
Memory Interface
I2C
Clock Frequency
1 MHz
Write Cycle Time - Word, Page
5ms
Access Time
900 ns
Voltage - Supply
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
FT24C512A-ESR-T PDF Datasheet
FT24C512A-ESR-T Related Parts
FT24C02A-5LR-T
FT24C02A-5LR-T
Fremont Micro Devices
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
FT24C02A-5PR-T
FT24C02A-5PR-T
Fremont Micro Devices
IC EEPROM 2KBIT I2C TSOT23-5
FT24C02A-FLR-T
FT24C02A-FLR-T
Fremont Micro Devices
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
FT24C02A-FPR-T
FT24C02A-FPR-T
Fremont Micro Devices
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
FT24C02A-KLR-T
FT24C02A-KLR-T
Fremont Micro Devices
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
FT24C02A-KNR-T
FT24C02A-KNR-T
Fremont Micro Devices
IC EEPROM 2KBIT I2C 1MHZ 8DFN
FT24C02A-KPR-T
FT24C02A-KPR-T
Fremont Micro Devices
IC EEPROM 2KBIT I2C TSOT23-5
FT24C02A-KSG-T
FT24C02A-KSG-T
Fremont Micro Devices
IC EEPROM 2KBIT I2C 1MHZ 8SOP
FT24C02A-KSR-T
FT24C02A-KSR-T
Fremont Micro Devices
IC EEPROM 2KBIT I2C 1MHZ 8SOP
FT24C02A-UDR-B
FT24C02A-UDR-B
Fremont Micro Devices
IC EEPROM 2KBIT I2C 1MHZ 8DIP
FT24C02A-UMR-B
FT24C02A-UMR-B
Fremont Micro Devices
IC EEPROM 2KBIT I2C 1MHZ 8MSOP
FT24C02A-UNR-T
FT24C02A-UNR-T
Fremont Micro Devices
IC EEPROM 2KBIT I2C 1MHZ 8DFN
FT24C512A-ESR-T Compare Parts
  • FT24C512A-ESR-T vs FT25H16S-RT
  • FT24C512A-ESR-T vs FT25H04S-RT
  • FT24C512A-ESR-T vs FT25C64A-USR-T
  • FT24C512A-ESR-T vs FT25C32A-USR-T
  • FT24C512A-ESR-T vs FT25C16A-USR-T
  • FT24C512A-ESR-T vs FT25C08A-USR-T
  • FT24C512A-ESR-T vs FT24C64A-USR-T
  • FT24C512A-ESR-T vs FT24C64A-USR-B
  • FT24C512A-ESR-T vs FT24C64A-USG-T
  • FT24C512A-ESR-T vs FT24C64A-USG-B
  • FT24C512A-ESR-T vs FT24C64A-UNR-T
  • FT24C512A-ESR-T vs FT24C64A-UMR-B
  • FT24C512A-ESR-T vs FT24C64A-ULR-T
  • FT24C512A-ESR-T vs FT24C64A-UDR-B
  • FT24C512A-ESR-T vs FT24C64A-ESR-T
  • FT24C512A-ESR-T vs FT24C64A-ESR-B
  • FT24C512A-ESR-T vs FT24C64A-ESG-T
  • FT24C512A-ESR-T vs FT24C64A-ESG-B
  • FT24C512A-ESR-T vs FT24C64A-ENR-T
  • FT24C512A-ESR-T vs FT24C64A-ELR-T
  • FT24C512A-ESR-T vs FT24C64A-EDR-B
  • FT24C512A-ESR-T vs FT24C512A-USR-T
  • FT24C512A-ESR-T vs FT24C512A-USR-B
  • FT24C512A-ESR-T vs FT24C512A-USG-T
  • FT24C512A-ESR-T vs FT24C512A-USG-B
  • FT24C512A-ESR-T vs FT24C512A-UDR-B
  • FT24C512A-ESR-T vs FT24C512A-ESG-T
  • FT24C512A-ESR-T vs FT24C512A-EDR
  • FT24C512A-ESR-T vs FT24C32A-USR-T
  • FT24C512A-ESR-T vs FT24C32A-USR-B
  • FT24C512A-ESR-T vs FT24C32A-USG-T
  • FT24C512A-ESR-T vs FT24C32A-USG-B
  • FT24C512A-ESR-T vs FT24C32A-UNR-T
  • FT24C512A-ESR-T vs FT24C32A-UMR-B
  • FT24C512A-ESR-T vs FT24C32A-UDR-B
  • FT24C512A-ESR-T vs FT24C32A-ESR-T
  • FT24C512A-ESR-T vs FT24C32A-ESG-T
  • FT24C512A-ESR-T vs FT24C32A-ENR-T
  • FT24C512A-ESR-T vs FT24C32A-EDR-B
  • FT24C512A-ESR-T vs FT24C256A-USR-T
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.