FT24C512A-USR-T
FT24C512A-USR-T
Discontinued
Description:  IC EEPROM 512KBIT I2C 1MHZ 8SOP
Manufacturer:  Fremont Micro Devices
History Price: $0.77000
In Stock: 27200
FT24C512A-USR-T Specification
Specification
Part No
FT24C512A-USR-T
Category
Memory
Manufacturer
Fremont Micro Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
512Kbit
Memory Organization
64K x 8
Memory Interface
I2C
Clock Frequency
1 MHz
Write Cycle Time - Word, Page
5ms
Access Time
900 ns
Voltage - Supply
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
FT24C512A-USR-T PDF Datasheet
FT24C512A-USR-T Related Parts
FT24C02A-5LR-T
FT24C02A-5LR-T
Fremont Micro Devices
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
FT24C02A-5PR-T
FT24C02A-5PR-T
Fremont Micro Devices
IC EEPROM 2KBIT I2C TSOT23-5
FT24C02A-FLR-T
FT24C02A-FLR-T
Fremont Micro Devices
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
FT24C02A-FPR-T
FT24C02A-FPR-T
Fremont Micro Devices
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
FT24C02A-KLR-T
FT24C02A-KLR-T
Fremont Micro Devices
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
FT24C02A-KNR-T
FT24C02A-KNR-T
Fremont Micro Devices
IC EEPROM 2KBIT I2C 1MHZ 8DFN
FT24C02A-KPR-T
FT24C02A-KPR-T
Fremont Micro Devices
IC EEPROM 2KBIT I2C TSOT23-5
FT24C02A-KSG-T
FT24C02A-KSG-T
Fremont Micro Devices
IC EEPROM 2KBIT I2C 1MHZ 8SOP
FT24C02A-KSR-T
FT24C02A-KSR-T
Fremont Micro Devices
IC EEPROM 2KBIT I2C 1MHZ 8SOP
FT24C02A-UDR-B
FT24C02A-UDR-B
Fremont Micro Devices
IC EEPROM 2KBIT I2C 1MHZ 8DIP
FT24C02A-UMR-B
FT24C02A-UMR-B
Fremont Micro Devices
IC EEPROM 2KBIT I2C 1MHZ 8MSOP
FT24C02A-UNR-T
FT24C02A-UNR-T
Fremont Micro Devices
IC EEPROM 2KBIT I2C 1MHZ 8DFN
FT24C512A-USR-T Description
The Fremont Micro Devices FT24C512A-USR-T is a high-performance, 512 Kbit (64 K x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) designed for a variety of applications requiring non-volatile memory storage. This device is particularly suitable for applications in consumer electronics, industrial automation, and telecommunications, where reliable data retention and fast access times are essential.

## Key Features:

1. Memory Density: The FT24C512A-USR-T provides 512 Kbits of memory, organized as 64 K words of 8 bits each. This density allows for the storage of a significant amount of data in a compact form factor.

2. I2C Interface: The device utilizes a standard I2C (Inter-Integrated Circuit) interface for communication, allowing for easy integration with microcontrollers and other digital devices. The I2C interface supports multiple devices on the same bus, making it versatile for various applications.

3. Wide Operating Voltage Range: The FT24C512A operates over a supply voltage range of 1.7V to 5.5V, providing flexibility for use in different power supply environments. This wide voltage range makes it suitable for battery-operated devices as well as systems powered by standard voltage rails.

4. Fast Access Times: The device features fast read access times of up to 100 kHz for standard mode and 400 kHz for fast mode, allowing for quick data retrieval. This speed is crucial for applications that require rapid data processing.

5. Endurance and Data Retention: The FT24C512A is designed for high endurance, with up to 1,000,000 write/erase cycles per memory cell. Additionally, it offers data retention of up to 100 years, ensuring that stored data remains intact over long periods.

6. Page Write Capability: The device supports page write operations, allowing users to write up to 32 bytes of data in a single operation. This feature enhances the efficiency of data writing and reduces the time required for multiple write operations.

7. Low Power Consumption: The FT24C512A is designed for low power operation, making it suitable for energy-sensitive applications. The device consumes minimal power during both active and standby modes.

8. Temperature Range: The device is specified to operate over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications where environmental conditions can vary significantly.

## Specifications:

- Memory Size: 512 Kbits (64 K x 8)
- Interface: I2C
- Supply Voltage (VCC): 1.7V to 5.5V
- Read Access Time: 100 kHz (standard mode), 400 kHz (fast mode)
- Write Endurance: 1,000,000 cycles (typical)
- Data Retention: 100 years (typical)
- Page Write Size: 32 bytes
- Operating Temperature Range: -40°C to +85°C
- Package Type: SOIC-8 or TSSOP-8

## Applications:

The FT24C512A-USR-T is suitable for a wide range of applications, including:
- Consumer electronics (e.g., remote controls, smart appliances)
- Industrial automation (e.g., programmable logic controllers, sensors)
- Telecommunications (e.g., network equipment, modems)
- Automotive applications (e.g., dashboard displays, control modules)
- Medical devices (e.g., patient monitoring systems)

## Conclusion:

The Fremont Micro Devices FT24C512A-USR-T is a reliable and efficient EEPROM solution that provides essential features for non-volatile memory storage in various applications. With its high memory density, fast access times, and robust endurance characteristics, the FT24C512A is an excellent choice for engineers looking to implement reliable data storage solutions. Its compatibility with the I2C interface and wide operating voltage range further enhance its versatility, making it suitable for a broad spectrum of consumer, industrial, and automotive applications.
FT24C512A-USR-T Compare Parts
  • FT24C512A-USR-T vs FT25H16S-RT
  • FT24C512A-USR-T vs FT25H04S-RT
  • FT24C512A-USR-T vs FT25C64A-USR-T
  • FT24C512A-USR-T vs FT25C32A-USR-T
  • FT24C512A-USR-T vs FT25C16A-USR-T
  • FT24C512A-USR-T vs FT25C08A-USR-T
  • FT24C512A-USR-T vs FT24C64A-USR-T
  • FT24C512A-USR-T vs FT24C64A-USR-B
  • FT24C512A-USR-T vs FT24C64A-USG-T
  • FT24C512A-USR-T vs FT24C64A-USG-B
  • FT24C512A-USR-T vs FT24C64A-UNR-T
  • FT24C512A-USR-T vs FT24C64A-UMR-B
  • FT24C512A-USR-T vs FT24C64A-ULR-T
  • FT24C512A-USR-T vs FT24C64A-UDR-B
  • FT24C512A-USR-T vs FT24C64A-ESR-T
  • FT24C512A-USR-T vs FT24C64A-ESR-B
  • FT24C512A-USR-T vs FT24C64A-ESG-T
  • FT24C512A-USR-T vs FT24C64A-ESG-B
  • FT24C512A-USR-T vs FT24C64A-ENR-T
  • FT24C512A-USR-T vs FT24C64A-ELR-T
  • FT24C512A-USR-T vs FT24C64A-EDR-B
  • FT24C512A-USR-T vs FT24C512A-USR-B
  • FT24C512A-USR-T vs FT24C512A-USG-T
  • FT24C512A-USR-T vs FT24C512A-USG-B
  • FT24C512A-USR-T vs FT24C512A-UDR-B
  • FT24C512A-USR-T vs FT24C512A-ESR-T
  • FT24C512A-USR-T vs FT24C512A-ESG-T
  • FT24C512A-USR-T vs FT24C512A-EDR
  • FT24C512A-USR-T vs FT24C32A-USR-T
  • FT24C512A-USR-T vs FT24C32A-USR-B
  • FT24C512A-USR-T vs FT24C32A-USG-T
  • FT24C512A-USR-T vs FT24C32A-USG-B
  • FT24C512A-USR-T vs FT24C32A-UNR-T
  • FT24C512A-USR-T vs FT24C32A-UMR-B
  • FT24C512A-USR-T vs FT24C32A-UDR-B
  • FT24C512A-USR-T vs FT24C32A-ESR-T
  • FT24C512A-USR-T vs FT24C32A-ESG-T
  • FT24C512A-USR-T vs FT24C32A-ENR-T
  • FT24C512A-USR-T vs FT24C32A-EDR-B
  • FT24C512A-USR-T vs FT24C256A-USR-T
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.