FT93C46A-ISR-B
FT93C46A-ISR-B
Discontinued
Description:  IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Manufacturer:  Fremont Micro Devices
History Price: Discontinued at Digi-Key
In Stock: 20800
FT93C46A-ISR-B Specification
Specification
Part No
FT93C46A-ISR-B
Category
Memory
Manufacturer
Fremont Micro Devices
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
1Kbit
Memory Organization
128 x 8, 64 x 16
Memory Interface
3-Wire Serial
Clock Frequency
2 MHz
Write Cycle Time - Word, Page
10ms
Access Time
-
Voltage - Supply
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
FT93C46A-ISR-B PDF Datasheet
FT93C46A-ISR-B Related Parts
FT93C46A-IDR-B
FT93C46A-IDR-B
Fremont Micro Devices
IC EEPROM 1KBIT 3-WIRE 2MHZ 8DIP
FT93C46A-ISR-T
FT93C46A-ISR-T
Fremont Micro Devices
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
FT93C46A-UDR-B
FT93C46A-UDR-B
Fremont Micro Devices
IC EEPROM 1KBIT 3-WIRE 1MHZ 8DIP
FT93C46A-USR-B
FT93C46A-USR-B
Fremont Micro Devices
IC EEPROM 1KBIT 3-WIRE 1MHZ 8SOP
FT93C46A-USR-T
FT93C46A-USR-T
Fremont Micro Devices
IC EEPROM 1KBIT 3-WIRE 1MHZ 8SOP
FT93C56A-IDR-B
FT93C56A-IDR-B
Fremont Micro Devices
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
FT93C56A-ISR-B
FT93C56A-ISR-B
Fremont Micro Devices
IC EEPROM 2KBIT 3-WIRE 2MHZ 8SOP
FT93C56A-ISR-T
FT93C56A-ISR-T
Fremont Micro Devices
IC EEPROM 2KBIT 3-WIRE 2MHZ 8SOP
FT93C56A-UDR-B
FT93C56A-UDR-B
Fremont Micro Devices
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
FT93C56A-USR-B
FT93C56A-USR-B
Fremont Micro Devices
IC EEPROM 2KBIT 3-WIRE 2MHZ 8SOP
FT93C56A-USR-T
FT93C56A-USR-T
Fremont Micro Devices
IC EEPROM 2KBIT 3-WIRE 2MHZ 8SOP
FT93C66A-IDR-B
FT93C66A-IDR-B
Fremont Micro Devices
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
FT93C46A-ISR-B Compare Parts
  • FT93C46A-ISR-B vs FT93C66A-USR-B
  • FT93C46A-ISR-B vs FT93C66A-UDR-B
  • FT93C46A-ISR-B vs FT93C66A-ISR-T
  • FT93C46A-ISR-B vs FT93C66A-ISR-B
  • FT93C46A-ISR-B vs FT93C66A-IDR-B
  • FT93C46A-ISR-B vs FT93C56A-USR-T
  • FT93C46A-ISR-B vs FT93C56A-USR-B
  • FT93C46A-ISR-B vs FT93C56A-UDR-B
  • FT93C46A-ISR-B vs FT93C56A-ISR-T
  • FT93C46A-ISR-B vs FT93C56A-ISR-B
  • FT93C46A-ISR-B vs FT93C56A-IDR-B
  • FT93C46A-ISR-B vs FT93C46A-USR-T
  • FT93C46A-ISR-B vs FT93C46A-USR-B
  • FT93C46A-ISR-B vs FT93C46A-UDR-B
  • FT93C46A-ISR-B vs FT93C46A-ISR-T
  • FT93C46A-ISR-B vs FT93C46A-IDR-B
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.