FT2232H-56Q MINI MDL
FT2232H-56Q MINI MDL
Active
Description:  CONTROLLER USB 2.0 MODULE
Manufacturer:  FTDI
History Price: $31.02000
In Stock: 0
FT2232H-56Q MINI MDL Specification
Specification
Part No
FT2232H-56Q MINI MDL
Category
Interface - Modules
Manufacturer
FTDI
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Protocol
USB
Function
Controller
Interface
FIFO
Standards
USB 2.0
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
Module
Supplier Device Package
Module
FT2232H-56Q MINI MDL PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 56 customer reviews from all over the world
Michelle Flores
United States
5 stars
2026-03-31 04:10
100pcs ordered, 100pcs received. Sample tests good. Recommended!
Anna Sørensen
Denmark
5 stars
2026-03-31 03:29
At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
Scott Hughes
United States
5 stars
2026-03-30 22:45
MXL7704-R3 as descried.
Wojciech Nowak
Poland
5 stars
2026-03-30 22:41
rpi works like new
Maria Clara
Brazil
5 stars
2026-03-30 22:15
Perfect for my Raspberry Pi
Teresa Patterson
United States
5 stars
2026-03-30 22:12
Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!