FT230XQ-R
FT230XQ-R
Active
Description:  IC USB SERIAL BASIC UART 16QFN
Manufacturer:  FTDI
Datasheet:   FT230XQ-R Datasheet
History Price: $2.26000
In Stock: 23600
FT230XQ-R Specification
Specification
Part No
FT230XQ-R
Category
Interface - Controllers
Manufacturer
FTDI
Series
USBmadeEZ-UART, FT-X, X-Chip
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Bridge, USB to UART
Interface
UART
Standards
USB 2.0
Voltage - Supply
3.3V ~ 5V
Current - Supply
8mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
16-WQFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
FT230XQ-R PDF Datasheet
FT230XQ-R Related Parts
FT200XD-R
FT200XD-R
FTDI
IC USB FS I2C 10DFN
FT200XD-T
FT200XD-T
FTDI
IC USB FS I2C 10DFN
FT201XQ-R
FT201XQ-R
FTDI
IC USB FS I2C 16QFN
FT201XQ-T
FT201XQ-T
FTDI
IC USB FS I2C 16QFN
FT201XS-R
FT201XS-R
FTDI
IC USB FS I2C 16SSOP
FT201XS-U
FT201XS-U
FTDI
IC USB FS I2C 16SSOP
FT220XQ-R
FT220XQ-R
FTDI
IC USB 4 BIT SPI/FT1248 16QFN
FT220XQ-T
FT220XQ-T
FTDI
IC USB 4 BIT SPI/FT1248 16QFN
FT220XS-R
FT220XS-R
FTDI
IC USB 4 BIT SPI/FT1248 16SSOP
FT220XS-U
FT220XS-U
FTDI
IC USB 4 BIT SPI/FT1248 16SSOP
FT221XQ-R
FT221XQ-R
FTDI
IC USB 8 BIT SPI/FT1248 20QFN
FT221XS-R
FT221XS-R
FTDI
IC USB 8 BIT SPI/FT1248 20SSOP
FT230XQ-R Compare Parts
  • FT230XQ-R vs FT260Q-T
  • FT230XQ-R vs FT260Q-R
  • FT230XQ-R vs FT245RQ-TRAY
  • FT230XQ-R vs FT245RQ-REEL
  • FT230XQ-R vs FT245RNQ-TRAY
  • FT230XQ-R vs FT245RNQ-REEL
  • FT230XQ-R vs FT245RNL-TUBE
  • FT230XQ-R vs FT245RNL-REEL
  • FT230XQ-R vs FT245RL-TUBE
  • FT230XQ-R vs FT245RL-REEL
  • FT230XQ-R vs FT240XS-U
  • FT230XQ-R vs FT240XS-R
  • FT230XQ-R vs FT240XQ-T
  • FT230XQ-R vs FT240XQ-R
  • FT230XQ-R vs FT234XD-T
  • FT230XQ-R vs FT234XD-R
  • FT230XQ-R vs FT233HPQ-TRAY
  • FT230XQ-R vs FT233HPQ-REEL
  • FT230XQ-R vs FT232RQ-TRAY
  • FT230XQ-R vs FT232RQ-REEL
  • FT230XQ-R vs FT232RNQ-TRAY
  • FT230XQ-R vs FT232RNQ-REEL
  • FT230XQ-R vs FT232RNL-TUBE
  • FT230XQ-R vs FT232RNL-REEL
  • FT230XQ-R vs FT232RL-TUBE
  • FT230XQ-R vs FT232RL-REEL
  • FT230XQ-R vs FT232HQ-REEL
  • FT230XQ-R vs FT232HPQ-TRAY
  • FT230XQ-R vs FT232HPQ-REEL
  • FT230XQ-R vs FT232HL-TRAY
  • FT230XQ-R vs FT232HL-REEL
  • FT230XQ-R vs FT232BQ-REEL
  • FT230XQ-R vs FT232BL-TRAY
  • FT230XQ-R vs FT232BL-REEL
  • FT230XQ-R vs FT231XS-U
  • FT230XQ-R vs FT231XS-R
  • FT230XQ-R vs FT231XQ-T
  • FT230XQ-R vs FT231XQ-R
  • FT230XQ-R vs FT230XS-U
  • FT230XQ-R vs FT230XS-R
  • FT230XQ-R FAQ
    Q1: What is the primary function of the FTDI FT230XQ-R?
    A: The FTDI FT230XQ-R is a USB to UART interface IC designed to convert USB data into asynchronous serial data and vice versa, enabling seamless communication between a USB host and serial-based devices.

    Q2: Which USB standard is supported by the FTDI FT230XQ-R?
    A: The FTDI FT230XQ-R supports USB 2.0 Full-Speed operation, providing reliable data transfer suitable for a wide range of embedded and peripheral communication applications.

    Q3: What type of serial interface does the FTDI FT230XQ-R provide?
    A: The FTDI FT230XQ-R provides a UART interface with standard TXD and RXD signals, supporting common serial communication parameters such as configurable baud rates, parity, and stop bits.

    Q4: What package is used for the FTDI FT230XQ-R?
    A: The FTDI FT230XQ-R is supplied in a compact QFN package, which helps reduce PCB footprint and supports modern high-density board designs.

    Q5: Is the FTDI FT230XQ-R suitable for embedded systems?
    A: Yes, the FTDI FT230XQ-R is widely used in embedded systems to add USB connectivity to microcontrollers, sensors, and control modules that rely on UART communication.

    Q6: Does the FTDI FT230XQ-R require an external crystal oscillator?
    A: No, the FTDI FT230XQ-R integrates an internal oscillator, eliminating the need for an external crystal and reducing overall component count and design complexity.

    Q7: How does the FTDI FT230XQ-R handle USB enumeration?
    A: The FTDI FT230XQ-R includes integrated USB protocol handling and device descriptors, allowing it to automatically enumerate as a virtual COM port when connected to a host system.

    Q8: What power supply options are supported by the FTDI FT230XQ-R?
    A: The FTDI FT230XQ-R supports bus-powered operation from the USB supply and includes internal regulation to generate the required core voltage for stable operation.

    Q9: Can the FTDI FT230XQ-R be used in low-power designs?
    A: Yes, the FTDI FT230XQ-R is optimized for low power consumption and supports USB suspend modes, making it suitable for power-sensitive and portable applications.

    Q10: What role does the FTDI FT230XQ-R play in USB-to-serial cables?
    A: The FTDI FT230XQ-R acts as the main controller in USB-to-serial cable designs, translating USB data from a computer into UART signals that can interface with serial devices.

    Q11: Does the FTDI FT230XQ-R support configurable I/O signals?
    A: Yes, the FTDI FT230XQ-R provides configurable control signals such as RTS and CTS, which can be used for hardware flow control or general-purpose signaling.

    Q12: How does the FTDI FT230XQ-R ensure reliable data transmission?
    A: The FTDI FT230XQ-R includes internal buffering, error checking, and precise baud rate generation to maintain stable and accurate serial communication over USB.

    Q13: Is the FTDI FT230XQ-R compatible with common operating systems?
    A: Yes, the FTDI FT230XQ-R is designed to work with widely available USB drivers, enabling straightforward integration with major desktop and embedded operating systems.

    Q14: Can the FTDI FT230XQ-R be used for firmware debugging?
    A: Yes, the FTDI FT230XQ-R is commonly used as a communication interface for firmware debugging, logging, and command-line access to embedded systems.

    Q15: How does the FTDI FT230XQ-R simplify PCB design?
    A: By integrating USB transceivers, clock generation, and voltage regulation, the FTDI FT230XQ-R reduces the number of external components required, simplifying schematic and PCB design.

    Q16: What baud rates are supported by the FTDI FT230XQ-R?
    A: The FTDI FT230XQ-R supports a wide range of baud rates, from very low speeds up to several megabaud, allowing flexible communication with different serial devices.

    Q17: Is the FTDI FT230XQ-R suitable for industrial applications?
    A: Yes, the FTDI FT230XQ-R is suitable for industrial and commercial applications that require stable USB-to-UART communication in compact and reliable designs.

    Q18: How does the FTDI FT230XQ-R handle USB suspend and resume events?
    A: The FTDI FT230XQ-R automatically responds to USB suspend and resume conditions, entering low-power states when idle and quickly resuming normal operation when activity is detected.

    Q19: Can the FTDI FT230XQ-R be used in consumer electronics?
    A: Yes, the FTDI FT230XQ-R is widely used in consumer electronics such as development tools, configuration interfaces, and USB-enabled accessories.

    Q20: What makes the FTDI FT230XQ-R a popular USB-to-UART solution?
    A: The FTDI FT230XQ-R combines compact size, integrated functionality, low power consumption, and reliable USB-to-serial conversion, making it a trusted choice for a wide range of electronic designs.
    Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.