FT230XS-U
FT230XS-U
Active
Description:  IC USB SERIAL BASIC UART 16SSOP
Manufacturer:  FTDI
Datasheet:   FT230XS-U Datasheet
History Price: $2.26000
In Stock: 22800
FT230XS-U Specification
Specification
Part No
FT230XS-U
Category
Interface - Controllers
Manufacturer
FTDI
Series
USBmadeEZ-UART, FT-X, X-Chip
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Bridge, USB to UART
Interface
UART
Standards
USB 2.0
Voltage - Supply
3.3V ~ 5V
Current - Supply
8mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SSOP
FT230XS-U PDF Datasheet
FT230XS-U Related Parts
FT200XD-R
FT200XD-R
FTDI
IC USB FS I2C 10DFN
FT200XD-T
FT200XD-T
FTDI
IC USB FS I2C 10DFN
FT201XQ-R
FT201XQ-R
FTDI
IC USB FS I2C 16QFN
FT201XQ-T
FT201XQ-T
FTDI
IC USB FS I2C 16QFN
FT201XS-R
FT201XS-R
FTDI
IC USB FS I2C 16SSOP
FT201XS-U
FT201XS-U
FTDI
IC USB FS I2C 16SSOP
FT220XQ-R
FT220XQ-R
FTDI
IC USB 4 BIT SPI/FT1248 16QFN
FT220XQ-T
FT220XQ-T
FTDI
IC USB 4 BIT SPI/FT1248 16QFN
FT220XS-R
FT220XS-R
FTDI
IC USB 4 BIT SPI/FT1248 16SSOP
FT220XS-U
FT220XS-U
FTDI
IC USB 4 BIT SPI/FT1248 16SSOP
FT221XQ-R
FT221XQ-R
FTDI
IC USB 8 BIT SPI/FT1248 20QFN
FT221XS-R
FT221XS-R
FTDI
IC USB 8 BIT SPI/FT1248 20SSOP
FT230XS-U Description
The FTDI FT230XS-U is a highly integrated USB to serial UART interface chip designed to provide a simple and efficient solution for connecting devices to a USB port. This device is particularly useful in applications where a serial communication interface is required, such as in embedded systems, industrial automation, and consumer electronics. The FT230XS-U is known for its ease of use, reliability, and robust performance.

## Key Specifications:

1. USB Specification:
- The FT230XS-U complies with USB 2.0 specifications, supporting full-speed USB (12 Mbps) communication. This ensures compatibility with a wide range of USB hosts and devices.

2. UART Interface:
- The device features a Universal Asynchronous Receiver/Transmitter (UART) interface, which supports standard baud rates from 300 bps to 3 Mbps. This flexibility allows it to be used in various applications requiring different communication speeds.

3. Data Format:
- The FT230XS-U supports 7 or 8 data bits, 1 or 2 stop bits, and even or odd parity, making it versatile for different serial communication protocols.

4. Integrated EEPROM:
- The chip includes an integrated EEPROM, allowing users to store custom USB descriptors and configuration settings. This feature enables easy customization of the device%27s behavior and identification.

5. GPIO Pins:
- The FT230XS-U provides several General Purpose Input/Output (GPIO) pins that can be configured for various functions, such as controlling external devices or signaling events. This enhances the chip%27s versatility in different applications.

6. Power Supply:
- The device operates from a single 3.3V to 5V power supply, making it compatible with a wide range of systems. It also features low power consumption, which is beneficial for battery-operated devices.

7. Operating Temperature Range:
- The FT230XS-U is designed to operate within a temperature range of -40°C to +85°C, making it suitable for industrial and outdoor applications where temperature extremes may be encountered.

8. Package Type:
- The FT230XS-U is available in a compact 32-pin QFN package, which is ideal for space-constrained designs. The small footprint allows for easy integration into various PCB layouts.

9. Driver Support:
- FTDI provides comprehensive driver support for various operating systems, including Windows, macOS, and Linux. This ensures that users can easily integrate the FT230XS-U into their systems without compatibility issues.

## Applications:

The FTDI FT230XS-U is widely used in various applications, including:

- Embedded Systems: It is commonly used in microcontroller-based designs to provide a USB interface for programming and communication.
- Industrial Automation: The chip can be used in industrial equipment to enable USB connectivity for monitoring and control purposes.
- Consumer Electronics: It is suitable for connecting consumer devices, such as printers and scanners, to USB ports.
- Data Acquisition: The FT230XS-U can be used in data acquisition systems to facilitate communication between sensors and a computer.

## Advantages:

- Ease of Use: The FT230XS-U simplifies the process of adding USB connectivity to devices, making it an attractive option for developers.
- Robust Performance: With its high-speed USB and flexible UART interface, the chip provides reliable communication in various applications.
- Customizability: The integrated EEPROM allows for easy customization of USB descriptors, enabling unique device identification and behavior.
- Wide Compatibility: The device%27s support for multiple operating systems and standard communication protocols ensures broad compatibility with existing systems.

## Conclusion:

The FTDI FT230XS-U is a versatile and reliable USB to serial UART interface chip that offers excellent performance for a wide range of applications. Its combination of high-speed communication, integrated EEPROM, and GPIO capabilities makes it an ideal choice for engineers looking to add USB connectivity to their designs. Whether used in embedded systems, industrial automation, or consumer electronics, the FT230XS-U provides the performance and flexibility needed for modern electronic applications.
FT230XS-U Compare Parts
  • FT230XS-U vs FT260Q-T
  • FT230XS-U vs FT260Q-R
  • FT230XS-U vs FT245RQ-TRAY
  • FT230XS-U vs FT245RQ-REEL
  • FT230XS-U vs FT245RNQ-TRAY
  • FT230XS-U vs FT245RNQ-REEL
  • FT230XS-U vs FT245RNL-TUBE
  • FT230XS-U vs FT245RNL-REEL
  • FT230XS-U vs FT245RL-TUBE
  • FT230XS-U vs FT245RL-REEL
  • FT230XS-U vs FT240XS-U
  • FT230XS-U vs FT240XS-R
  • FT230XS-U vs FT240XQ-T
  • FT230XS-U vs FT240XQ-R
  • FT230XS-U vs FT234XD-T
  • FT230XS-U vs FT234XD-R
  • FT230XS-U vs FT233HPQ-TRAY
  • FT230XS-U vs FT233HPQ-REEL
  • FT230XS-U vs FT232RQ-TRAY
  • FT230XS-U vs FT232RQ-REEL
  • FT230XS-U vs FT232RNQ-TRAY
  • FT230XS-U vs FT232RNQ-REEL
  • FT230XS-U vs FT232RNL-TUBE
  • FT230XS-U vs FT232RNL-REEL
  • FT230XS-U vs FT232RL-TUBE
  • FT230XS-U vs FT232RL-REEL
  • FT230XS-U vs FT232HQ-REEL
  • FT230XS-U vs FT232HPQ-TRAY
  • FT230XS-U vs FT232HPQ-REEL
  • FT230XS-U vs FT232HL-TRAY
  • FT230XS-U vs FT232HL-REEL
  • FT230XS-U vs FT232BQ-REEL
  • FT230XS-U vs FT232BL-TRAY
  • FT230XS-U vs FT232BL-REEL
  • FT230XS-U vs FT231XS-U
  • FT230XS-U vs FT231XS-R
  • FT230XS-U vs FT231XQ-T
  • FT230XS-U vs FT231XQ-R
  • FT230XS-U vs FT230XS-R
  • FT230XS-U vs FT230XQ-T
  • FT230XS-U FAQ
    Q1: What is the FTDI FT230XS-U?
    A: The FTDI FT230XS-U is a USB-to-UART interface chip designed to bridge USB devices with UART (Universal Asynchronous Receiver/Transmitter) communication systems. It is used to convert data between USB and serial communication formats, making it ideal for embedded systems, industrial devices, and various consumer electronics that require serial communication over USB.

    Q2: What is the main function of the FT230XS-U?
    A: The main function of the FT230XS-U is to provide USB-to-serial conversion. It allows USB-equipped systems to communicate with devices that use UART for data transfer. This makes it particularly useful for connecting microcontrollers, GPS modules, and other serial devices to computers or other USB-capable systems.

    Q3: What is the data transfer rate of the FT230XS-U?
    A: The FT230XS-U supports data transfer rates of up to 3Mbps. This high-speed transfer capability ensures efficient communication between the USB host and the UART device, suitable for applications that require fast data exchange, such as debugging, firmware updates, or real-time data acquisition.

    Q4: Does the FT230XS-U require external drivers?
    A: Yes, the FT230XS-U requires drivers for proper communication between the USB host and the UART device. The drivers are available for multiple operating systems, including Windows, macOS, and Linux. The drivers are typically provided by FTDI and allow the chip to function as a virtual COM port on the host system.

    Q5: What is the power supply requirement for the FT230XS-U?
    A: The FT230XS-U operates with a 3.3V or 5V supply, depending on the configuration. It is powered through the USB connection, which typically provides 5V, and it can interface with devices that operate at either 3.3V or 5V logic levels, making it flexible for different embedded applications.

    Q6: How many UART channels does the FT230XS-U support?
    A: The FT230XS-U supports a single UART channel. This means it can provide one serial communication interface between the USB host and the connected device. It is commonly used for applications requiring one-way or two-way communication with microcontrollers, sensors, or other peripherals.

    Q7: What is the package type for the FT230XS-U?
    A: The FT230XS-U comes in a compact 16-pin QFN (Quad Flat No-lead) package. This small form factor makes it suitable for space-constrained applications, such as embedded systems or compact devices, where the available PCB area is limited.

    Q8: Is the FT230XS-U compatible with USB 3.0?
    A: Yes, the FT230XS-U is backward compatible with USB 3.0, 2.0, and 1.1 standards. It can work with USB 3.0 ports on a computer or host device while maintaining full compatibility with older USB 2.0 or 1.1 systems, ensuring wide compatibility across a range of devices.

    Q9: Can the FT230XS-U be used in both 3.3V and 5V systems?
    A: Yes, the FT230XS-U can be used in both 3.3V and 5V systems. It supports both voltage levels for the UART interface, allowing it to communicate with devices that operate at either logic level. However, it is important to ensure that the device connected to the FT230XS-U is compatible with the selected voltage level.

    Q10: How does the FT230XS-U communicate with a host device?
    A: The FT230XS-U communicates with a host device via the USB interface. It uses a virtual COM port driver to create a serial port on the host system. Data sent from the host USB port is converted by the FT230XS-U into UART format, which can be received by connected serial devices. Similarly, UART data from the serial device is converted into USB format and transmitted back to the host.

    Q11: Does the FT230XS-U support flow control?
    A: Yes, the FT230XS-U supports both hardware (RTS/CTS) and software (XON/XOFF) flow control. This allows for reliable data transmission by controlling the flow of data between the USB host and UART device, especially in systems where large amounts of data need to be transmitted without loss.

    Q12: What operating systems are compatible with the FT230XS-U?
    A: The FT230XS-U is compatible with a wide range of operating systems, including Windows, macOS, and Linux. FTDI provides drivers for these platforms, allowing the FT230XS-U to function as a virtual COM port, enabling easy integration into various system architectures.

    Q13: Can the FT230XS-U be used for debugging embedded systems?
    A: Yes, the FT230XS-U is commonly used for debugging embedded systems. It enables the communication between a host computer and a microcontroller or embedded device via a USB-to-serial interface, making it ideal for serial debugging, firmware uploads, and real-time monitoring of embedded systems.

    Q14: What is the maximum USB current draw for the FT230XS-U?
    A: The FT230XS-U typically draws a maximum current of around 100mA from the USB port during normal operation. This low current draw makes it suitable for use in USB-powered devices, as it ensures minimal power consumption while still providing reliable data transfer.

    Q15: Can the FT230XS-U be used in embedded applications?
    A: Yes, the FT230XS-U is specifically designed for embedded applications. Its compact size, low power consumption, and compatibility with both 3.3V and 5V systems make it ideal for integration into embedded systems where USB-to-serial communication is required. It is commonly used in industrial control, consumer electronics, and embedded device projects.

    Q16: How does the FT230XS-U handle USB enumeration?
    A: The FT230XS-U handles USB enumeration automatically through its built-in USB functionality. When connected to a USB host, the FT230XS-U is recognized as a USB device, and the appropriate drivers are loaded by the host system, allowing it to function as a virtual COM port for UART communication.

    Q17: Does the FT230XS-U support low-power modes?
    A: Yes, the FT230XS-U is designed with power efficiency in mind. It supports low-power USB operation, which is especially useful in battery-powered or energy-sensitive applications. The chip enters a low-power state when idle, helping to reduce overall system power consumption.

    Q18: Can the FT230XS-U be used in high-speed data acquisition systems?
    A: While the FT230XS-U supports data rates up to 3Mbps, its primary use case is for general-purpose USB-to-serial communication. It may not be suitable for very high-speed data acquisition systems that require faster data rates, but it is well-suited for moderate-speed applications like sensor data transfer, control systems, and other embedded communication tasks.

    Q19: How does the FT230XS-U handle USB signal integrity?
    A: The FT230XS-U is designed to meet USB signal integrity requirements, providing robust and reliable USB communication. It includes features like overcurrent protection and supports USB 2.0 specifications to ensure stable data transfer with minimal error rates, even in noisy environments.

    Q20: What is the typical use case for the FT230XS-U in consumer electronics?
    A: In consumer electronics, the FT230XS-U is often used to add USB-to-serial communication capabilities to devices like game controllers, printers, and home automation systems. Its compact form, low power consumption, and ease of integration make it a popular choice for adding USB functionality to various electronic products.
    Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store