FT232RL-REEL
FT232RL-REEL
Not For New Designs
Description:  IC USB FS SERIAL UART 28-SSOP
Manufacturer:  FTDI
History Price: $4.80000
In Stock: 2400
FT232RL-REEL Specification
Specification
Part No
FT232RL-REEL
Category
Interface - Controllers
Manufacturer
FTDI
Series
USBmadeEZ-UART
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Bridge, USB to UART
Interface
UART
Standards
USB 2.0
Voltage - Supply
3.3V ~ 5.25V
Current - Supply
15mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
FT232RL-REEL PDF Datasheet
FT232RL-REEL Related Parts
FT200XD-R
FT200XD-R
FTDI
IC USB FS I2C 10DFN
FT200XD-T
FT200XD-T
FTDI
IC USB FS I2C 10DFN
FT201XQ-R
FT201XQ-R
FTDI
IC USB FS I2C 16QFN
FT201XQ-T
FT201XQ-T
FTDI
IC USB FS I2C 16QFN
FT201XS-R
FT201XS-R
FTDI
IC USB FS I2C 16SSOP
FT201XS-U
FT201XS-U
FTDI
IC USB FS I2C 16SSOP
FT220XQ-R
FT220XQ-R
FTDI
IC USB 4 BIT SPI/FT1248 16QFN
FT220XQ-T
FT220XQ-T
FTDI
IC USB 4 BIT SPI/FT1248 16QFN
FT220XS-R
FT220XS-R
FTDI
IC USB 4 BIT SPI/FT1248 16SSOP
FT220XS-U
FT220XS-U
FTDI
IC USB 4 BIT SPI/FT1248 16SSOP
FT221XQ-R
FT221XQ-R
FTDI
IC USB 8 BIT SPI/FT1248 20QFN
FT221XS-R
FT221XS-R
FTDI
IC USB 8 BIT SPI/FT1248 20SSOP
FT232RL-REEL Description
The FTDI FT232RL-REEL is a highly versatile USB-to-UART (Universal Asynchronous Receiver/Transmitter) interface IC designed for seamless communication between USB-enabled devices and microcontrollers or serial peripherals. FTDI, a leading manufacturer in USB interface solutions, offers the FT232RL-REEL as part of its comprehensive series of USB bridge devices. This chip is specifically designed to allow developers to easily interface USB ports with legacy RS232, TTL, or CMOS serial devices, making it suitable for a wide range of applications including embedded systems, industrial equipment, consumer electronics, and prototyping.

The FT232RL-REEL provides a simple, cost-effective solution for integrating USB functionality into products or systems that rely on traditional serial communications, eliminating the need for complex or custom USB hardware designs. Its highly integrated design reduces the need for external components, making it ideal for space-constrained or cost-sensitive applications. Furthermore, the FT232RL-REEL is equipped with robust driver support for all major operating systems, including Windows, Linux, and macOS, ensuring compatibility with a wide range of host platforms.

## Key Features and Overview:

1. USB-to-UART Interface:
- The FT232RL-REEL acts as a USB-to-UART converter, allowing a microcontroller or any serial device to communicate with a USB host, such as a computer or embedded system. It converts the USB signals into standard TTL/CMOS serial data and vice versa, making it a critical component for modern communication in legacy systems.
- The IC uses a Full-Speed USB 2.0 interface, offering a maximum data transfer rate of 12 Mbps (megabits per second), which is sufficient for many serial communication needs in embedded systems.

2. Serial Communication Support:
- Baud Rate: The FT232RL-REEL supports a wide range of baud rates, from 300 baud to 3 Mbps. This makes it adaptable to a variety of applications, from low-speed sensor communication to high-speed data transfer between devices.
- Data Bits: The device supports 5 to 9 data bits for flexible data transmission, allowing for compatibility with different serial devices.
- Parity and Stop Bits: The FT232RL-REEL can handle odd, even, or no parity, as well as 1, 1.5, or 2 stop bits, providing broad support for a range of serial protocols.
- Flow Control: The device supports hardware (RTS/CTS) and XON/XOFF software flow control, which is essential for managing data flow and ensuring reliable communication between devices.

3. USB Interface:
- USB 2.0 Full-Speed: The FT232RL-REEL operates at 12 Mbps, which is the maximum speed for a Full-Speed USB device. This speed is sufficient for most serial communications and offers low latency.
- Plug-and-Play: The FT232RL-REEL features plug-and-play functionality, meaning it can automatically detect and configure itself on the host system, making the implementation process easier for users.
- USB Bus Power: The chip is powered through the USB bus, eliminating the need for an external power supply in many applications.

4. Integrated Features:
- The FT232RL-REEL integrates various components into a single package, such as voltage regulation, USB transceivers, and UART buffers, reducing the need for additional external components and simplifying the design process.
- Internal EEPROM: It has an internal EEPROM that allows for storing custom USB descriptors, such as vendor IDs (VID), product IDs (PID), and device serial numbers, which can be used for device identification and ensuring compatibility with host systems.
- Integrated Oscillator: The FT232RL-REEL includes an internal 6 MHz crystal oscillator, removing the need for an external crystal oscillator in many designs.

5. I/O Pins:
- TXD (Transmit Data) and RXD (Receive Data): These pins carry the serial data between the UART and USB side of the chip.
- RTS (Request to Send) and CTS (Clear to Send): These pins are used for hardware flow control to manage the flow of data.
- DTR (Data Terminal Ready) and DSR (Data Set Ready): These pins are used for handshaking in some serial communication protocols.
- RI (Ring Indicator) and DCD (Data Carrier Detect): These pins provide additional control signals for more advanced serial communication applications.
- VCCIO: This pin allows the user to select the voltage level for the logic pins, supporting either 3.3V or 5V logic levels, ensuring compatibility with different types of microcontrollers and serial peripherals.

6. Driver Support:
- The FT232RL-REEL is supported by drivers for a wide range of operating systems, including Windows, Linux, and macOS, ensuring easy integration into various computing environments.
- The chip provides virtual COM port (VCP) drivers, enabling devices to communicate as if they were standard serial ports over USB. This makes the FT232RL-REEL suitable for many applications where legacy serial communications are required but a USB interface is desired.

7. Package and Form Factor:
- Package Type: The FT232RL-REEL comes in a 28-pin SSOP (Shrink Small Outline Package), a compact and highly integrated form factor that makes it easy to incorporate into designs with limited PCB space.
- RoHS Compliance: The FT232RL-REEL is fully RoHS compliant, meaning it meets environmental standards and is free from hazardous materials such as lead, cadmium, and mercury.

## Performance Specifications:

- Data Transfer Rate: 12 Mbps (Full-Speed USB 2.0)
- Baud Rate: 300 baud to 3 Mbps
- Voltage Supply:
- VCC: 3.3V to 5V (with a regulated 3.3V or 5V power input)
- VCCIO: Selectable between 3.3V and 5V
- Package Type: 28-pin SSOP
- Temperature Range: -40°C to +85°C (operating temperature)
- I/O Pins:
- TXD (Transmit Data)
- RXD (Receive Data)
- RTS (Request to Send)
- CTS (Clear to Send)
- DTR (Data Terminal Ready)
- DSR (Data Set Ready)
- RI (Ring Indicator)
- DCD (Data Carrier Detect)
- VCCIO (Voltage logic level selection)
- USB Compliance: USB 2.0 Full-Speed (12 Mbps)
- Integrated Features:
- Internal EEPROM for storing USB descriptors
- Integrated Oscillator for USB communication
- Hardware Flow Control (RTS/CTS)
- Software Flow Control (XON/XOFF)

## Key Advantages of FT232RL-REEL:

1. Ease of Use:
- The FT232RL-REEL provides a simple and straightforward solution for adding USB connectivity to serial devices. With plug-and-play functionality, it does not require complex setup or external components, making it ideal for designers who need to quickly integrate USB-to-serial communication in their systems.

2. Cost-Effective:
- Compared to implementing a custom USB solution, the FT232RL-REEL is a cost-effective option, as it integrates all the necessary components into a single package, reducing the need for additional parts and lowering the overall cost of the design.

3. High Compatibility:
- With driver support for Windows, Linux, and macOS, the FT232RL-REEL is compatible with a wide range of host devices, including PCs, embedded systems, and industrial controllers. Its compatibility with common serial protocols makes it a versatile solution for many applications.

4. Low Power Consumption:
- The FT232RL-REEL is designed to operate efficiently with low power consumption, making it suitable for battery-powered applications and portable devices where power efficiency is crucial.

5. High-Speed Communication:
- The FT232RL-REEL offers high-speed data transfer (up to 12 Mbps), ensuring quick and efficient communication between the host system and the connected serial device. This is particularly important for applications requiring real-time data processing and low-latency communication.

6. Flexible Voltage Compatibility:
- With the ability to select the voltage level for the I/O pins (either 3.3V or 5V), the FT232RL-REEL is highly compatible with a wide range of microcontrollers and serial peripherals, making it a versatile choice for different design requirements.

7. Compact and Robust Design:
- The 28-pin SSOP package allows the FT232RL-REEL to be integrated into space-constrained designs while maintaining a high level of durability and performance. Its RoHS compliance further ensures it meets environmental standards for safe use in a variety of devices.

## Typical

Applications:

1. Embedded Systems:
- The FT232RL-REEL is widely used in embedded systems that require USB-to-serial conversion, such as microcontroller-based projects, sensors, and robotics, where serial communication is necessary for debugging, configuration, or data transfer.

2. Industrial Equipment:
- In industrial automation, the FT232RL-REEL can be used for serial communication between control systems, sensors, and other devices that require USB connectivity. Its robust design ensures reliable performance in challenging environments.

3. Consumer Electronics:
- The FT232RL-REEL is commonly used in consumer electronics such as MP3 players, cameras, portable gaming devices, and smart appliances where USB-to-serial connectivity is needed for control or data exchange.

4. Prototyping and Development:
- The chip is widely used in development and prototyping environments where quick and easy integration of USB communication is required, particularly in evaluation boards, test equipment, and programming tools.

5. IoT Devices:
- For Internet of Things (IoT) applications, the FT232RL-REEL provides the necessary interface to connect low-power sensors, actuators, and embedded controllers to USB-based systems for monitoring, control, or data transmission.

## Conclusion:

The FTDI FT232RL-REEL is a highly reliable and versatile USB-to-UART interface IC that facilitates seamless communication between USB hosts and serial peripherals. Its high-speed data transfer, low power consumption, and simple integration make it ideal for applications in embedded systems, industrial equipment, consumer electronics, and prototyping. The plug-and-play functionality, driver support for multiple operating systems, and flexible voltage compatibility further enhance its appeal for developers seeking an easy-to-use, cost-effective USB solution.
FT232RL-REEL Compare Parts
  • FT232RL-REEL vs FT260Q-T
  • FT232RL-REEL vs FT260Q-R
  • FT232RL-REEL vs FT245RQ-TRAY
  • FT232RL-REEL vs FT245RQ-REEL
  • FT232RL-REEL vs FT245RNQ-TRAY
  • FT232RL-REEL vs FT245RNQ-REEL
  • FT232RL-REEL vs FT245RNL-TUBE
  • FT232RL-REEL vs FT245RNL-REEL
  • FT232RL-REEL vs FT245RL-TUBE
  • FT232RL-REEL vs FT245RL-REEL
  • FT232RL-REEL vs FT240XS-U
  • FT232RL-REEL vs FT240XS-R
  • FT232RL-REEL vs FT240XQ-T
  • FT232RL-REEL vs FT240XQ-R
  • FT232RL-REEL vs FT234XD-T
  • FT232RL-REEL vs FT234XD-R
  • FT232RL-REEL vs FT233HPQ-TRAY
  • FT232RL-REEL vs FT233HPQ-REEL
  • FT232RL-REEL vs FT232RQ-TRAY
  • FT232RL-REEL vs FT232RQ-REEL
  • FT232RL-REEL vs FT232RNQ-TRAY
  • FT232RL-REEL vs FT232RNQ-REEL
  • FT232RL-REEL vs FT232RNL-TUBE
  • FT232RL-REEL vs FT232RNL-REEL
  • FT232RL-REEL vs FT232RL-TUBE
  • FT232RL-REEL vs FT232HQ-REEL
  • FT232RL-REEL vs FT232HPQ-TRAY
  • FT232RL-REEL vs FT232HPQ-REEL
  • FT232RL-REEL vs FT232HL-TRAY
  • FT232RL-REEL vs FT232HL-REEL
  • FT232RL-REEL vs FT232BQ-REEL
  • FT232RL-REEL vs FT232BL-TRAY
  • FT232RL-REEL vs FT232BL-REEL
  • FT232RL-REEL vs FT231XS-U
  • FT232RL-REEL vs FT231XS-R
  • FT232RL-REEL vs FT231XQ-T
  • FT232RL-REEL vs FT231XQ-R
  • FT232RL-REEL vs FT230XS-U
  • FT232RL-REEL vs FT230XS-R
  • FT232RL-REEL vs FT230XQ-T
  • FT232RL-REEL FAQ
    Q1: What is the FTDI FT232RL-REEL?
    A1: The FTDI FT232RL-REEL is a USB to serial UART interface chip that enables communication between a microcontroller or other embedded system and a computer via USB. It supports various data transfer speeds and is often used for USB-to-RS232, USB-to-RS485, and USB-to-TTL serial communication.

    Q2: What types of serial interfaces does the FTDI FT232RL-REEL support?
    A2: The FTDI FT232RL-REEL supports UART (Universal Asynchronous Receiver/Transmitter) interfaces, including RS232, RS485, and TTL levels, allowing it to communicate with a wide range of serial devices.

    Q3: What is the maximum data transfer rate supported by the FTDI FT232RL-REEL?
    A3: The FTDI FT232RL-REEL supports a maximum data transfer rate of 3 Mbps, making it suitable for high-speed communication in embedded systems and data acquisition applications.

    Q4: What is the voltage range for the FTDI FT232RL-REEL's logic levels?
    A4: The FTDI FT232RL-REEL operates with a logic level voltage of 3.3V or 5V, making it compatible with various microcontrollers and embedded systems that use these voltage levels.

    Q5: Does the FTDI FT232RL-REEL support USB 2.0?
    A5: Yes, the FTDI FT232RL-REEL is fully compatible with USB 2.0, offering high-speed data transfer and wide compatibility with modern computers and USB devices.

    Q6: What is the operating voltage for the FTDI FT232RL-REEL?
    A6: The FTDI FT232RL-REEL operates with a supply voltage of 3.3V or 5V, providing flexibility in power management for different applications.

    Q7: What package does the FTDI FT232RL-REEL come in?
    A7: The FTDI FT232RL-REEL is typically available in a 28-pin SSOP (Shrink Small Outline Package) or an equivalent surface-mount package, offering compact and space-efficient integration in designs.

    Q8: What is the purpose of the FTDI FT232RL-REEL in embedded systems?
    A8: The FTDI FT232RL-REEL is used in embedded systems to provide a USB interface for communication with computers or other USB-enabled devices, enabling serial data transfer without the need for complex protocols or drivers.

    Q9: Does the FTDI FT232RL-REEL require external drivers?
    A9: No, the FTDI FT232RL-REEL is a plug-and-play device, meaning it does not require external drivers on most operating systems, including Windows, macOS, and Linux.

    Q10: What are the common applications of the FTDI FT232RL-REEL?
    A10: The FTDI FT232RL-REEL is commonly used in applications such as USB-to-serial converters, embedded system debugging, microcontroller communication, industrial control systems, and data acquisition devices.

    Q11: Can the FTDI FT232RL-REEL be used in Arduino projects?
    A11: Yes, the FTDI FT232RL-REEL is widely used in Arduino projects to enable USB communication between the Arduino board and a computer, allowing for programming and data transfer.

    Q12: How is the FTDI FT232RL-REEL powered?
    A12: The FTDI FT232RL-REEL is powered via the USB connection, typically drawing power directly from the USB port of a computer or USB host.

    Q13: Does the FTDI FT232RL-REEL support hardware flow control?
    A13: Yes, the FTDI FT232RL-REEL supports hardware flow control (RTS/CTS), which helps in managing data flow during high-speed communication and ensures reliable data transfer.

    Q14: Is the FTDI FT232RL-REEL compatible with Linux and macOS?
    A14: Yes, the FTDI FT232RL-REEL is fully compatible with Linux and macOS, providing easy integration for cross-platform applications.

    Q15: What is the temperature range of the FTDI FT232RL-REEL?
    A15: The FTDI FT232RL-REEL typically operates within a temperature range of -40°C to +85°C, making it suitable for a wide range of industrial and embedded applications.

    Q16: How does the FTDI FT232RL-REEL handle USB communication?
    A16: The FTDI FT232RL-REEL manages USB communication through a virtual COM port (VCP) driver, which enables serial communication over USB, allowing software to interact with the device as if it were a traditional COM port.

    Q17: What is the power consumption of the FTDI FT232RL-REEL?
    A17: The power consumption of the FTDI FT232RL-REEL is low, typically drawing less than 100mA from the USB port, which makes it energy-efficient for embedded and portable devices.

    Q18: Can the FTDI FT232RL-REEL be used for USB-to-RS232 conversion?
    A18: Yes, the FTDI FT232RL-REEL can be used to convert USB to RS232, enabling serial communication between devices that use the RS232 standard and USB-equipped systems.

    Q19: How is the FTDI FT232RL-REEL used for USB-to-TTL conversion?
    A19: The FTDI FT232RL-REEL can convert USB signals to TTL logic levels, making it useful for interfacing with microcontrollers, sensors, and other TTL-based systems that require USB connectivity.

    Q20: Is the FTDI FT232RL-REEL used for serial device debugging?
    A20: Yes, the FTDI FT232RL-REEL is commonly used for serial device debugging, providing a simple and reliable method to connect a serial device to a computer for monitoring, debugging, and troubleshooting.
    Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store