FT601Q-B-T
FT601Q-B-T
Active
Description:  IC USB3-32BIT SYNC FIFO 76QFN
Manufacturer:  FTDI
Datasheet:   FT601Q-B-T Datasheet
History Price: $8.75000
In Stock: 2000
FT601Q-B-T Specification
Specification
Part No
FT601Q-B-T
Category
Interface - Controllers
Manufacturer
FTDI
Series
FT60x
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Bridge, USB to FIFO
Interface
FIFO
Standards
USB 3.0
Voltage - Supply
1.65V ~ 3.6V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
76-VFQFN Exposed Pad
Supplier Device Package
76-QFN (9x9)
FT601Q-B-T PDF Datasheet
FT601Q-B-T Related Parts
FT600Q-B-R
FT600Q-B-R
FTDI
IC USB3-16BIT SYNC FIFO 56QFN
FT600Q-B-T
FT600Q-B-T
FTDI
IC USB3-16BIT SYNC FIFO 56QFN
FT600Q-T
FT600Q-T
FTDI
IC USB3-16BIT SYNC FIFO 56QFN
FT601Q-T
FT601Q-T
FTDI
IC USB3-32BIT SYNC FIFO 76QFN
FT602Q-B-T
FT602Q-B-T
FTDI
IC FIFO 32BIT SYNC UVC 76QFN
FT602Q-T
FT602Q-T
FTDI
IC USB3-32BIT SYNC FIFO 76QFN
FT601Q-B-R
FT601Q-B-R
FTDI
IC USB3-32BIT SYNC FIFO 76QFN
FT602Q-B-R
FT602Q-B-R
FTDI
IC FIFO 32BIT SYNC UVC 76QFN
FT601Q-B-T Compare Parts
  • FT601Q-B-T vs FT602Q-B-T
  • FT601Q-B-T vs FT601Q-T
  • FT601Q-B-T vs FT600Q-T
  • FT601Q-B-T vs FT600Q-B-T
  • FT601Q-B-T vs FT600Q-B-R
  • FT601Q-B-T vs FT602Q-B-R
  • FT601Q-B-T vs FT601Q-B-R
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.