VNC2-32L1C-REEL
VNC2-32L1C-REEL
Active
Description:  IC USB HOST/DEVICE CTRL 32-LQFP
Manufacturer:  FTDI
History Price: $4.64000
In Stock: 10400
VNC2-32L1C-REEL Specification
Specification
Part No
VNC2-32L1C-REEL
Category
Interface - Controllers
Manufacturer
FTDI
Series
Vinculum-II
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Controller
Interface
SPI, UART
Standards
USB 2.0
Voltage - Supply
3.3V
Current - Supply
25mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
32-LQFP
Supplier Device Package
32-LQFP (7x7)
VNC2-32L1C-REEL PDF Datasheet
VNC2-32L1C-REEL Related Parts
VNC1L-1A-REEL
VNC1L-1A-REEL
FTDI
IC USB CONTROLLER 48LQFP
VNC1L-1A-TRAY
VNC1L-1A-TRAY
FTDI
IC USB CONTROLLER 48LQFP
VNC2-32L1B-REEL
VNC2-32L1B-REEL
FTDI
IC USB HOST/DEVICE CTRL 32-LQFP
VNC2-32L1B-TRAY
VNC2-32L1B-TRAY
FTDI
IC USB HOST/DEVICE CTRL 32-LQFP
VNC2-32L1C-TRAY
VNC2-32L1C-TRAY
FTDI
IC USB HOST/DEVICE CTRL 32-LQFP
VNC2-32Q1B-REEL
VNC2-32Q1B-REEL
FTDI
IC USB HOST/DEVICE CTRL 32-QFN
VNC2-32Q1B-TRAY
VNC2-32Q1B-TRAY
FTDI
IC USB HOST/DEVICE CTRL 32-QFN
VNC2-32Q1C-REEL
VNC2-32Q1C-REEL
FTDI
IC USB HOST/DEVICE CTRL 32-QFN
VNC2-32Q1C-TRAY
VNC2-32Q1C-TRAY
FTDI
IC USB HOST/DEVICE CTRL 32-QFN
VNC2-48L1B-TRAY
VNC2-48L1B-TRAY
FTDI
IC USB HOST/DEVICE CTRL 48-LQFP
VNC2-48L1C-REEL
VNC2-48L1C-REEL
FTDI
IC USB HOST/DEVICE CTRL 48-LQFP
VNC2-48L1C-TRAY
VNC2-48L1C-TRAY
FTDI
IC USB HOST/DEVICE CTRL 48-LQFP
VNC2-32L1C-REEL Description
The FTDI VNC2-32L1C-REEL is a versatile USB host controller and microcontroller designed for embedded applications that require USB connectivity. This device is part of FTDI%27s VNC2 family, which is known for its ease of use, flexibility, and robust performance in various applications. Below is a detailed overview of the VNC2-32L1C-REEL, including its specifications and features.

## Overview

The VNC2-32L1C-REEL is a USB microcontroller that integrates a USB host interface with a 32-bit microcontroller core. It is designed to simplify the development of USB-enabled devices, allowing developers to easily add USB functionality to their products. The device is particularly suitable for applications such as data logging, industrial automation, and consumer electronics.

## Key Specifications

1. Microcontroller Core:
- Architecture: 32-bit RISC architecture
- Clock Speed: Up to 60 MHz, providing sufficient processing power for various applications.

2. Memory:
- Flash Memory: 32 KB of on-chip flash memory for program storage.
- RAM: 8 KB of SRAM for data storage and processing.

3. USB Interface:
- USB Host Interface: Supports USB 2.0 full-speed (12 Mbps) operation, allowing for high-speed data transfer.
- USB Device Interface: Can act as a USB device, enabling communication with USB hosts.

4. I/O Ports:
- GPIO Pins: 16 general-purpose input/output (GPIO) pins, which can be configured for various functions, including digital input, output, and alternate functions.
- Peripheral Interfaces:
- SPI (Serial Peripheral Interface)
- I2C (Inter-Integrated Circuit)
- UART (Universal Asynchronous Receiver-Transmitter)

5. Power Supply:
- Operating Voltage: Typically operates at 3.3V, making it compatible with a wide range of embedded systems.
- Power Consumption: Low power consumption, suitable for battery-operated devices.

6. Package Type:
- Package: Available in a 32-pin LQFP (Low-Profile Quad Flat Package), which provides a compact footprint for space-constrained designs.

7. Operating Temperature:
- Temperature Range: Typically operates from -40°C to +85°C, making it suitable for industrial and automotive applications.

## Features

- Integrated USB Host Controller: The VNC2-32L1C-REEL simplifies the design of USB-enabled devices by integrating a USB host controller with a microcontroller, reducing the need for additional components.

- Easy Development: FTDI provides a comprehensive software development kit (SDK) and libraries, making it easier for developers to create applications and firmware for the VNC2.

- Flexible GPIO Configuration: The GPIO pins can be configured for various functions, allowing for easy interfacing with sensors, actuators, and other peripherals.

- Robust Communication Interfaces: The inclusion of SPI, I2C, and UART interfaces enables seamless communication with a wide range of external devices.

- Low Power Operation: The device is designed for low power consumption, making it ideal for portable and battery-powered applications.

## Applications

The FTDI VNC2-32L1C-REEL is suitable for a wide range of applications, including:

- Data Logging: Used in data loggers to collect and transmit data over USB for analysis and storage.

- Industrial Automation: Ideal for controlling and monitoring industrial equipment through USB connectivity.

- Consumer Electronics: Can be integrated into consumer devices such as printers, cameras, and gaming peripherals to provide USB functionality.

- Embedded Systems: Suitable for various embedded applications that require USB connectivity and control.

- Prototyping and Development: The VNC2 is often used in prototyping environments to quickly develop and test USB-enabled applications.

## Conclusion

The FTDI VNC2-32L1C-REEL is a powerful and flexible USB microcontroller that offers a range of features for embedded applications requiring USB connectivity. With its integrated USB host controller, ample memory, and versatile I/O options, it provides an excellent platform for developers looking to create innovative USB-enabled devices. As the demand for USB connectivity continues to grow across various industries, the VNC2-32L1C-REEL remains a valuable component for engineers and designers in the embedded systems market.
VNC2-32L1C-REEL Compare Parts
  • VNC2-32L1C-REEL vs VNC2-64Q1C-REEL
  • VNC2-32L1C-REEL vs VNC2-64Q1B-TRAY
  • VNC2-32L1C-REEL vs VNC2-64Q1B-REEL
  • VNC2-32L1C-REEL vs VNC2-64L1C-TRAY
  • VNC2-32L1C-REEL vs VNC2-64L1C-REEL
  • VNC2-32L1C-REEL vs VNC2-64L1B-TRAY
  • VNC2-32L1C-REEL vs VNC2-64L1B-REEL
  • VNC2-32L1C-REEL vs VNC2-48Q1C-TRAY
  • VNC2-32L1C-REEL vs VNC2-48Q1C-REEL
  • VNC2-32L1C-REEL vs VNC2-48Q1B-TRAY
  • VNC2-32L1C-REEL vs VNC2-48Q1B-REEL
  • VNC2-32L1C-REEL vs VNC2-48L1C-TRAY
  • VNC2-32L1C-REEL vs VNC2-48L1C-REEL
  • VNC2-32L1C-REEL vs VNC2-48L1B-TRAY
  • VNC2-32L1C-REEL vs VNC2-32Q1C-TRAY
  • VNC2-32L1C-REEL vs VNC2-32Q1C-REEL
  • VNC2-32L1C-REEL vs VNC2-32Q1B-TRAY
  • VNC2-32L1C-REEL vs VNC2-32Q1B-REEL
  • VNC2-32L1C-REEL vs VNC2-32L1C-TRAY
  • VNC2-32L1C-REEL vs VNC2-32L1B-TRAY
  • VNC2-32L1C-REEL vs VNC2-32L1B-REEL
  • VNC2-32L1C-REEL vs VNC1L-1A-TRAY
  • VNC2-32L1C-REEL vs VNC1L-1A-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you