☰
GD25Q16CSIGR
GD25Q16CSIGR
Not For New Designs
Description:  IC FLASH 16MBIT SPI/QUAD 8SOP
Manufacturer:  GigaDevice
History Price: $0.82000
In Stock: 32320
GD25Q16CSIGR Specification
Specification
Part No
GD25Q16CSIGR
Category
Memory
Manufacturer
GigaDevice
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
16Mbit
Memory Organization
2M x 8
Memory Interface
SPI - Quad I/O
Clock Frequency
120 MHz
Write Cycle Time - Word, Page
50μs, 2.4ms
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SOP
GD25Q16CSIGR Related Parts
GD25D05CEIGR
GD25D05CEIGR
GigaDevice
IC FLASH 512KBIT SPI/DUAL 8USON
GD25D05CKIGR
GD25D05CKIGR
GigaDevice
IC FLASH 512KBIT SPI/DUAL 8USON
GD25D05CTIG
GD25D05CTIG
GigaDevice
IC FLASH 512KBIT SPI/DUAL 8SOP
GD25D05CTIGR
GD25D05CTIGR
GigaDevice
IC FLASH 512KBIT SPI/DUAL 8SOP
GD25D10CEIGR
GD25D10CEIGR
GigaDevice
IC FLASH 1MBIT SPI/DUAL 8USON
GD25D10CKIGR
GD25D10CKIGR
GigaDevice
IC FLASH 1MBIT SPI/DUAL 8USON
GD25D10CTIG
GD25D10CTIG
GigaDevice
IC FLASH 1MBIT SPI/DUAL I/O 8SOP
GD25D10CTIGR
GD25D10CTIGR
GigaDevice
IC FLASH 1MBIT SPI/DUAL I/O 8SOP
GD25D80CKIGR
GD25D80CKIGR
GigaDevice
IC FLASH 8MBIT SPI/DUAL 8USON
GD25LD05CEIGR
GD25LD05CEIGR
GigaDevice
IC FLSH 512KBIT SPI/DUAL 8USON
GD25LD05CTIGR
GD25LD05CTIGR
GigaDevice
IC FLASH 512KBIT SPI/DUAL 8SOP
GD25LD10CEIGR
GD25LD10CEIGR
GigaDevice
IC FLSH 1MBIT SPI/DUAL I/O 8USON
GD25Q16CSIGR Description
The GigaDevice GD25Q16CSIGR is a high-performance serial NOR flash memory device designed for a variety of applications, including consumer electronics, automotive, and industrial systems. This memory chip is particularly known for its reliability, speed, and efficiency, making it a popular choice among engineers and developers.

## Key Specifications:

1. Memory Capacity:
- The GD25Q16CSIGR offers a storage capacity of 16 Megabits (2 Megabytes), which is suitable for storing firmware, configuration data, and other essential information in embedded systems.

2. Interface:
- It utilizes a Serial Peripheral Interface (SPI), which allows for easy integration with microcontrollers and other digital devices. The device supports both standard SPI and dual/quad SPI modes, enhancing data transfer rates.

3. Operating Voltage:
- The GD25Q16CSIGR operates within a voltage range of 2.7V to 3.6V, making it compatible with a wide range of power supply systems.

4. Speed:
- The device supports a maximum clock frequency of up to 104 MHz in Quad SPI mode, allowing for fast read and write operations. The typical read speed is around 50 MHz in standard SPI mode.

5. Data Retention:
- The GD25Q16CSIGR boasts a data retention period of up to 20 years at 85°C, ensuring that stored data remains intact over long periods, which is critical for applications requiring long-term reliability.

6. Endurance:
- The chip supports a minimum of 100,000 program/erase cycles per sector, which is essential for applications that require frequent updates to the stored data.

7. Package Type:
- The GD25Q16CSIGR is available in a variety of package types, including SOIC-8, WSON-8, and DFN-8, allowing for flexibility in design and integration into different systems.

8. Sector Architecture:
- The memory is organized into 256 sectors of 64 Kbits each, which allows for efficient data management and easier updates.

9. Programming and Erasing:
- The device supports various programming and erasing commands, including page programming and sector erasing, which facilitate efficient data handling.

10. Security Features:
- The GD25Q16CSIGR includes features such as a hardware write protection mechanism and a unique serial number for enhanced security, making it suitable for applications where data integrity is paramount.

## Applications:

The GigaDevice GD25Q16CSIGR is widely used in various applications, including:

- Consumer Electronics: Used in devices such as smartphones, tablets, and smart home appliances for firmware storage.
- Automotive: Employed in automotive control systems, infotainment systems, and advanced driver-assistance systems (ADAS).
- Industrial: Utilized in industrial automation systems, programmable logic controllers (PLCs), and other embedded systems requiring reliable memory solutions.

## Conclusion:

The GigaDevice GD25Q16CSIGR is a versatile and reliable NOR flash memory solution that meets the demands of modern electronic applications. With its high-speed performance, robust endurance, and extensive features, it is an excellent choice for engineers looking to implement efficient and reliable memory solutions in their designs.
GD25Q16CSIGR Compare Parts
  • GD25Q16CSIGR vs GD25WD80CTIG
  • GD25Q16CSIGR vs GD25WD80CEIGR
  • GD25Q16CSIGR vs GD25WD40CTIGR
  • GD25Q16CSIGR vs GD25WD40CTIG
  • GD25Q16CSIGR vs GD25WD40CEIGR
  • GD25Q16CSIGR vs GD25WD20CTIGR
  • GD25Q16CSIGR vs GD25WD20CTIG
  • GD25Q16CSIGR vs GD25WD20CEIGR
  • GD25Q16CSIGR vs GD25WD10CTIGR
  • GD25Q16CSIGR vs GD25WD10CTIG
  • GD25Q16CSIGR vs GD25WD10CEIGR
  • GD25Q16CSIGR vs GD25WD05CTIGR
  • GD25Q16CSIGR vs GD25WD05CTIG
  • GD25Q16CSIGR vs GD25WD05CEIGR
  • GD25Q16CSIGR vs GD25VQ80CTIGR
  • GD25Q16CSIGR vs GD25VQ80CTIG
  • GD25Q16CSIGR vs GD25VQ80CSIGR
  • GD25Q16CSIGR vs GD25VQ80CSIG
  • GD25Q16CSIGR vs GD25VQ80CEIGR
  • GD25Q16CSIGR vs GD25VQ40CTIGR
  • GD25Q16CSIGR vs GD25VQ40CTIG
  • GD25Q16CSIGR vs GD25VQ40CSIGR
  • GD25Q16CSIGR vs GD25VQ40CSIG
  • GD25Q16CSIGR vs GD25VQ40CEIGR
  • GD25Q16CSIGR vs GD25VQ32CTIGR
  • GD25Q16CSIGR vs GD25VQ20CTIGR
  • GD25Q16CSIGR vs GD25VQ20CTIG
  • GD25Q16CSIGR vs GD25VQ20CSIGR
  • GD25Q16CSIGR vs GD25VQ20CSIG
  • GD25Q16CSIGR vs GD25VQ20CEIGR
  • GD25Q16CSIGR vs GD25VQ16CTIGR
  • GD25Q16CSIGR vs GD25VQ16CTIG
  • GD25Q16CSIGR vs GD25VQ16CSIGR
  • GD25Q16CSIGR vs GD25VQ16CSIG
  • GD25Q16CSIGR vs GD25VQ16CEIGR
  • GD25Q16CSIGR vs GD25VE40CTIGR
  • GD25Q16CSIGR vs GD25VE40CTIG
  • GD25Q16CSIGR vs GD25VE40CSIGR
  • GD25Q16CSIGR vs GD25VE40CSIG
  • GD25Q16CSIGR vs GD25VE40CEIGR
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much