☰
GD25WD80CTIGR
GD25WD80CTIGR
Active
Description:  IC FLASH 8MBIT SPI/QUAD I/O 8SOP
Manufacturer:  GigaDevice
History Price: $0.41946
In Stock: 11520
GD25WD80CTIGR Specification
Specification
Part No
GD25WD80CTIGR
Category
Memory
Manufacturer
GigaDevice
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
8Mbit
Memory Organization
1M x 8
Memory Interface
SPI - Quad I/O
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
1.65V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
GD25WD80CTIGR Related Parts
GD25D05CEIGR
GD25D05CEIGR
GigaDevice
IC FLASH 512KBIT SPI/DUAL 8USON
GD25D05CKIGR
GD25D05CKIGR
GigaDevice
IC FLASH 512KBIT SPI/DUAL 8USON
GD25D05CTIG
GD25D05CTIG
GigaDevice
IC FLASH 512KBIT SPI/DUAL 8SOP
GD25D05CTIGR
GD25D05CTIGR
GigaDevice
IC FLASH 512KBIT SPI/DUAL 8SOP
GD25D10CEIGR
GD25D10CEIGR
GigaDevice
IC FLASH 1MBIT SPI/DUAL 8USON
GD25D10CKIGR
GD25D10CKIGR
GigaDevice
IC FLASH 1MBIT SPI/DUAL 8USON
GD25D10CTIG
GD25D10CTIG
GigaDevice
IC FLASH 1MBIT SPI/DUAL I/O 8SOP
GD25D10CTIGR
GD25D10CTIGR
GigaDevice
IC FLASH 1MBIT SPI/DUAL I/O 8SOP
GD25D80CKIGR
GD25D80CKIGR
GigaDevice
IC FLASH 8MBIT SPI/DUAL 8USON
GD25LD05CEIGR
GD25LD05CEIGR
GigaDevice
IC FLSH 512KBIT SPI/DUAL 8USON
GD25LD05CTIGR
GD25LD05CTIGR
GigaDevice
IC FLASH 512KBIT SPI/DUAL 8SOP
GD25LD10CEIGR
GD25LD10CEIGR
GigaDevice
IC FLSH 1MBIT SPI/DUAL I/O 8USON
GD25WD80CTIGR Compare Parts
  • GD25WD80CTIGR vs GD25WD80CEIGR
  • GD25WD80CTIGR vs GD25WD40CTIGR
  • GD25WD80CTIGR vs GD25WD40CTIG
  • GD25WD80CTIGR vs GD25WD40CEIGR
  • GD25WD80CTIGR vs GD25WD20CTIGR
  • GD25WD80CTIGR vs GD25WD20CTIG
  • GD25WD80CTIGR vs GD25WD20CEIGR
  • GD25WD80CTIGR vs GD25WD10CTIGR
  • GD25WD80CTIGR vs GD25WD10CTIG
  • GD25WD80CTIGR vs GD25WD10CEIGR
  • GD25WD80CTIGR vs GD25WD05CTIGR
  • GD25WD80CTIGR vs GD25WD05CTIG
  • GD25WD80CTIGR vs GD25WD05CEIGR
  • GD25WD80CTIGR vs GD25VQ80CTIGR
  • GD25WD80CTIGR vs GD25VQ80CTIG
  • GD25WD80CTIGR vs GD25VQ80CSIGR
  • GD25WD80CTIGR vs GD25VQ80CSIG
  • GD25WD80CTIGR vs GD25VQ80CEIGR
  • GD25WD80CTIGR vs GD25VQ40CTIGR
  • GD25WD80CTIGR vs GD25VQ40CTIG
  • GD25WD80CTIGR vs GD25VQ40CSIGR
  • GD25WD80CTIGR vs GD25VQ40CSIG
  • GD25WD80CTIGR vs GD25VQ40CEIGR
  • GD25WD80CTIGR vs GD25VQ32CTIGR
  • GD25WD80CTIGR vs GD25VQ20CTIGR
  • GD25WD80CTIGR vs GD25VQ20CTIG
  • GD25WD80CTIGR vs GD25VQ20CSIGR
  • GD25WD80CTIGR vs GD25VQ20CSIG
  • GD25WD80CTIGR vs GD25VQ20CEIGR
  • GD25WD80CTIGR vs GD25VQ16CTIGR
  • GD25WD80CTIGR vs GD25VQ16CTIG
  • GD25WD80CTIGR vs GD25VQ16CSIGR
  • GD25WD80CTIGR vs GD25VQ16CSIG
  • GD25WD80CTIGR vs GD25VQ16CEIGR
  • GD25WD80CTIGR vs GD25VE40CTIGR
  • GD25WD80CTIGR vs GD25VE40CTIG
  • GD25WD80CTIGR vs GD25VE40CSIGR
  • GD25WD80CTIGR vs GD25VE40CSIG
  • GD25WD80CTIGR vs GD25VE40CEIGR
  • GD25WD80CTIGR vs GD25VE32CVIGR
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks