☰
GD9FS1G8F2AMGI
GD9FS1G8F2AMGI
Active
Description:  IC FLASH 1GBIT 48TSOP I
Manufacturer:  GigaDevice
History Price: $3.21706
In Stock: 17040
GD9FS1G8F2AMGI Specification
Specification
Part No
GD9FS1G8F2AMGI
Category
Memory
Manufacturer
GigaDevice
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND
Memory Size
1Gbit
Memory Organization
128M x 8
Memory Interface
-
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
1.7V ~ 1.95V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package
48-TSOP I
GD9FS1G8F2AMGI PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 170 customer reviews from all over the world
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!