Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ GSI Technology GS81313LD36GK-714I
GS81313LD36GK-714I
Active
Memory
Description:
IC SRAM 144MBIT PAR 260BGA
Manufacturer:
GSI Technology
Datasheet:
GS81313LD36GK-714I Datasheet
History Price: $453.00000
In Stock: 29600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GS81313LD36GK-714I Specification
Specification
Part No
GS81313LD36GK-714I
Category
Memory
Manufacturer
GSI Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
SRAM
Technology
SRAM - Quad Port, Synchronous, QDR IIIe
Memory Size
144Mbit
Memory Organization
4M x 36
Memory Interface
Parallel
Clock Frequency
714 MHz
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
1.2V ~ 1.35V
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
260-BGA
Supplier Device Package
260-BGA (22x14)
GS81313LD36GK-714I Related Parts
GS8128018GT-250I
GSI Technology
IC SRAM 144MBIT PARALLEL 100TQFP
GS8128018GT-333I
GSI Technology
IC SRAM 144MBIT PARALLEL 100TQFP
GS8128036GT-250I
GSI Technology
IC SRAM 144MBIT PARALLEL 100TQFP
GS8128036GT-333I
GSI Technology
IC SRAM 144MBIT PARALLEL 100TQFP
GS81280Z18GT-250I
GSI Technology
IC SRAM 144MBIT PARALLEL 100TQFP
GS81280Z18GT-333I
GSI Technology
IC SRAM 144MBIT PARALLEL 100TQFP
GS81280Z36GT-200IV
GSI Technology
IC SRAM 144MBIT PARALLEL 100TQFP
GS81280Z36GT-250I
GSI Technology
IC SRAM 144MBIT PARALLEL 100TQFP
GS81280Z36GT-333I
GSI Technology
IC SRAM 144MBIT PARALLEL 100TQFP
GS8128218GB-250I
GSI Technology
IC SRAM 144MBIT PAR 119FPBGA
GS8128218GD-250I
GSI Technology
IC SRAM 144MBIT PAR 165FPBGA
GS8128218GD-333I
GSI Technology
IC SRAM 144MBIT PAR 165FPBGA
GS81313LD36GK-714I Compare Parts
GS81313LD36GK-714I vs GS882Z36CGD-300I
GS81313LD36GK-714I vs GS881Z36CGD-333I
GS81313LD36GK-714I vs GS881Z36CGD-300I
GS81313LD36GK-714I vs GS880Z36CGT-333I
GS81313LD36GK-714I vs GS880Z36CGT-300I
GS81313LD36GK-714I vs GS880Z36CGT-250IV
GS81313LD36GK-714I vs GS880Z18CGT-333I
GS81313LD36GK-714I vs GS88036CGT-333I
GS81313LD36GK-714I vs GS88036CGT-300I
GS81313LD36GK-714I vs GS88036CGT-250IV
GS81313LD36GK-714I vs GS88018CGT-333I
GS81313LD36GK-714I vs GS8673ET36BGK-675I
GS81313LD36GK-714I vs GS8673ET18BGK-675I
GS81313LD36GK-714I vs GS8673EQ36BGK-675I
GS81313LD36GK-714I vs GS8673EQ18BGK-675I
GS81313LD36GK-714I vs GS8673ED36BGK-675I
GS81313LD36GK-714I vs GS8673ED18BGK-675I
GS81313LD36GK-714I vs GS8662TT38BGD-500I
GS81313LD36GK-714I vs GS8662TT20BGD-500I
GS81313LD36GK-714I vs GS8662T36BGD-400I
GS81313LD36GK-714I vs GS8662T36BGD-350I
GS81313LD36GK-714I vs GS8662T18BGD-400I
GS81313LD36GK-714I vs GS8662T18BGD-350I
GS81313LD36GK-714I vs GS8662R36BGD-400I
GS81313LD36GK-714I vs GS8662R36BGD-350I
GS81313LD36GK-714I vs GS8662R18BGD-350I
GS81313LD36GK-714I vs GS8662QT37BGD-333I
GS81313LD36GK-714I vs GS8662QT19BGD-333I
GS81313LD36GK-714I vs GS8662Q37BGD-357I
GS81313LD36GK-714I vs GS8662Q36BGD-357I
GS81313LD36GK-714I vs GS8662Q36BGD-333I
GS81313LD36GK-714I vs GS8662Q18BGD-357I
GS81313LD36GK-714I vs GS8662Q18BGD-333I
GS81313LD36GK-714I vs GS8662DT38BGD-500I
GS81313LD36GK-714I vs GS8662DT20BGD-500I
GS81313LD36GK-714I vs GS8662D36BGD-400I
GS81313LD36GK-714I vs GS8662D36BGD-350I
GS81313LD36GK-714I vs GS8662D20BGD-550I
GS81313LD36GK-714I vs GS8662D18BGD-400I
GS81313LD36GK-714I vs GS8662D18BGD-350I
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast