GS8662D36BGD-350I
GS8662D36BGD-350I
Active
Description:  IC SRAM 72MBIT PARALLEL 165FPBGA
Manufacturer:  GSI Technology
History Price: $146.03533
In Stock: 20000
GS8662D36BGD-350I Specification
Specification
Part No
GS8662D36BGD-350I
Category
Memory
Manufacturer
GSI Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
SRAM
Technology
SRAM - Quad Port, Synchronous
Memory Size
72Mbit
Memory Organization
2M x 36
Memory Interface
Parallel
Clock Frequency
350 MHz
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
165-LBGA
Supplier Device Package
165-FPBGA (15x13)
GS8662D36BGD-350I Related Parts
GS8128018GT-250I
GS8128018GT-250I
GSI Technology
IC SRAM 144MBIT PARALLEL 100TQFP
GS8128018GT-333I
GS8128018GT-333I
GSI Technology
IC SRAM 144MBIT PARALLEL 100TQFP
GS8128036GT-250I
GS8128036GT-250I
GSI Technology
IC SRAM 144MBIT PARALLEL 100TQFP
GS8128036GT-333I
GS8128036GT-333I
GSI Technology
IC SRAM 144MBIT PARALLEL 100TQFP
GS81280Z18GT-250I
GS81280Z18GT-250I
GSI Technology
IC SRAM 144MBIT PARALLEL 100TQFP
GS81280Z18GT-333I
GS81280Z18GT-333I
GSI Technology
IC SRAM 144MBIT PARALLEL 100TQFP
GS81280Z36GT-200IV
GS81280Z36GT-200IV
GSI Technology
IC SRAM 144MBIT PARALLEL 100TQFP
GS81280Z36GT-250I
GS81280Z36GT-250I
GSI Technology
IC SRAM 144MBIT PARALLEL 100TQFP
GS81280Z36GT-333I
GS81280Z36GT-333I
GSI Technology
IC SRAM 144MBIT PARALLEL 100TQFP
GS8128218GB-250I
GS8128218GB-250I
GSI Technology
IC SRAM 144MBIT PAR 119FPBGA
GS8128218GD-250I
GS8128218GD-250I
GSI Technology
IC SRAM 144MBIT PAR 165FPBGA
GS8128218GD-333I
GS8128218GD-333I
GSI Technology
IC SRAM 144MBIT PAR 165FPBGA
GS8662D36BGD-350I Compare Parts
  • GS8662D36BGD-350I vs GS882Z36CGD-300I
  • GS8662D36BGD-350I vs GS881Z36CGD-333I
  • GS8662D36BGD-350I vs GS881Z36CGD-300I
  • GS8662D36BGD-350I vs GS880Z36CGT-333I
  • GS8662D36BGD-350I vs GS880Z36CGT-300I
  • GS8662D36BGD-350I vs GS880Z36CGT-250IV
  • GS8662D36BGD-350I vs GS880Z18CGT-333I
  • GS8662D36BGD-350I vs GS88036CGT-333I
  • GS8662D36BGD-350I vs GS88036CGT-300I
  • GS8662D36BGD-350I vs GS88036CGT-250IV
  • GS8662D36BGD-350I vs GS88018CGT-333I
  • GS8662D36BGD-350I vs GS8673ET36BGK-675I
  • GS8662D36BGD-350I vs GS8673ET18BGK-675I
  • GS8662D36BGD-350I vs GS8673EQ36BGK-675I
  • GS8662D36BGD-350I vs GS8673EQ18BGK-675I
  • GS8662D36BGD-350I vs GS8673ED36BGK-675I
  • GS8662D36BGD-350I vs GS8673ED18BGK-675I
  • GS8662D36BGD-350I vs GS8662TT38BGD-500I
  • GS8662D36BGD-350I vs GS8662TT20BGD-500I
  • GS8662D36BGD-350I vs GS8662T36BGD-400I
  • GS8662D36BGD-350I vs GS8662T36BGD-350I
  • GS8662D36BGD-350I vs GS8662T18BGD-400I
  • GS8662D36BGD-350I vs GS8662T18BGD-350I
  • GS8662D36BGD-350I vs GS8662R36BGD-400I
  • GS8662D36BGD-350I vs GS8662R36BGD-350I
  • GS8662D36BGD-350I vs GS8662R18BGD-350I
  • GS8662D36BGD-350I vs GS8662QT37BGD-333I
  • GS8662D36BGD-350I vs GS8662QT19BGD-333I
  • GS8662D36BGD-350I vs GS8662Q37BGD-357I
  • GS8662D36BGD-350I vs GS8662Q36BGD-357I
  • GS8662D36BGD-350I vs GS8662Q36BGD-333I
  • GS8662D36BGD-350I vs GS8662Q18BGD-357I
  • GS8662D36BGD-350I vs GS8662Q18BGD-333I
  • GS8662D36BGD-350I vs GS8662DT38BGD-500I
  • GS8662D36BGD-350I vs GS8662DT20BGD-500I
  • GS8662D36BGD-350I vs GS8662D36BGD-400I
  • GS8662D36BGD-350I vs GS8662D20BGD-550I
  • GS8662D36BGD-350I vs GS8662D18BGD-400I
  • GS8662D36BGD-350I vs GS8662D18BGD-350I
  • GS8662D36BGD-350I vs GS8642Z36GB-300I
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you