80C286
80C286
Active
Description:  HIGH PERFORMANCE MICROPROCESSOR,
Manufacturer:  Harris Corporation
Datasheet:   80C286 Datasheet
History Price: $13.75000
In Stock: 36000
80C286 Specification
Specification
Part No
80C286
Category
Embedded - Microprocessors
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
-
Number of Cores/Bus Width
-
Speed
-
Co-Processors/DSP
-
RAM Controllers
-
Graphics Acceleration
-
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
-
Operating Temperature
-
Security Features
-
Package / Case
-
Supplier Device Package
-
80C286 Description
The Harris Corporation 80C286 is a 16-bit microprocessor that was introduced in the mid-1980s as an enhanced version of the Intel 80286. It is part of the x86 architecture family and was designed to provide improved performance and capabilities for a variety of computing applications, including personal computers, embedded systems, and industrial control systems. The 80C286 is notable for its ability to support protected mode operation, which allows for advanced memory management and multitasking capabilities.

## Key Features:

1. 16-Bit Architecture: The 80C286 is a 16-bit microprocessor, which means it can process 16 bits of data at a time. This architecture allows for efficient handling of data and instructions, making it suitable for a range of applications.

2. Clock Speed: The 80C286 typically operates at clock speeds of 6 MHz, 8 MHz, and 10 MHz, providing flexibility in performance based on the specific needs of the application.

3. Protected Mode: One of the significant advancements of the 80C286 over its predecessor, the 8086, is its ability to operate in protected mode. This mode allows the processor to manage memory more effectively, enabling features such as virtual memory and multitasking, which are essential for modern operating systems.

4. Memory Addressing: The 80C286 can address up to 16 MB of memory in protected mode, significantly expanding the memory capacity compared to earlier processors. In real mode, it can address up to 1 MB of memory.

5. Instruction Set: The 80C286 supports a rich instruction set that includes arithmetic, logic, control, and data transfer operations. This versatility allows developers to create complex applications with relative ease.

6. Integrated Features: The 80C286 includes several integrated features, such as a built-in memory management unit (MMU) for handling memory segmentation and paging, which enhances its capability to run multiple applications simultaneously.

7. Compatibility: The 80C286 is compatible with the earlier 8086 and 8088 processors, allowing for a smooth transition for software and hardware designed for those architectures.

## Specifications:

- Architecture: 16-bit
- Clock Speed: 6 MHz, 8 MHz, 10 MHz
- Data Bus Width: 16 bits
- Address Bus Width: 24 bits (allowing access to 16 MB of memory)
- Maximum Addressable Memory: 16 MB in protected mode, 1 MB in real mode
- Instruction Set: Compatible with the x86 architecture
- Package Type: Typically available in a 68-pin DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier)
- Power Supply Voltage: Typically operates at 5V
- Power Consumption: Varies based on clock speed and operating conditions, generally low for the time period

## Applications:

The Harris 80C286 microprocessor was widely used in various applications, including:

- Personal computers and workstations
- Embedded systems in industrial automation
- Telecommunications equipment
- Point-of-sale systems
- Networking devices

## Conclusion:

The Harris Corporation 80C286 microprocessor represents a significant advancement in computing technology during its time. With its enhanced performance, support for protected mode, and compatibility with earlier x86 processors, it paved the way for more sophisticated operating systems and applications. Its ability to manage memory effectively and support multitasking made it a popular choice for both personal and industrial computing solutions. Despite being succeeded by more advanced processors, the 80C286 remains an important milestone in the evolution of microprocessor technology.
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Riccardo Longo
Italy
5 stars
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
5 stars
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
5 stars
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
5 stars
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
5 stars
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
5 stars
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.