CA3306CM
CA3306CM
Active
Description:  A/D CONVERTER, FLASH METHOD, 6 B
Manufacturer:  Harris Corporation
Datasheet:   CA3306CM Datasheet
History Price: $5.09000
In Stock: 17600
CA3306CM Specification
Specification
Part No
CA3306CM
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
6
Sampling Rate (Per Second)
10MHz
Number of Inputs
1
Input Type
Differential
Data Interface
Parallel
Configuration
ADC
Ratio - S/H:ADC
-
Number of A/D Converters
1
Architecture
Flash
Reference Type
External
Voltage - Supply, Analog
3V ~ 8V
Voltage - Supply, Digital
3V ~ 8V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
Mounting Type
Surface Mount
CA3306CM PDF Datasheet
CA3306CM Related Parts
CA3304AE
CA3304AE
Harris Corporation
4-BIT 25 MSPS FLASH ADC
CA3306CJ3
CA3306CJ3
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
CA3306CM96
CA3306CM96
Harris Corporation
IC ADC 6BIT FLASH 20SOIC
CA3306D
CA3306D
Rochester Electronics
ADC, FLASH METHOD, 6 BIT, 1 FUNC
CA3306M
CA3306M
Intersil
ADC, FLASH METHOD, 6-BIT
CA3306M96
CA3306M96
Intersil
ADC, FLASH METHOD, 6-BIT
CA3310AD
CA3310AD
Rochester Electronics
ADC, SUCCESSIVE APPROXIMATION, 1
CA3310AE
CA3310AE
Harris Corporation
6-BIT, 15 MSPS, FLASH ADC
CA3310AM
CA3310AM
Rochester Electronics
ADC, SUCCESSIVE APPROXIMATION, 1
CA3310D
CA3310D
Harris Corporation
6-BIT, 15 MSPS, FLASH ADC
CA3310E
CA3310E
Intersil
IC ADC 10BIT 24DIP
CA3310E
CA3310E
Harris Corporation
IC ADC 10BIT 24DIP
CA3306CM Compare Parts
  • CA3306CM vs CA3310E
  • CA3306CM vs CA3310E
  • CA3306CM vs CA3310D
  • CA3306CM vs CA3310AM
  • CA3306CM vs CA3310AE
  • CA3306CM vs CA3310AD
  • CA3306CM vs CA3306M96
  • CA3306CM vs CA3306M
  • CA3306CM vs CA3306D
  • CA3306CM vs CA3306CM96
  • CA3306CM vs CA3306CJ3
  • CA3306CM vs CA3304AE
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!