CDP6402D
CDP6402D
Obsolete
Description:  UNIVERSAL ASYNCHRONOUS RX/TX
Manufacturer:  Harris Corporation
Datasheet:   CDP6402D Datasheet
History Price: $11.00000
In Stock: 43200
CDP6402D Specification
Specification
Part No
CDP6402D
Category
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Features
Printer Port
Number of Channels
1, UART
FIFO's
-
Protocol
-
Data Rate (Max)
400kbps
Voltage - Supply
4V ~ 10.5V
With Auto Flow Control
No
With IrDA Encoder/Decoder
No
With False Start Bit Detection
Yes
With Modem Control
No
Mounting Type
Through Hole
Package / Case
40-CDIP (0.600", 15.24mm)
Supplier Device Package
40-SBDIP
CDP6402D PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Zé Maria Almeida
Brazil
5 stars
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
5 stars
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
5 stars
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
5 stars
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
5 stars
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
5 stars
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!