ICL232IJE
ICL232IJE
Active
Description:  RS-232 TRANSMITTERS/RECIEVERS
Manufacturer:  Harris Corporation
Datasheet:   ICL232IJE Datasheet
History Price: Active
In Stock: 27600
ICL232IJE Specification
Specification
Part No
ICL232IJE
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CERDIP
ICL232IJE PDF Datasheet
ICL232IJE Related Parts
ICL232CBE
ICL232CBE
Intersil
IC TRANSCEIVER FULL 2/2 16SOIC
ICL232CBE
ICL232CBE
Harris Corporation
IC TRANSCEIVER FULL 2/2 16SOIC
ICL232CBE
ICL232CBE
Renesas Electronics
IC TRANSCEIVER FULL 2/2 16SOIC
ICL232CBET
ICL232CBET
Intersil
IC TRANSCEIVER FULL 2/2 16SOIC
ICL232CBET
ICL232CBET
Renesas Electronics
IC TRANSCEIVER FULL 2/2 16SOIC
ICL232CBEZ
ICL232CBEZ
Renesas Electronics
IC TRANSCEIVER FULL 2/2 16SOIC
ICL232CBEZT
ICL232CBEZT
Renesas Electronics
IC TRANSCEIVER FULL 2/2 16SOIC
ICL232CPE
ICL232CPE
Intersil
RS-232 TRANSMITTERS/RECIEVERS
ICL232IBE
ICL232IBE
Intersil
IC TRANSCEIVER FULL 2/2 16SOIC
ICL232IBE
ICL232IBE
Harris Corporation
RS-232 TRANSMITTERS/RECIEVERS
ICL232IBE
ICL232IBE
Renesas Electronics
IC TRANSCEIVER FULL 2/2 16SOIC
ICL232IBET
ICL232IBET
Intersil
IC TRANSCEIVER FULL 2/2 16SOIC
ICL232IJE Compare Parts
  • ICL232IJE vs ICL3310IB-T
  • ICL232IJE vs ICL3310IB
  • ICL232IJE vs ICL3310EIB
  • ICL232IJE vs ICL3310EIA
  • ICL232IJE vs ICL3310ECB
  • ICL232IJE vs ICL3310CB
  • ICL232IJE vs ICL3245IVZ-T
  • ICL232IJE vs ICL3245IVZ
  • ICL232IJE vs ICL3245IVZ
  • ICL232IJE vs ICL3245IV-T
  • ICL232IJE vs ICL3245IV
  • ICL232IJE vs ICL3245IV
  • ICL232IJE vs ICL3245IB
  • ICL232IJE vs ICL3245IA
  • ICL232IJE vs ICL3245EIV
  • ICL232IJE vs ICL3245EIR
  • ICL232IJE vs ICL3245EIB-T
  • ICL232IJE vs ICL3245EIB
  • ICL232IJE vs ICL3245EIB
  • ICL232IJE vs ICL3245EIAZ-T
  • ICL232IJE vs ICL3245EIAZ
  • ICL232IJE vs ICL3245EIAZ
  • ICL232IJE vs ICL3245EIA-T
  • ICL232IJE vs ICL3245EIA
  • ICL232IJE vs ICL3245ECVZ-T
  • ICL232IJE vs ICL3245ECVZ
  • ICL232IJE vs ICL3245ECV
  • ICL232IJE vs ICL3245ECV
  • ICL232IJE vs ICL3245ECBZ-T
  • ICL232IJE vs ICL3245ECBZ
  • ICL232IJE vs ICL3245ECBZ
  • ICL232IJE vs ICL3245ECB-T
  • ICL232IJE vs ICL3245ECB-T
  • ICL232IJE vs ICL3245ECB
  • ICL232IJE vs ICL3245ECB
  • ICL232IJE vs ICL3245ECAZ-T
  • ICL232IJE vs ICL3245ECAZ
  • ICL232IJE vs ICL3245ECA-TS2705
  • ICL232IJE vs ICL3245ECA-T
  • ICL232IJE vs ICL3245ECA-T
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!