ICL7650SCPD
ICL7650SCPD
Obsolete
Description:  IC OPAMP ZERO-DRIFT 1 CIRC 14DIP
Manufacturer:  Renesas Electronics
Datasheet:   ICL7650SCPD Datasheet
History Price: Obsolete
In Stock: 30800
ICL7650SCPD Specification
Specification
Part No
ICL7650SCPD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Zero-Drift
Number of Circuits
1
Output Type
-
Slew Rate
2.5V/μs
Gain Bandwidth Product
2 MHz
-3db Bandwidth
-
Current - Input Bias
4 pA
Voltage - Input Offset
700 μV
Current - Supply
2mA
Current - Output / Channel
30 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
16 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
ICL7650SCPD Related Parts
ICL7606MJN
ICL7606MJN
Harris Corporation
IC INST AMP 1 CIRCUIT 18CERDIP
ICL7611ACPA
ICL7611ACPA
Harris Corporation
IC OPAMP GP 1 CIRCUIT 8DIP
ICL7611ACPA
ICL7611ACPA
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8DIP
ICL7611ACPA+
ICL7611ACPA+
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8DIP
ICL7611ACSA
ICL7611ACSA
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC
ICL7611ACTV
ICL7611ACTV
Harris Corporation
IC CMOS 1 CIRCUIT TO99-8
ICL7611BCPA
ICL7611BCPA
Intersil
IC OPAMP GP 1 CIRCUIT 8DIP
ICL7611BCPA
ICL7611BCPA
Harris Corporation
IC CMOS 1 CIRCUIT 8DIP
ICL7611BCPA
ICL7611BCPA
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8DIP
ICL7611BCPA+
ICL7611BCPA+
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8DIP
ICL7611BCSA
ICL7611BCSA
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC
ICL7611BCSA+
ICL7611BCSA+
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC
ICL7650SCPD Compare Parts
  • ICL7650SCPD vs ICL8021MTY
  • ICL7650SCPD vs ICL8021CPA
  • ICL7650SCPD vs ICL7653CSA
  • ICL7650SCPD vs ICL7653CPA
  • ICL7650SCPD vs ICL7652P
  • ICL7650SCPD vs ICL7652CWE+T
  • ICL7650SCPD vs ICL7652CWE+
  • ICL7650SCPD vs ICL7652CWE
  • ICL7650SCPD vs ICL7652CPD+
  • ICL7650SCPD vs ICL7652CPD
  • ICL7650SCPD vs ICL7652CPA+
  • ICL7650SCPD vs ICL7652BCPD
  • ICL7650SCPD vs ICL7652BCPA
  • ICL7650SCPD vs ICL7650SITV-1
  • ICL7650SCPD vs ICL7650SIPD
  • ICL7650SCPD vs ICL7650SIPA-1
  • ICL7650SCPD vs ICL7650SIJA-1
  • ICL7650SCPD vs ICL7650SCPDZ
  • ICL7650SCPD vs ICL7650SCPA-1Z
  • ICL7650SCPD vs ICL7650SCPA-1
  • ICL7650SCPD vs ICL7650SCPA-1
  • ICL7650SCPD vs ICL7650SCBD
  • ICL7650SCPD vs ICL7650SCBA-1ZT
  • ICL7650SCPD vs ICL7650SCBA-1Z
  • ICL7650SCPD vs ICL7650SCBA-1T
  • ICL7650SCPD vs ICL7650SCBA-1
  • ICL7650SCPD vs ICL7650SCBA-1
  • ICL7650SCPD vs ICL7650MJD/HR
  • ICL7650SCPD vs ICL7650CTV
  • ICL7650SCPD vs ICL7650CSD+T
  • ICL7650SCPD vs ICL7650CSD+
  • ICL7650SCPD vs ICL7650CSD
  • ICL7650SCPD vs ICL7650CSA+T
  • ICL7650SCPD vs ICL7650CSA+
  • ICL7650SCPD vs ICL7650CPD-2
  • ICL7650SCPD vs ICL7650CPD+
  • ICL7650SCPD vs ICL7650CPD
  • ICL7650SCPD vs ICL7650CPA+
  • ICL7650SCPD vs ICL7650CPA
  • ICL7650SCPD vs ICL7650BCSD
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.