Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Analog Devices HMC828LP6CETR
HMC828LP6CETR
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC PLL W/VCO FRACTIONAL-N 40QFN
Manufacturer:
Analog Devices
Datasheet:
HMC828LP6CETR Datasheet
History Price: Obsolete
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HMC828LP6CETR Specification
Specification
Part No
HMC828LP6CETR
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
PLL
Yes
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/Yes
Frequency - Max
1.415GHz
Divider/Multiplier
Yes/No
Voltage - Supply
3V ~ 5.2V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
40-SMT (6x6)
HMC828LP6CETR PDF Datasheet
HMC828LP6CETR Datasheet
Click and Download: HMC828LP6CETR Datasheet
HMC828LP6CETR Related Parts
HMC1031MS8E
Analog Devices
IC CLOCK GEN INT-N PLL 8-MS8E
HMC1031MS8ETR
Analog Devices
IC CLOCK GEN INT-N PLL 8-MS8E
HMC1032LP6GE
Analog Devices
IC CLOCK GEN 1:1 350MHZ 40-SMT
HMC1032LP6GETR
Analog Devices
IC CLOCK GEN 1:1 350MHZ 40-SMT
HMC1033LP6GE
Analog Devices
IC CLOCK GEN 1:1 550MHZ 40-SMT
HMC1033LP6GETR
Analog Devices
IC CLOCK GEN 1:1 550MHZ 40-SMT
HMC1034LP6GE
Analog Devices
IC CLOCK GEN 1:1 3GHZ 40-SMT
HMC1034LP6GETR
Analog Devices
IC CLOCK GEN 1:1 3GHZ 40-SMT
HMC1035LP6GE
Analog Devices
IC CLOCK GEN 1:1 2.5GHZ 40-SMT
HMC1035LP6GETR
Analog Devices
IC CLOCK GEN 1:1 2.5GHZ 40-SMT
HMC4069LP4E
Analog Devices
IC PLL FRACTIONAL-N VCO
HMC4069LP4ETR
Analog Devices
IC PLL FRACTIONAL-N VCO
HMC828LP6CETR Compare Parts
HMC828LP6CETR vs HMC988LP3E
HMC828LP6CETR vs HMC840LP6CETR
HMC828LP6CETR vs HMC839LP6CETR
HMC828LP6CETR vs HMC839LP6CE
HMC828LP6CETR vs HMC838LP6CETR
HMC828LP6CETR vs HMC838LP6CE
HMC828LP6CETR vs HMC837LP6CETR
HMC828LP6CETR vs HMC837LP6CE
HMC828LP6CETR vs HMC836LP6CETR
HMC828LP6CETR vs HMC836LP6CE
HMC828LP6CETR vs HMC835LP6GETR
HMC828LP6CETR vs HMC835LP6GE
HMC828LP6CETR vs HMC834LP6GETR
HMC828LP6CETR vs HMC834LP6GE
HMC828LP6CETR vs HMC833LP6GETR
HMC828LP6CETR vs HMC833LP6GE
HMC828LP6CETR vs HMC832LP6GETR
HMC828LP6CETR vs HMC832LP6GE
HMC828LP6CETR vs HMC832ALP6GETR
HMC828LP6CETR vs HMC832ALP6GE
HMC828LP6CETR vs HMC831LP6CETR
HMC828LP6CETR vs HMC830LP6GETR-SC
HMC828LP6CETR vs HMC830LP6GETR
HMC828LP6CETR vs HMC830LP6GE
HMC828LP6CETR vs HMC829LP6GETR
HMC828LP6CETR vs HMC829LP6GE
HMC828LP6CETR vs HMC828LP6CE
HMC828LP6CETR vs HMC826LP6CETR
HMC828LP6CETR vs HMC824LP6CETR
HMC828LP6CETR vs HMC824LP6CE
HMC828LP6CETR vs HMC822LP6CETR
HMC828LP6CETR vs HMC822LP6CE
HMC828LP6CETR vs HMC821LP6CETR
HMC828LP6CETR vs HMC820LP6CETR
HMC828LP6CETR vs HMC820LP6CE
HMC828LP6CETR vs HMC807LP6CETR
HMC828LP6CETR vs HMC807LP6CE
HMC828LP6CETR vs HMC783LP6CETR
HMC828LP6CETR vs HMC783LP6CE
HMC828LP6CETR vs HMC778LP6CETR
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!