0436A11QLAA-4
0436A11QLAA-4
Active
Description:  IC SRAM 1MBIT LVTTL 119BGA
Manufacturer:  IBM
History Price: $26.67000
In Stock: 49600
0436A11QLAA-4 Specification
Specification
Part No
0436A11QLAA-4
Category
Memory
Manufacturer
IBM
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
-
Memory Format
SRAM
Technology
-
Memory Size
1Mbit
Memory Organization
32K x 36
Memory Interface
LVTTL
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
3.3V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
119-BBGA
Supplier Device Package
119-BGA (17x7)
0436A11QLAA-4 PDF Datasheet
0436A11QLAA-4 Related Parts
043640QKAA-4
043640QKAA-4
IBM
IC SRAM 4MBIT
043640QKAA-4P
043640QKAA-4P
IBM
IC SRAM 4MBIT
043641ARLAD-6P
043641ARLAD-6P
IBM
IC SRAM 4MBIT HSTL 119BGA
043641QLAD-4
043641QLAD-4
IBM
IC SRAM 4MBIT HSTL 119BGA
043641QLAD-5
043641QLAD-5
IBM
IC SRAM 4MBIT HSTL 119BGA
043641QLAD-7
043641QLAD-7
IBM
IC SRAM 4MBIT HSTL 119BGA
043641QLSD-4
043641QLSD-4
IBM
IC SRAM 4MBIT HSTL 119BGA
043641RLAD-6
043641RLAD-6
IBM
IC SRAM 4.5MBIT LVTTL 153PBGA
043641RLAD-7
043641RLAD-7
IBM
IC SRAM 4.5MBIT LVTTL 153PBGA
043641WKAB-3
043641WKAB-3
IBM
IC SRAM 4MBIT HSTL 119BGA
043641WKAB-5
043641WKAB-5
IBM
IC SRAM 4MBIT HSTL 119BGA
043641WLAD-5
043641WLAD-5
IBM
IC SRAM 4MBIT HSTL 119BGA
0436A11QLAA-4 Compare Parts
  • 0436A11QLAA-4 vs 0436A8ACLAA-5H
  • 0436A11QLAA-4 vs 0436A8ACLAA-4H
  • 0436A11QLAA-4 vs 0436A8ACLAA-4F
  • 0436A11QLAA-4 vs 0436A86QLAB-4
  • 0436A11QLAA-4 vs 0436A86QLAB-3P
  • 0436A11QLAA-4 vs 0436A4ACLAB-50
  • 0436A11QLAA-4 vs 0436A4ACLAB-43
  • 0436A11QLAA-4 vs 0436A4ACLAB-37
  • 0436A11QLAA-4 vs 0436A4ACLAA-4F
  • 0436A11QLAA-4 vs 0436A46QLAB-5
  • 0436A11QLAA-4 vs 0436A41QLAB-5
  • 0436A11QLAA-4 vs 0436A1ACLAA-55
  • 0436A11QLAA-4 vs 0436A1ACLAA-50
  • 0436A11QLAA-4 vs 04368ETLAB-33
  • 0436A11QLAA-4 vs 04368CXLBC-30
  • 0436A11QLAA-4 vs 04368CBLBC-28
  • 0436A11QLAA-4 vs 04368CBLBB-40
  • 0436A11QLAA-4 vs 04368CBLBB-30
  • 0436A11QLAA-4 vs 04368CBLBB-28
  • 0436A11QLAA-4 vs 04368CBLBB-25
  • 0436A11QLAA-4 vs 04364BSCLAC-7
  • 0436A11QLAA-4 vs 04364ARLAC-6P
  • 0436A11QLAA-4 vs 04364ARLAC-6F
  • 0436A11QLAA-4 vs 043641WLAD-7
  • 0436A11QLAA-4 vs 043641WLAD-5
  • 0436A11QLAA-4 vs 043641WKAB-5
  • 0436A11QLAA-4 vs 043641WKAB-3
  • 0436A11QLAA-4 vs 043641RLAD-7
  • 0436A11QLAA-4 vs 043641RLAD-6
  • 0436A11QLAA-4 vs 043641QLSD-4
  • 0436A11QLAA-4 vs 043641QLAD-7
  • 0436A11QLAA-4 vs 043641QLAD-5
  • 0436A11QLAA-4 vs 043641QLAD-4
  • 0436A11QLAA-4 vs 043641ARLAD-6P
  • 0436A11QLAA-4 vs 043640QKAA-4P
  • 0436A11QLAA-4 vs 043640QKAA-4
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you